Xoxide Silverstone Raven RV01 Case 14528

Description
The next level of unparalleled PC case innovation is here, and it's about to come knock-knock-knocking on your chamber door. Offering a host of a truly innovative style and never-before seen features, the Silverstone Raven RV01 Case is here to present modding enthusiasts with a whole new way of looking at PC case design. This stealth-looking computer case is uniquely styled with an aggressive matte black look that exudes danger and intimidation. As for the interior, you can expect a layout that's nothing short of revolutionary. Designed to take advantage of the phenomenon of heat rising, the Raven motherboard can be rotated by 90 degrees, allowing the interior air to rise more naturally above the graphic card area. The Silverstone Raven is also equipped with two high-powered 180mm fans and a 120mm fan, allowing your case to experience maximum performance and the ultimate cooling. If you're looking to upgrade your case to the next level of sheer, unadulterated gaming power...this Silverstone Raven RV01 Case is the case you'll desire....nevermore. Case Size: Mid Tower Fans: 2 x 180mm / 1 x 120mm Material: Plastic, 0.8mm SECC Dimensions: 26" x 24.25" x 11" Side Panel: Window Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5” Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, M-ATX Power Supply: Optional Features: Black Outer Design w/ Sliding Front Door Quick Release Latch for Side Panel Removal Bottom Vent for Optional PSU Placement Six Removable Hard Drive Trays Equipped with OEM Aero Slots Stealth Top-Mounted I/O Ports for Added Ease Specifications: Model: SST-RV01B-W (black + window) Color: Matte Black Material: Reinforced plastic outer shell, 0.8mm SECC body Motherboard: SSI EEB, SSI CEB, Extended ATX, ATX, Micro ATX Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5” Fans: Bottom: 2 x 180mm intake fan, 700rpm, 18dBA Top: 1 x 120mm exhaust fan, 950rpm, 18dBA 7 x Expansions Slots I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC Dimensions: 280 x 616 x 660mm Expansion Card: Compatible w/ Expansion Card (up to 12 in)
Description
The next level of unparalleled PC case innovation is here, and it's about to come knock-knock-knocking on your chamber door. Offering a host of a truly innovative style and never-before seen features, the Silverstone Raven RV01 Case is here to present modding enthusiasts with a whole new way of looking at PC case design. This stealth-looking computer case is uniquely styled with an aggressive matte black look that exudes danger and intimidation. As for the interior, you can expect a layout that's nothing short of revolutionary. Designed to take advantage of the phenomenon of heat rising, the Raven motherboard can be rotated by 90 degrees, allowing the interior air to rise more naturally above the graphic card area. The Silverstone Raven is also equipped with two high-powered 180mm fans and a 120mm fan, allowing your case to experience maximum performance and the ultimate cooling. If you're looking to upgrade your case to the next level of sheer, unadulterated gaming power...this Silverstone Raven RV01 Case is the case you'll desire....nevermore. Case Size: Mid Tower Fans: 2 x 180mm / 1 x 120mm Material: Plastic, 0.8mm SECC Dimensions: 26" x 24.25" x 11" Side Panel: Window Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5” Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, M-ATX Power Supply: Optional Features: Black Outer Design w/ Sliding Front Door Quick Release Latch for Side Panel Removal Bottom Vent for Optional PSU Placement Six Removable Hard Drive Trays Equipped with OEM Aero Slots Stealth Top-Mounted I/O Ports for Added Ease Specifications: Model: SST-RV01B-W (black + window) Color: Matte Black Material: Reinforced plastic outer shell, 0.8mm SECC body Motherboard: SSI EEB, SSI CEB, Extended ATX, ATX, Micro ATX Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5” Fans: Bottom: 2 x 180mm intake fan, 700rpm, 18dBA Top: 1 x 120mm exhaust fan, 950rpm, 18dBA 7 x Expansions Slots I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC Dimensions: 280 x 616 x 660mm Expansion Card: Compatible w/ Expansion Card (up to 12 in)

Suppliers

Company
Product
Description
Supplier Links
Silverstone Raven RV01 Case - 14528 - Xoxide
Malvern, PA, USA
Silverstone Raven RV01 Case
14528
Silverstone Raven RV01 Case 14528
The next level of unparalleled PC case innovation is here, and it's about to come knock-knock-knocking on your chamber door. Offering a host of a truly innovative style and never-before seen features, the Silverstone Raven RV01 Case is here to present modding enthusiasts with a whole new way of looking at PC case design. This stealth-looking computer case is uniquely styled with an aggressive matte black look that exudes danger and intimidation. As for the interior, you can expect a layout that's nothing short of revolutionary. Designed to take advantage of the phenomenon of heat rising, the Raven motherboard can be rotated by 90 degrees, allowing the interior air to rise more naturally above the graphic card area. The Silverstone Raven is also equipped with two high-powered 180mm fans and a 120mm fan, allowing your case to experience maximum performance and the ultimate cooling. If you're looking to upgrade your case to the next level of sheer, unadulterated gaming power...this Silverstone Raven RV01 Case is the case you'll desire....nevermore. Case Size: Mid Tower Fans: 2 x 180mm / 1 x 120mm Material: Plastic, 0.8mm SECC Dimensions: 26" x 24.25" x 11" Side Panel: Window Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5” Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: SSI, E-ATX, ATX, M-ATX Power Supply: Optional Features: Black Outer Design w/ Sliding Front Door Quick Release Latch for Side Panel Removal Bottom Vent for Optional PSU Placement Six Removable Hard Drive Trays Equipped with OEM Aero Slots Stealth Top-Mounted I/O Ports for Added Ease Specifications: Model: SST-RV01B-W (black + window) Color: Matte Black Material: Reinforced plastic outer shell, 0.8mm SECC body Motherboard: SSI EEB, SSI CEB, Extended ATX, ATX, Micro ATX Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5” Fans: Bottom: 2 x 180mm intake fan, 700rpm, 18dBA Top: 1 x 120mm exhaust fan, 950rpm, 18dBA 7 x Expansions Slots I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC Dimensions: 280 x 616 x 660mm Expansion Card: Compatible w/ Expansion Card (up to 12 in)

The next level of unparalleled PC case innovation is here, and it's about to come knock-knock-knocking on your chamber door.
Offering a host of a truly innovative style and never-before seen features, the Silverstone Raven RV01 Case is here to present modding enthusiasts with a whole new way of looking at PC case design. This stealth-looking computer case is uniquely styled with an aggressive matte black look that exudes danger and intimidation.
As for the interior, you can expect a layout that's nothing short of revolutionary. Designed to take advantage of the phenomenon of heat rising, the Raven motherboard can be rotated by 90 degrees, allowing the interior air to rise more naturally above the graphic card area. The Silverstone Raven is also equipped with two high-powered 180mm fans and a 120mm fan, allowing your case to experience maximum performance and the ultimate cooling. If you're looking to upgrade your case to the next level of sheer, unadulterated gaming power...this Silverstone Raven RV01 Case is the case you'll desire....nevermore.

Case Size:Mid TowerFans:2 x 180mm / 1 x 120mm
Material:Plastic, 0.8mm SECCDimensions:26" x 24.25" x 11"
Side Panel:WindowDrive Bays:5 x Exposed 5.25” / 6 x Internal 3.5”
Expansion Slots:7I/O Ports:2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:SSI, E-ATX, ATX, M-ATXPower Supply:Optional

Features:

  • Black Outer Design w/ Sliding Front Door
  • Quick Release Latch for Side Panel Removal
  • Bottom Vent for Optional PSU Placement
  • Six Removable Hard Drive Trays
  • Equipped with OEM Aero Slots
  • Stealth Top-Mounted I/O Ports for Added Ease

Specifications:

  • Model: SST-RV01B-W (black + window)
  • Color: Matte Black
  • Material: Reinforced plastic outer shell, 0.8mm SECC body
  • Motherboard: SSI EEB, SSI CEB, Extended ATX, ATX, Micro ATX
  • Drive Bays: 5 x Exposed 5.25” / 6 x Internal 3.5”
  • Fans:
    • Bottom: 2 x 180mm intake fan, 700rpm, 18dBA
    • Top: 1 x 120mm exhaust fan, 950rpm, 18dBA
  • 7 x Expansions Slots
  • I/O Ports: 2 x USB2.0, 1 x IEEE1394, 1 x Audio, 1 x MIC
  • Dimensions: 280 x 616 x 660mm
  • Expansion Card: Compatible w/ Expansion Card (up to 12 in)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14528
Product Name Silverstone Raven RV01 Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details