Xoxide Silverstone Sugo SG01-Evolution Case w/ Window - Silver 14526

Description
The Silverstone Sugo SG01-Evolution Case is one of most compact cases on the market and yet, it is still compatible with the average size case components. Thanks to SilverStone's unique design, this case will hold normal size components, giving you versatility in aftermarket product choices. This case even holds Standard ATX Power Supplies which will allow you to have maximum power. If you would prefer to have no windows, we also have the Sugo SG01-Evolution without windows in Silver. Find your style here at Xoxide and get started on building your dream machine. Case Size: Small Form Factor Fans: 2 x 80mm Fans (Rear / Side) Material: Aluminum / Acrylic Dimensions: 15.5" x 10.3" x 8.5" Side Panel: Window Drive Bays: 2 x 5.25" (External) / 2 x 3.5" (Internal) Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Micro ATX Power Supply: Optional Features: High Quality Aluminum Front Panel and Body Designed for Maximum Airflow Micro ATX & ATX PSU Compatible Windows Included Specifications: Case Color: Silver Chassis Material: Aluminum/acrylic front panel, 1.5mm aluminum body Motherboard: Micro ATX Driver Bays: External: 5.25" - 2 Internal: 3.5" - 2 Cooling System Rear: 1 x 80mm Exhaust Fan (2050rpm, 21dBA) Side: 1 x 80mm Intake Fan 2050rpm, 21dBA Top: 1 x 80mm Fan (Optional) Expansion Slots: 4 Front I/O Port: USB2.0 x 4; IEEE1394 x 1; audio jack x 1; MIC x 1 Power Supply Form Factor: Standard ATX Net Weight: 3kg Dimensions: 263 mm (W) x 216 mm (H) x 393 mm (D) Note: CPU cooler cannot exceed 78mm in height and the combined depth of power supply and optical drive cannot exceed 355mm.
Description
The Silverstone Sugo SG01-Evolution Case is one of most compact cases on the market and yet, it is still compatible with the average size case components. Thanks to SilverStone's unique design, this case will hold normal size components, giving you versatility in aftermarket product choices. This case even holds Standard ATX Power Supplies which will allow you to have maximum power. If you would prefer to have no windows, we also have the Sugo SG01-Evolution without windows in Silver. Find your style here at Xoxide and get started on building your dream machine. Case Size: Small Form Factor Fans: 2 x 80mm Fans (Rear / Side) Material: Aluminum / Acrylic Dimensions: 15.5" x 10.3" x 8.5" Side Panel: Window Drive Bays: 2 x 5.25" (External) / 2 x 3.5" (Internal) Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Micro ATX Power Supply: Optional Features: High Quality Aluminum Front Panel and Body Designed for Maximum Airflow Micro ATX & ATX PSU Compatible Windows Included Specifications: Case Color: Silver Chassis Material: Aluminum/acrylic front panel, 1.5mm aluminum body Motherboard: Micro ATX Driver Bays: External: 5.25" - 2 Internal: 3.5" - 2 Cooling System Rear: 1 x 80mm Exhaust Fan (2050rpm, 21dBA) Side: 1 x 80mm Intake Fan 2050rpm, 21dBA Top: 1 x 80mm Fan (Optional) Expansion Slots: 4 Front I/O Port: USB2.0 x 4; IEEE1394 x 1; audio jack x 1; MIC x 1 Power Supply Form Factor: Standard ATX Net Weight: 3kg Dimensions: 263 mm (W) x 216 mm (H) x 393 mm (D) Note: CPU cooler cannot exceed 78mm in height and the combined depth of power supply and optical drive cannot exceed 355mm.

Suppliers

Company
Product
Description
Supplier Links
Silverstone Sugo SG01-Evolution Case w/ Window - Silver - 14526 - Xoxide
Malvern, PA, USA
Silverstone Sugo SG01-Evolution Case w/ Window - Silver
14526
Silverstone Sugo SG01-Evolution Case w/ Window - Silver 14526
The Silverstone Sugo SG01-Evolution Case is one of most compact cases on the market and yet, it is still compatible with the average size case components. Thanks to SilverStone's unique design, this case will hold normal size components, giving you versatility in aftermarket product choices. This case even holds Standard ATX Power Supplies which will allow you to have maximum power. If you would prefer to have no windows, we also have the Sugo SG01-Evolution without windows in Silver. Find your style here at Xoxide and get started on building your dream machine. Case Size: Small Form Factor Fans: 2 x 80mm Fans (Rear / Side) Material: Aluminum / Acrylic Dimensions: 15.5" x 10.3" x 8.5" Side Panel: Window Drive Bays: 2 x 5.25" (External) / 2 x 3.5" (Internal) Expansion Slots: 4 Slots I/O Ports: 4 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Micro ATX Power Supply: Optional Features: High Quality Aluminum Front Panel and Body Designed for Maximum Airflow Micro ATX & ATX PSU Compatible Windows Included Specifications: Case Color: Silver Chassis Material: Aluminum/acrylic front panel, 1.5mm aluminum body Motherboard: Micro ATX Driver Bays: External: 5.25" - 2 Internal: 3.5" - 2 Cooling System Rear: 1 x 80mm Exhaust Fan (2050rpm, 21dBA) Side: 1 x 80mm Intake Fan 2050rpm, 21dBA Top: 1 x 80mm Fan (Optional) Expansion Slots: 4 Front I/O Port: USB2.0 x 4; IEEE1394 x 1; audio jack x 1; MIC x 1 Power Supply Form Factor: Standard ATX Net Weight: 3kg Dimensions: 263 mm (W) x 216 mm (H) x 393 mm (D) Note: CPU cooler cannot exceed 78mm in height and the combined depth of power supply and optical drive cannot exceed 355mm.

The Silverstone Sugo SG01-Evolution Case is one of most compact cases on the market and yet, it is still compatible with the average size case components. Thanks to SilverStone's unique design, this case will hold normal size components, giving you versatility in aftermarket product choices. This case even holds Standard ATX Power Supplies which will allow you to have maximum power.
If you would prefer to have no windows, we also have the Sugo SG01-Evolution without windows in Silver. Find your style here at Xoxide and get started on building your dream machine.

Case Size:Small Form FactorFans:2 x 80mm Fans (Rear / Side)
Material:Aluminum / AcrylicDimensions:15.5" x 10.3" x 8.5"
Side Panel:WindowDrive Bays:2 x 5.25" (External) / 2 x 3.5" (Internal)
Expansion Slots:4 SlotsI/O Ports:4 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:Micro ATXPower Supply:Optional

Features:

  • High Quality Aluminum Front Panel and Body
  • Designed for Maximum Airflow
  • Micro ATX & ATX PSU Compatible
  • Windows Included

Specifications:

  • Case Color: Silver
  • Chassis Material: Aluminum/acrylic front panel, 1.5mm aluminum body
  • Motherboard: Micro ATX
  • Driver Bays:
    • External: 5.25" - 2
    • Internal: 3.5" - 2
  • Cooling System
    • Rear: 1 x 80mm Exhaust Fan (2050rpm, 21dBA)
    • Side: 1 x 80mm Intake Fan 2050rpm, 21dBA
    • Top: 1 x 80mm Fan (Optional)
  • Expansion Slots: 4
  • Front I/O Port: USB2.0 x 4; IEEE1394 x 1; audio jack x 1; MIC x 1
  • Power Supply Form Factor: Standard ATX
  • Net Weight: 3kg
  • Dimensions: 263 mm (W) x 216 mm (H) x 393 mm (D)

Note: CPU cooler cannot exceed 78mm in height and the combined depth of power supply and optical drive cannot exceed 355mm.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 14526
Product Name Silverstone Sugo SG01-Evolution Case w/ Window - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2875156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Recycled Resin
Height 6.8 inch (173 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details