Xoxide Zalman GS1000 Gaming Case - Titanium 13973

Description
If you're a hardcore gamer in the market for a computer case that offers outstanding convenience and awesome expandability, Zalman is proud to present the Zalman GS1000 Gaming Case. Offering an exceptional amount of features, the GS1000 Gaming Case is the perfect machine to turn your rig into the ultimate tool for annihilating your opponents. Easy to install, this Titanium Zalman Gaming Case provides a user friendly, tool-free design to ensure your case will easily meet your expectations. It's rubber damper and hook system makes swapping out hard drives a hassle-free task. It's four 5.25" expansion bays allow both FDD and HDD to be installed, and also supports up to 8 hard disks (6 of which supports the hot swap module). If you want to ensure your system stays ultra-cool, the Titanium GS1000 offers everything you need. Designed for optimal airflow on both intake and exhaust, the case features a vented front HDD door, a ventilated floor panel (with optional 120mm fan ports), and a top vent coupled with a Top and Rear 120mm fan that will properly exhaust the hot air. Aside from it's sleek design, one of the first things you'll notice about the Zalman GS1000 Gaming Case is it's top input port cover door. Ideal for heavy multimedia users, this port features multiple USB, FireWire I/O, audio ports for expansive applications. With side handles for easy transportation, interior routing for easy cable management, plenty of expansion slots, and rubberized ports on the rear panel for your liquid cooling system, all of the bases have been covered to accommodate all sorts of gamers. Components Include: GS1000 / Foot (Front/Rear) / CPU 12V Extend Cable / M/B Stand off / HDD Screws / PSU Screws / ODD, M/B Screws / Foot Fixing Screws / FDD Cover / Cable Tie / User’s Manual Features: Designed for Optimal Airflow on Intake & Exhaust Vented Top Panel, Front HDD door & Floor Panel Tool Free Design (For Easy Installation) Rubber Damper & Hook System (Makes Hard Drive Swaps Hassle Free) Rubberized Ports on Rear Panel (for external liquid cooling system tubing) Handles for Easy Side Panel Removal Interior Cable Routing (for Simple Cable Management) Supports up to 8 hard disks Total of 7 PCI Expansion Slots Supports E-ATX, Standard ATX and Micro ATX Specifications: Enclosure Type: Full Tower Dimensions: 220 x 560 x 580mm Weight: 12kg (26.4lb) Material: Aluminum / Plastic (ABS) / Steel (GI) Motherboard Compatibility: E-ATX / Standard A
Description
If you're a hardcore gamer in the market for a computer case that offers outstanding convenience and awesome expandability, Zalman is proud to present the Zalman GS1000 Gaming Case. Offering an exceptional amount of features, the GS1000 Gaming Case is the perfect machine to turn your rig into the ultimate tool for annihilating your opponents. Easy to install, this Titanium Zalman Gaming Case provides a user friendly, tool-free design to ensure your case will easily meet your expectations. It's rubber damper and hook system makes swapping out hard drives a hassle-free task. It's four 5.25" expansion bays allow both FDD and HDD to be installed, and also supports up to 8 hard disks (6 of which supports the hot swap module). If you want to ensure your system stays ultra-cool, the Titanium GS1000 offers everything you need. Designed for optimal airflow on both intake and exhaust, the case features a vented front HDD door, a ventilated floor panel (with optional 120mm fan ports), and a top vent coupled with a Top and Rear 120mm fan that will properly exhaust the hot air. Aside from it's sleek design, one of the first things you'll notice about the Zalman GS1000 Gaming Case is it's top input port cover door. Ideal for heavy multimedia users, this port features multiple USB, FireWire I/O, audio ports for expansive applications. With side handles for easy transportation, interior routing for easy cable management, plenty of expansion slots, and rubberized ports on the rear panel for your liquid cooling system, all of the bases have been covered to accommodate all sorts of gamers. Components Include: GS1000 / Foot (Front/Rear) / CPU 12V Extend Cable / M/B Stand off / HDD Screws / PSU Screws / ODD, M/B Screws / Foot Fixing Screws / FDD Cover / Cable Tie / User’s Manual Features: Designed for Optimal Airflow on Intake & Exhaust Vented Top Panel, Front HDD door & Floor Panel Tool Free Design (For Easy Installation) Rubber Damper & Hook System (Makes Hard Drive Swaps Hassle Free) Rubberized Ports on Rear Panel (for external liquid cooling system tubing) Handles for Easy Side Panel Removal Interior Cable Routing (for Simple Cable Management) Supports up to 8 hard disks Total of 7 PCI Expansion Slots Supports E-ATX, Standard ATX and Micro ATX Specifications: Enclosure Type: Full Tower Dimensions: 220 x 560 x 580mm Weight: 12kg (26.4lb) Material: Aluminum / Plastic (ABS) / Steel (GI) Motherboard Compatibility: E-ATX / Standard A

Suppliers

Company
Product
Description
Supplier Links
Zalman GS1000 Gaming Case - Titanium - 13973 - Xoxide
Malvern, PA, USA
Zalman GS1000 Gaming Case - Titanium
13973
Zalman GS1000 Gaming Case - Titanium 13973
If you're a hardcore gamer in the market for a computer case that offers outstanding convenience and awesome expandability, Zalman is proud to present the Zalman GS1000 Gaming Case. Offering an exceptional amount of features, the GS1000 Gaming Case is the perfect machine to turn your rig into the ultimate tool for annihilating your opponents. Easy to install, this Titanium Zalman Gaming Case provides a user friendly, tool-free design to ensure your case will easily meet your expectations. It's rubber damper and hook system makes swapping out hard drives a hassle-free task. It's four 5.25" expansion bays allow both FDD and HDD to be installed, and also supports up to 8 hard disks (6 of which supports the hot swap module). If you want to ensure your system stays ultra-cool, the Titanium GS1000 offers everything you need. Designed for optimal airflow on both intake and exhaust, the case features a vented front HDD door, a ventilated floor panel (with optional 120mm fan ports), and a top vent coupled with a Top and Rear 120mm fan that will properly exhaust the hot air. Aside from it's sleek design, one of the first things you'll notice about the Zalman GS1000 Gaming Case is it's top input port cover door. Ideal for heavy multimedia users, this port features multiple USB, FireWire I/O, audio ports for expansive applications. With side handles for easy transportation, interior routing for easy cable management, plenty of expansion slots, and rubberized ports on the rear panel for your liquid cooling system, all of the bases have been covered to accommodate all sorts of gamers. Components Include: GS1000 / Foot (Front/Rear) / CPU 12V Extend Cable / M/B Stand off / HDD Screws / PSU Screws / ODD, M/B Screws / Foot Fixing Screws / FDD Cover / Cable Tie / User’s Manual Features: Designed for Optimal Airflow on Intake & Exhaust Vented Top Panel, Front HDD door & Floor Panel Tool Free Design (For Easy Installation) Rubber Damper & Hook System (Makes Hard Drive Swaps Hassle Free) Rubberized Ports on Rear Panel (for external liquid cooling system tubing) Handles for Easy Side Panel Removal Interior Cable Routing (for Simple Cable Management) Supports up to 8 hard disks Total of 7 PCI Expansion Slots Supports E-ATX, Standard ATX and Micro ATX Specifications: Enclosure Type: Full Tower Dimensions: 220 x 560 x 580mm Weight: 12kg (26.4lb) Material: Aluminum / Plastic (ABS) / Steel (GI) Motherboard Compatibility: E-ATX / Standard A

If you're a hardcore gamer in the market for a computer case that offers outstanding convenience and awesome expandability, Zalman is proud to present the Zalman GS1000 Gaming Case. Offering an exceptional amount of features, the GS1000 Gaming Case is the perfect machine to turn your rig into the ultimate tool for annihilating your opponents.
Easy to install, this Titanium Zalman Gaming Case provides a user friendly, tool-free design to ensure your case will easily meet your expectations. It's rubber damper and hook system makes swapping out hard drives a hassle-free task. It's four 5.25" expansion bays allow both FDD and HDD to be installed, and also supports up to 8 hard disks (6 of which supports the hot swap module).
If you want to ensure your system stays ultra-cool, the Titanium GS1000 offers everything you need. Designed for optimal airflow on both intake and exhaust, the case features a vented front HDD door, a ventilated floor panel (with optional 120mm fan ports), and a top vent coupled with a Top and Rear 120mm fan that will properly exhaust the hot air.
Aside from it's sleek design, one of the first things you'll notice about the Zalman GS1000 Gaming Case is it's top input port cover door. Ideal for heavy multimedia users, this port features multiple USB, FireWire I/O, audio ports for expansive applications.
With side handles for easy transportation, interior routing for easy cable management, plenty of expansion slots, and rubberized ports on the rear panel for your liquid cooling system, all of the bases have been covered to accommodate all sorts of gamers.
Components Include:

  • GS1000 / Foot (Front/Rear) / CPU 12V Extend Cable / M/B Stand off / HDD Screws / PSU Screws / ODD, M/B Screws / Foot Fixing Screws / FDD Cover / Cable Tie / User’s Manual

Features:

  • Designed for Optimal Airflow on Intake & Exhaust
  • Vented Top Panel, Front HDD door & Floor Panel
  • Tool Free Design (For Easy Installation)
  • Rubber Damper & Hook System (Makes Hard Drive Swaps Hassle Free)
  • Rubberized Ports on Rear Panel (for external liquid cooling system tubing)
  • Handles for Easy Side Panel Removal
  • Interior Cable Routing (for Simple Cable Management)
  • Supports up to 8 hard disks
  • Total of 7 PCI Expansion Slots
  • Supports E-ATX, Standard ATX and Micro ATX

Specifications:

  • Enclosure Type: Full Tower
  • Dimensions: 220 x 560 x 580mm
  • Weight: 12kg (26.4lb)
  • Material: Aluminum / Plastic (ABS) / Steel (GI)
  • Motherboard Compatibility: E-ATX / Standard A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 13973
Product Name Zalman GS1000 Gaming Case - Titanium
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details