Xoxide Zalman LQ1000 Z-Machine Water Cooling Case 13971

Description
Ready to experience the utmost pinnacle in liquid cooling performance? Try as you might, you simply won't be able to top the Zalman LQ1000 Z-Machine Water Cooling Case. Offering an innovative design, hybrid enclosures, easy set-up, and a comprehensive monitoring and display system, the Z-Machine is true liquid cooling at it's finest. The LQ1000 Z-Machine comes with everything you need to experience true water-cooled performance, and includes an Extreme Hybrid Enclosure (offering sturdy 5mm Aluminum Panels), a Water Tank Reservoir, a Water Pump, and a huge 220mm Fan. Featuring an all-encompassing monitoring and display system, Zalman LQ1000 Z-Machine provides everything you need to keep a watchful eye on your system. The system includes a fan speed & coolant flow rate gauge, a flexible numeric display, a control knob, a temperature mode button, auto / manual options, and an LED / RESET button. If you're a control freak, you'll be seriously hard-pressed to ask for anything else. Additional components include a pure copper CPU Water Block (offering excellent heat transfer) and Anti-Corrosion Coolant for various materials including copper, aluminum, plastic, and other metals. Case Size: Full Tower Fans: 1 x 220mm Fan Material: Aluminum / Copper Dimensions: 19" x 17.5" x 8.5" Side Panel: Solid Drive Bays: 5 x 3.5" Bay, 4 x 5.25" Bay Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire, 2 x Audio Motherboard Support: Standard ATX / Micro ATX Power Supply: Optional Features: Extreme Hybrid Enclosure Integrated Design for Easy Setup Hinged Side Panels (for easy installation / maintenance) 5mm sturdy aluminum panels (prevents chassis vibration) Tool-free HDD installation bays Comprehensive monitoring & display system Automatic/manual control of cooling performance and noise Gigantic 220mm Fan Components: CPU Water Block (ZM-WB5) Jump Cable Anti-Corrosion Coolant (ZM-G300) Funnel Silicone Tube (1m) 220mm LED Fan 220mm LED Fan Grill User’s Manual Specifications: Enclosure: Dimensions: 480 x 220 x 450 mm Weight: 15kg (33lb) Material: Aluminum Alloy Compatibility:
Description
Ready to experience the utmost pinnacle in liquid cooling performance? Try as you might, you simply won't be able to top the Zalman LQ1000 Z-Machine Water Cooling Case. Offering an innovative design, hybrid enclosures, easy set-up, and a comprehensive monitoring and display system, the Z-Machine is true liquid cooling at it's finest. The LQ1000 Z-Machine comes with everything you need to experience true water-cooled performance, and includes an Extreme Hybrid Enclosure (offering sturdy 5mm Aluminum Panels), a Water Tank Reservoir, a Water Pump, and a huge 220mm Fan. Featuring an all-encompassing monitoring and display system, Zalman LQ1000 Z-Machine provides everything you need to keep a watchful eye on your system. The system includes a fan speed & coolant flow rate gauge, a flexible numeric display, a control knob, a temperature mode button, auto / manual options, and an LED / RESET button. If you're a control freak, you'll be seriously hard-pressed to ask for anything else. Additional components include a pure copper CPU Water Block (offering excellent heat transfer) and Anti-Corrosion Coolant for various materials including copper, aluminum, plastic, and other metals. Case Size: Full Tower Fans: 1 x 220mm Fan Material: Aluminum / Copper Dimensions: 19" x 17.5" x 8.5" Side Panel: Solid Drive Bays: 5 x 3.5" Bay, 4 x 5.25" Bay Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire, 2 x Audio Motherboard Support: Standard ATX / Micro ATX Power Supply: Optional Features: Extreme Hybrid Enclosure Integrated Design for Easy Setup Hinged Side Panels (for easy installation / maintenance) 5mm sturdy aluminum panels (prevents chassis vibration) Tool-free HDD installation bays Comprehensive monitoring & display system Automatic/manual control of cooling performance and noise Gigantic 220mm Fan Components: CPU Water Block (ZM-WB5) Jump Cable Anti-Corrosion Coolant (ZM-G300) Funnel Silicone Tube (1m) 220mm LED Fan 220mm LED Fan Grill User’s Manual Specifications: Enclosure: Dimensions: 480 x 220 x 450 mm Weight: 15kg (33lb) Material: Aluminum Alloy Compatibility:

Suppliers

Company
Product
Description
Supplier Links
Zalman LQ1000 Z-Machine Water Cooling Case - 13971 - Xoxide
Malvern, PA, USA
Zalman LQ1000 Z-Machine Water Cooling Case
13971
Zalman LQ1000 Z-Machine Water Cooling Case 13971
Ready to experience the utmost pinnacle in liquid cooling performance? Try as you might, you simply won't be able to top the Zalman LQ1000 Z-Machine Water Cooling Case. Offering an innovative design, hybrid enclosures, easy set-up, and a comprehensive monitoring and display system, the Z-Machine is true liquid cooling at it's finest. The LQ1000 Z-Machine comes with everything you need to experience true water-cooled performance, and includes an Extreme Hybrid Enclosure (offering sturdy 5mm Aluminum Panels), a Water Tank Reservoir, a Water Pump, and a huge 220mm Fan. Featuring an all-encompassing monitoring and display system, Zalman LQ1000 Z-Machine provides everything you need to keep a watchful eye on your system. The system includes a fan speed & coolant flow rate gauge, a flexible numeric display, a control knob, a temperature mode button, auto / manual options, and an LED / RESET button. If you're a control freak, you'll be seriously hard-pressed to ask for anything else. Additional components include a pure copper CPU Water Block (offering excellent heat transfer) and Anti-Corrosion Coolant for various materials including copper, aluminum, plastic, and other metals. Case Size: Full Tower Fans: 1 x 220mm Fan Material: Aluminum / Copper Dimensions: 19" x 17.5" x 8.5" Side Panel: Solid Drive Bays: 5 x 3.5" Bay, 4 x 5.25" Bay Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x Firewire, 2 x Audio Motherboard Support: Standard ATX / Micro ATX Power Supply: Optional Features: Extreme Hybrid Enclosure Integrated Design for Easy Setup Hinged Side Panels (for easy installation / maintenance) 5mm sturdy aluminum panels (prevents chassis vibration) Tool-free HDD installation bays Comprehensive monitoring & display system Automatic/manual control of cooling performance and noise Gigantic 220mm Fan Components: CPU Water Block (ZM-WB5) Jump Cable Anti-Corrosion Coolant (ZM-G300) Funnel Silicone Tube (1m) 220mm LED Fan 220mm LED Fan Grill User’s Manual Specifications: Enclosure: Dimensions: 480 x 220 x 450 mm Weight: 15kg (33lb) Material: Aluminum Alloy Compatibility:

Ready to experience the utmost pinnacle in liquid cooling performance? Try as you might, you simply won't be able to top the Zalman LQ1000 Z-Machine Water Cooling Case. Offering an innovative design, hybrid enclosures, easy set-up, and a comprehensive monitoring and display system, the Z-Machine is true liquid cooling at it's finest.
The LQ1000 Z-Machine comes with everything you need to experience true water-cooled performance, and includes an Extreme Hybrid Enclosure (offering sturdy 5mm Aluminum Panels), a Water Tank Reservoir, a Water Pump, and a huge 220mm Fan.
Featuring an all-encompassing monitoring and display system, Zalman LQ1000 Z-Machine provides everything you need to keep a watchful eye on your system. The system includes a fan speed & coolant flow rate gauge, a flexible numeric display, a control knob, a temperature mode button, auto / manual options, and an LED / RESET button. If you're a control freak, you'll be seriously hard-pressed to ask for anything else.
Additional components include a pure copper CPU Water Block (offering excellent heat transfer) and Anti-Corrosion Coolant for various materials including copper, aluminum, plastic, and other metals.

Case Size:Full TowerFans:1 x 220mm Fan
Material:Aluminum / CopperDimensions:19" x 17.5" x 8.5"
Side Panel:SolidDrive Bays:5 x 3.5" Bay, 4 x 5.25" Bay
Expansion Slots:7 SlotsI/O Ports:2 x USB, 1 x Firewire, 2 x Audio
Motherboard Support:Standard ATX / Micro ATXPower Supply:Optional

Features:

  • Extreme Hybrid Enclosure
  • Integrated Design for Easy Setup
  • Hinged Side Panels (for easy installation / maintenance)
  • 5mm sturdy aluminum panels (prevents chassis vibration)
  • Tool-free HDD installation bays
  • Comprehensive monitoring & display system
  • Automatic/manual control of cooling performance and noise
  • Gigantic 220mm Fan

Components:

  • CPU Water Block (ZM-WB5)
  • Jump Cable
  • Anti-Corrosion Coolant (ZM-G300)
  • Funnel
  • Silicone Tube (1m)
  • 220mm LED Fan
  • 220mm LED Fan Grill
  • User’s Manual

Specifications:

  • Enclosure:
    • Dimensions: 480 x 220 x 450 mm
    • Weight: 15kg (33lb)
    • Material: Aluminum Alloy
    • Compatibility:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 13971
Product Name Zalman LQ1000 Z-Machine Water Cooling Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 1811161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 14.57 inch (370 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details