Xoxide Zalman MP1000 Gaming Mouse Pad 13965

Description
Yep, Zalman's done it again. Continuing their mission to offer the true gaming enthusiast the highest standards of online PC warfare, Zalman has upped the ante of precision mouse modulation and developed the MP1000 Gaming Mouse Pad. The MP1000 is a sleekly designed pad that features a proprietary eco-friendly coating to deliver superior mouse response, offering both fast and fine sliding. Tough against abrasion, this Zalman gaming mouse is sure to have an insanely long lifespan, and also offers a large, anti-slip rubber base to ensure the mouse goes where YOU want it go. In addition, this Zalman mouse pad looks damn good to boot, with materials made from a high density Poly Jersey that allow for a slick and ultra-smooth finish. All in all, it's the perfect accessory to take into battle with the Zalman FPS Gun Gaming Mouse*. Features: Specially Coated Surface Made from a High Density Poly Jersey Large, Anti-Slip Rubber Base Eco-Friendly & ROHS Compliant Specifications: Dimensions: 400 x 300 x 3 mm Color: Black *Zalman FPS Gun Gaming Mouse Not Included.
Description
Yep, Zalman's done it again. Continuing their mission to offer the true gaming enthusiast the highest standards of online PC warfare, Zalman has upped the ante of precision mouse modulation and developed the MP1000 Gaming Mouse Pad. The MP1000 is a sleekly designed pad that features a proprietary eco-friendly coating to deliver superior mouse response, offering both fast and fine sliding. Tough against abrasion, this Zalman gaming mouse is sure to have an insanely long lifespan, and also offers a large, anti-slip rubber base to ensure the mouse goes where YOU want it go. In addition, this Zalman mouse pad looks damn good to boot, with materials made from a high density Poly Jersey that allow for a slick and ultra-smooth finish. All in all, it's the perfect accessory to take into battle with the Zalman FPS Gun Gaming Mouse*. Features: Specially Coated Surface Made from a High Density Poly Jersey Large, Anti-Slip Rubber Base Eco-Friendly & ROHS Compliant Specifications: Dimensions: 400 x 300 x 3 mm Color: Black *Zalman FPS Gun Gaming Mouse Not Included.

Suppliers

Company
Product
Description
Supplier Links
Zalman MP1000 Gaming Mouse Pad - 13965 - Xoxide
Malvern, PA, USA
Zalman MP1000 Gaming Mouse Pad
13965
Zalman MP1000 Gaming Mouse Pad 13965
Yep, Zalman's done it again. Continuing their mission to offer the true gaming enthusiast the highest standards of online PC warfare, Zalman has upped the ante of precision mouse modulation and developed the MP1000 Gaming Mouse Pad. The MP1000 is a sleekly designed pad that features a proprietary eco-friendly coating to deliver superior mouse response, offering both fast and fine sliding. Tough against abrasion, this Zalman gaming mouse is sure to have an insanely long lifespan, and also offers a large, anti-slip rubber base to ensure the mouse goes where YOU want it go. In addition, this Zalman mouse pad looks damn good to boot, with materials made from a high density Poly Jersey that allow for a slick and ultra-smooth finish. All in all, it's the perfect accessory to take into battle with the Zalman FPS Gun Gaming Mouse*. Features: Specially Coated Surface Made from a High Density Poly Jersey Large, Anti-Slip Rubber Base Eco-Friendly & ROHS Compliant Specifications: Dimensions: 400 x 300 x 3 mm Color: Black *Zalman FPS Gun Gaming Mouse Not Included.

Yep, Zalman's done it again.
Continuing their mission to offer the true gaming enthusiast the highest standards of online PC warfare, Zalman has upped the ante of precision mouse modulation and developed the MP1000 Gaming Mouse Pad. The MP1000 is a sleekly designed pad that features a proprietary eco-friendly coating to deliver superior mouse response, offering both fast and fine sliding.
Tough against abrasion, this Zalman gaming mouse is sure to have an insanely long lifespan, and also offers a large, anti-slip rubber base to ensure the mouse goes where YOU want it go. In addition, this Zalman mouse pad looks damn good to boot, with materials made from a high density Poly Jersey that allow for a slick and ultra-smooth finish. All in all, it's the perfect accessory to take into battle with the Zalman FPS Gun Gaming Mouse*.
Features:

  • Specially Coated Surface
  • Made from a High Density Poly Jersey
  • Large, Anti-Slip Rubber Base
  • Eco-Friendly & ROHS Compliant

Specifications:

  • Dimensions: 400 x 300 x 3 mm
  • Color: Black

*Zalman FPS Gun Gaming Mouse Not Included.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keypads
Product Number 13965
Product Name Zalman MP1000 Gaming Mouse Pad
Unlock Full Specs
to access all available technical data

Similar Products

Keypad Switches - 360-2297-ND - DigiKey
Specs
Standard Keypad Size 4x4
Mounting Front Panel
Keypad Output X-Y
View Details
2 suppliers
Numeric Keypads - 206042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Style Other
Thickness 5.28 inch (134 mm)
View Details
Waterproof Wiegand Card Reader / Keypad - CR-2000 - EMX Industries, Inc.
Specs
Standard Keypad Size 3x4
Mounting Rear Panel
Keypad Style Full Travel Keypad Buttons
View Details
LectroCount™ Electronic Register Lap Pad -  - Liquid Controls Group; a Unit of IDEX Corporation
Liquid Controls Group; a Unit of IDEX Corporation
Specs
Standard Keypad Size Other Size
Other Keypad Size 6x4
Mounting Front Panel
View Details