Xoxide Zalman GT-1000 Z-Machine Gaming Case - Black 13958

Description
The Z-MACHINE GT1000 High End Gaming Enclosure from Zalman is designed to house today’s nastiest of nasty gaming hardware. Constructed out of such obnoxiously thick aluminum, for durability and heat dissipation, the GT1000 makes even some of the nicest of nice aluminum cases on the market look like a kindergartner conjured them out of aluminum foil and Popsicle sticks! With the type of hardware requirements gamers steal out of their grandmother’s purses to fund obviously being installed in a case like this, the GT1000 has some pretty heavy duty cooling abilities in addition to the beefy aluminum construction. Typical 80mm fans are left for the kiddies in favor of twin 92mm in the front and a 120mm exhausterfier in the back. Coupled with the cases computer optimized airflow dynamics design, this makes for a potent heat extraction system. As expected with a case of this caliber, the GT1000 features tool-free drive bay and expansion card installation. Zalman’s unique execution redefines the tool-less design with gamers in mind. If you are going to be running some seriously sick hardware, whether you are a gamer, enthusiast, workstationist, or just appreciate truly phenomenal engineering art, the Z-MACHINE GT1000 High End Gaming Enclosure from Zalman should be sitting next to your desk! Case Size: Mid Tower Fans: 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Material: 5mm Aluminum Dimensions: 18.9" x 17.7" x 8.7" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Noise and vibration suppressing structure Optimized internal airflow Designed for High TDP hard drives Fan levels adjust for optimum noise to cooling ratio One touch opening door side panel Convenient front I/O ports Tool free drive bay and expansion slot installation 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Specifications: Material: 5mm Aluminum Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25” External: 4 3.5” External: 1 3.5” Internal: 6
Description
The Z-MACHINE GT1000 High End Gaming Enclosure from Zalman is designed to house today’s nastiest of nasty gaming hardware. Constructed out of such obnoxiously thick aluminum, for durability and heat dissipation, the GT1000 makes even some of the nicest of nice aluminum cases on the market look like a kindergartner conjured them out of aluminum foil and Popsicle sticks! With the type of hardware requirements gamers steal out of their grandmother’s purses to fund obviously being installed in a case like this, the GT1000 has some pretty heavy duty cooling abilities in addition to the beefy aluminum construction. Typical 80mm fans are left for the kiddies in favor of twin 92mm in the front and a 120mm exhausterfier in the back. Coupled with the cases computer optimized airflow dynamics design, this makes for a potent heat extraction system. As expected with a case of this caliber, the GT1000 features tool-free drive bay and expansion card installation. Zalman’s unique execution redefines the tool-less design with gamers in mind. If you are going to be running some seriously sick hardware, whether you are a gamer, enthusiast, workstationist, or just appreciate truly phenomenal engineering art, the Z-MACHINE GT1000 High End Gaming Enclosure from Zalman should be sitting next to your desk! Case Size: Mid Tower Fans: 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Material: 5mm Aluminum Dimensions: 18.9" x 17.7" x 8.7" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Noise and vibration suppressing structure Optimized internal airflow Designed for High TDP hard drives Fan levels adjust for optimum noise to cooling ratio One touch opening door side panel Convenient front I/O ports Tool free drive bay and expansion slot installation 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Specifications: Material: 5mm Aluminum Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25” External: 4 3.5” External: 1 3.5” Internal: 6

Suppliers

Company
Product
Description
Supplier Links
Zalman GT-1000 Z-Machine Gaming Case - Black - 13958 - Xoxide
Malvern, PA, USA
Zalman GT-1000 Z-Machine Gaming Case - Black
13958
Zalman GT-1000 Z-Machine Gaming Case - Black 13958
The Z-MACHINE GT1000 High End Gaming Enclosure from Zalman is designed to house today’s nastiest of nasty gaming hardware. Constructed out of such obnoxiously thick aluminum, for durability and heat dissipation, the GT1000 makes even some of the nicest of nice aluminum cases on the market look like a kindergartner conjured them out of aluminum foil and Popsicle sticks! With the type of hardware requirements gamers steal out of their grandmother’s purses to fund obviously being installed in a case like this, the GT1000 has some pretty heavy duty cooling abilities in addition to the beefy aluminum construction. Typical 80mm fans are left for the kiddies in favor of twin 92mm in the front and a 120mm exhausterfier in the back. Coupled with the cases computer optimized airflow dynamics design, this makes for a potent heat extraction system. As expected with a case of this caliber, the GT1000 features tool-free drive bay and expansion card installation. Zalman’s unique execution redefines the tool-less design with gamers in mind. If you are going to be running some seriously sick hardware, whether you are a gamer, enthusiast, workstationist, or just appreciate truly phenomenal engineering art, the Z-MACHINE GT1000 High End Gaming Enclosure from Zalman should be sitting next to your desk! Case Size: Mid Tower Fans: 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Material: 5mm Aluminum Dimensions: 18.9" x 17.7" x 8.7" Side Panel: Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Noise and vibration suppressing structure Optimized internal airflow Designed for High TDP hard drives Fan levels adjust for optimum noise to cooling ratio One touch opening door side panel Convenient front I/O ports Tool free drive bay and expansion slot installation 2 x 92mm Front LED Fans 1 x 120mm Rear LED Fan Specifications: Material: 5mm Aluminum Motherboard Form Factor: ATX, Micro ATX Drive Bays: 5.25” External: 4 3.5” External: 1 3.5” Internal: 6

The Z-MACHINE GT1000 High End Gaming Enclosure from Zalman is designed to house today’s nastiest of nasty gaming hardware. Constructed out of such obnoxiously thick aluminum, for durability and heat dissipation, the GT1000 makes even some of the nicest of nice aluminum cases on the market look like a kindergartner conjured them out of aluminum foil and Popsicle sticks!
With the type of hardware requirements gamers steal out of their grandmother’s purses to fund obviously being installed in a case like this, the GT1000 has some pretty heavy duty cooling abilities in addition to the beefy aluminum construction. Typical 80mm fans are left for the kiddies in favor of twin 92mm in the front and a 120mm exhausterfier in the back. Coupled with the cases computer optimized airflow dynamics design, this makes for a potent heat extraction system.
As expected with a case of this caliber, the GT1000 features tool-free drive bay and expansion card installation. Zalman’s unique execution redefines the tool-less design with gamers in mind. If you are going to be running some seriously sick hardware, whether you are a gamer, enthusiast, workstationist, or just appreciate truly phenomenal engineering art, the Z-MACHINE GT1000 High End Gaming Enclosure from Zalman should be sitting next to your desk!

Case Size:Mid TowerFans:
  • 2 x 92mm Front LED Fans
  • 1 x 120mm Rear LED Fan
Material:5mm AluminumDimensions:18.9" x 17.7" x 8.7"
Side Panel:WindowDrive Bays:
  • External: 4 x 5.25", 1 x 3.5"
  • Internal: 6 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Noise and vibration suppressing structure
  • Optimized internal airflow
  • Designed for High TDP hard drives
  • Fan levels adjust for optimum noise to cooling ratio
  • One touch opening door side panel
  • Convenient front I/O ports
  • Tool free drive bay and expansion slot installation
  • 2 x 92mm Front LED Fans
  • 1 x 120mm Rear LED Fan

Specifications:

  • Material: 5mm Aluminum
  • Motherboard Form Factor: ATX, Micro ATX
  • Drive Bays:
    • 5.25” External: 4
    • 3.5” External: 1
    • 3.5” Internal: 6
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 13958
Product Name Zalman GT-1000 Z-Machine Gaming Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1366432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 2.95 inch (75 mm)
Width 12.83 inch (326 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details