Xoxide Thermaltake Challenger Gaming Keyboard 12100

Description
A Challenger appears! Want to take your gaming to the next level? Thermaltake has just what you need: the Challenger gaming keyboard! Featuring 32kb of onboard memory to store up to 3 game profiles for the 6 macro keys, and the ability to save and load as many profiles as you want from your hard drive, this keyboard is truly versatile. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. And the icing on this delicious cake: a USB 2.0 port, flat replaceable Windows keycaps, and even a fan attachment to keep your hands cool! A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up). Keyboard Specifications: Interface: USB Operational systems: WindowsR 7/Vista/XP Number of Macro keys: 6 Number of Multimedia keys: 7 2.0 USB port: 1 Switch lifecycle: 10 Millions Cable length: 2m Body dimension (LxWxH): 480x 205.5x 25mm Fan Attachment Specifications: Fan Speed: 6,000 RPM(±15%) Max. airflow:2.7CFM Noise level:21.7dB Rate voltage: DC 5.0V Life expectancy: 50,000 HRS Body dimension (LxWxH): 30x30x10mm
Description
A Challenger appears! Want to take your gaming to the next level? Thermaltake has just what you need: the Challenger gaming keyboard! Featuring 32kb of onboard memory to store up to 3 game profiles for the 6 macro keys, and the ability to save and load as many profiles as you want from your hard drive, this keyboard is truly versatile. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. And the icing on this delicious cake: a USB 2.0 port, flat replaceable Windows keycaps, and even a fan attachment to keep your hands cool! A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up). Keyboard Specifications: Interface: USB Operational systems: WindowsR 7/Vista/XP Number of Macro keys: 6 Number of Multimedia keys: 7 2.0 USB port: 1 Switch lifecycle: 10 Millions Cable length: 2m Body dimension (LxWxH): 480x 205.5x 25mm Fan Attachment Specifications: Fan Speed: 6,000 RPM(±15%) Max. airflow:2.7CFM Noise level:21.7dB Rate voltage: DC 5.0V Life expectancy: 50,000 HRS Body dimension (LxWxH): 30x30x10mm

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Challenger Gaming Keyboard - 12100 - Xoxide
Malvern, PA, USA
Thermaltake Challenger Gaming Keyboard
12100
Thermaltake Challenger Gaming Keyboard 12100
A Challenger appears! Want to take your gaming to the next level? Thermaltake has just what you need: the Challenger gaming keyboard! Featuring 32kb of onboard memory to store up to 3 game profiles for the 6 macro keys, and the ability to save and load as many profiles as you want from your hard drive, this keyboard is truly versatile. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. And the icing on this delicious cake: a USB 2.0 port, flat replaceable Windows keycaps, and even a fan attachment to keep your hands cool! A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up). Keyboard Specifications: Interface: USB Operational systems: WindowsR 7/Vista/XP Number of Macro keys: 6 Number of Multimedia keys: 7 2.0 USB port: 1 Switch lifecycle: 10 Millions Cable length: 2m Body dimension (LxWxH): 480x 205.5x 25mm Fan Attachment Specifications: Fan Speed: 6,000 RPM(±15%) Max. airflow:2.7CFM Noise level:21.7dB Rate voltage: DC 5.0V Life expectancy: 50,000 HRS Body dimension (LxWxH): 30x30x10mm

A Challenger appears!
Want to take your gaming to the next level? Thermaltake has just what you need: the Challenger gaming keyboard! Featuring 32kb of onboard memory to store up to 3 game profiles for the 6 macro keys, and the ability to save and load as many profiles as you want from your hard drive, this keyboard is truly versatile. With a full compliment of multimedia keys, control over your movies and music is right at your fingertips. And the icing on this delicious cake: a USB 2.0 port, flat replaceable Windows keycaps, and even a fan attachment to keep your hands cool!
A little more on the macro keys: Setup is handled through an easy-to-use GUI (Graphical User Interface) that allows for saving and loading of profiles from/to the keyboard or your hard drive. Delay time will be automatically determined when commands are input, or they can be manually adjusted. Macros can be set individually to execute on key press (down) or key release (up).
Keyboard Specifications:

  • Interface: USB
  • Operational systems: WindowsR 7/Vista/XP
  • Number of Macro keys: 6
  • Number of Multimedia keys: 7
  • 2.0 USB port: 1
  • Switch lifecycle: 10 Millions
  • Cable length: 2m
  • Body dimension (LxWxH): 480x 205.5x 25mm

Fan Attachment Specifications:

  • Fan Speed: 6,000 RPM(±15%)
  • Max. airflow:2.7CFM
  • Noise level:21.7dB
  • Rate voltage: DC 5.0V
  • Life expectancy: 50,000 HRS
  • Body dimension (LxWxH): 30x30x10mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Keyboards
Product Number 12100
Product Name Thermaltake Challenger Gaming Keyboard
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
Keyboards - 163305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Standard
Connection Cable
Interface USB; USB
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details