Xoxide Thermaltake Armor A90 Gaming Case 12074

Description
Don't let your computer bite the bullet! Thermaltake's Armor A90 Gaming Case will protect your rig from the harsh rigors of the battlefield with it's "bulletproof" design and extreme cooling capacity. Featuring twin blue LED fans on the top and front, as well as a triangular side window and a large door to cover the drive bays, this case is a stylish as it is functional. It also comes with a 120mm opening for optional cooling for your graphics cards, in addition to the two pre-punched liquid cooling loop holes. Specifications: Form Factor: Mid Tower Color: Black Interior & Exterior Motherboard Support: ATX/Micro ATX Drive bays: 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 1 x 3.5" with 5.25" converter Int. 3.5" Drive Bay: 6 (with 1 x 2.5" HDD/SSD) Expansion Slots: 7 Front I/O Ports: 4 x USB2.0 1 x e-SATA HD Audio ports Cooling System: Front (Intake)-120 x 120 x 25 mm Blue LED fan, 1000rpm, 16dBA; 120 x 120 x 25 mm (optional) or 200 x 200 x 20 mm (optional) Rear (Exhaust)-120 x 120 x 25 mm TurboFan, 1000rpm, 16dBA Top (Exhaust)-200 x 200 x 20 mm Blue LED fan, 800rpm, 15dBA Side (Intake) -120 x 120 mm (optional) Dimension (HxWxL): 502mm (H) x 210mm(W) x 515mm (L) Net Weight: 18.1 Lb
Description
Don't let your computer bite the bullet! Thermaltake's Armor A90 Gaming Case will protect your rig from the harsh rigors of the battlefield with it's "bulletproof" design and extreme cooling capacity. Featuring twin blue LED fans on the top and front, as well as a triangular side window and a large door to cover the drive bays, this case is a stylish as it is functional. It also comes with a 120mm opening for optional cooling for your graphics cards, in addition to the two pre-punched liquid cooling loop holes. Specifications: Form Factor: Mid Tower Color: Black Interior & Exterior Motherboard Support: ATX/Micro ATX Drive bays: 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 1 x 3.5" with 5.25" converter Int. 3.5" Drive Bay: 6 (with 1 x 2.5" HDD/SSD) Expansion Slots: 7 Front I/O Ports: 4 x USB2.0 1 x e-SATA HD Audio ports Cooling System: Front (Intake)-120 x 120 x 25 mm Blue LED fan, 1000rpm, 16dBA; 120 x 120 x 25 mm (optional) or 200 x 200 x 20 mm (optional) Rear (Exhaust)-120 x 120 x 25 mm TurboFan, 1000rpm, 16dBA Top (Exhaust)-200 x 200 x 20 mm Blue LED fan, 800rpm, 15dBA Side (Intake) -120 x 120 mm (optional) Dimension (HxWxL): 502mm (H) x 210mm(W) x 515mm (L) Net Weight: 18.1 Lb

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor A90 Gaming Case - 12074 - Xoxide
Malvern, PA, USA
Thermaltake Armor A90 Gaming Case
12074
Thermaltake Armor A90 Gaming Case 12074
Don't let your computer bite the bullet! Thermaltake's Armor A90 Gaming Case will protect your rig from the harsh rigors of the battlefield with it's "bulletproof" design and extreme cooling capacity. Featuring twin blue LED fans on the top and front, as well as a triangular side window and a large door to cover the drive bays, this case is a stylish as it is functional. It also comes with a 120mm opening for optional cooling for your graphics cards, in addition to the two pre-punched liquid cooling loop holes. Specifications: Form Factor: Mid Tower Color: Black Interior & Exterior Motherboard Support: ATX/Micro ATX Drive bays: 5.25" Drive Bay: 3 Ext. 3.5" Drive Bay: 1 x 3.5" with 5.25" converter Int. 3.5" Drive Bay: 6 (with 1 x 2.5" HDD/SSD) Expansion Slots: 7 Front I/O Ports: 4 x USB2.0 1 x e-SATA HD Audio ports Cooling System: Front (Intake)-120 x 120 x 25 mm Blue LED fan, 1000rpm, 16dBA; 120 x 120 x 25 mm (optional) or 200 x 200 x 20 mm (optional) Rear (Exhaust)-120 x 120 x 25 mm TurboFan, 1000rpm, 16dBA Top (Exhaust)-200 x 200 x 20 mm Blue LED fan, 800rpm, 15dBA Side (Intake) -120 x 120 mm (optional) Dimension (HxWxL): 502mm (H) x 210mm(W) x 515mm (L) Net Weight: 18.1 Lb

Don't let your computer bite the bullet! Thermaltake's Armor A90 Gaming Case will protect your rig from the harsh rigors of the battlefield with it's "bulletproof" design and extreme cooling capacity. Featuring twin blue LED fans on the top and front, as well as a triangular side window and a large door to cover the drive bays, this case is a stylish as it is functional. It also comes with a 120mm opening for optional cooling for your graphics cards, in addition to the two pre-punched liquid cooling loop holes.
Specifications:

  • Form Factor: Mid Tower
  • Color: Black Interior & Exterior
  • Motherboard Support: ATX/Micro ATX
  • Drive bays:
    • 5.25" Drive Bay: 3
    • Ext. 3.5" Drive Bay: 1 x 3.5" with 5.25" converter
    • Int. 3.5" Drive Bay: 6 (with 1 x 2.5" HDD/SSD)
  • Expansion Slots: 7
  • Front I/O Ports:
    • 4 x USB2.0
    • 1 x e-SATA
    • HD Audio ports
  • Cooling System:
    • Front (Intake)-120 x 120 x 25 mm Blue LED fan, 1000rpm, 16dBA; 120 x 120 x 25 mm (optional) or 200 x 200 x 20 mm (optional)
    • Rear (Exhaust)-120 x 120 x 25 mm TurboFan, 1000rpm, 16dBA
    • Top (Exhaust)-200 x 200 x 20 mm Blue LED fan, 800rpm, 15dBA
    • Side (Intake) -120 x 120 mm (optional)
  • Dimension (HxWxL): 502mm (H) x 210mm(W) x 515mm (L)
  • Net Weight: 18.1 Lb
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12074
Product Name Thermaltake Armor A90 Gaming Case
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details