Xoxide Thermaltake LUXA2 LM300 TOUCH PRO Aluminum HTPC Case 12068

Description
Sometimes, all it takes is just one touch. With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, the desire to get your fingers on this device will be practically overwhelming. The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can call this a genuine work of art. Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display! The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 460mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 12.5". Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 18.1" x 16.1" x 8.6" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB 2.0, Firewire, HD Audio, Card Reader Motherboard Support: ATX, Micro ATX, Mini ITX Power Supply: Optional Features: iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen Hair-Brushed 5mm Aluminum Front Panel (Reduces Noise & Vibration) Well-Organized Cooling Layout Design HDMI Motherboard & Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Scr
Description
Sometimes, all it takes is just one touch. With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, the desire to get your fingers on this device will be practically overwhelming. The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can call this a genuine work of art. Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display! The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 460mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 12.5". Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 18.1" x 16.1" x 8.6" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB 2.0, Firewire, HD Audio, Card Reader Motherboard Support: ATX, Micro ATX, Mini ITX Power Supply: Optional Features: iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen Hair-Brushed 5mm Aluminum Front Panel (Reduces Noise & Vibration) Well-Organized Cooling Layout Design HDMI Motherboard & Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Scr

Suppliers

Company
Product
Description
Supplier Links
Thermaltake LUXA2 LM300 TOUCH PRO Aluminum HTPC Case - 12068 - Xoxide
Malvern, PA, USA
Thermaltake LUXA2 LM300 TOUCH PRO Aluminum HTPC Case
12068
Thermaltake LUXA2 LM300 TOUCH PRO Aluminum HTPC Case 12068
Sometimes, all it takes is just one touch. With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, the desire to get your fingers on this device will be practically overwhelming. The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can call this a genuine work of art. Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display! The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 460mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 12.5". Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 18.1" x 16.1" x 8.6" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB 2.0, Firewire, HD Audio, Card Reader Motherboard Support: ATX, Micro ATX, Mini ITX Power Supply: Optional Features: iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen Hair-Brushed 5mm Aluminum Front Panel (Reduces Noise & Vibration) Well-Organized Cooling Layout Design HDMI Motherboard & Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Scr

Sometimes, all it takes is just one touch.
With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, the desire to get your fingers on this device will be practically overwhelming. The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can call this a genuine work of art.
Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display!
The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center.
To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 460mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 12.5".

Case Size:Small Form FactorFans:1 x 120mm Silent Fan
Material:AluminumDimensions:18.1" x 16.1" x 8.6"
Side Panel:SolidDrive Bays:1 x Interior 5.25" / 2 x Interior 3.5"
Expansion Slots:4 SlotsI/O Ports:USB 2.0, Firewire, HD Audio, Card Reader
Motherboard Support:ATX, Micro ATX, Mini ITXPower Supply:Optional

Features:

  • iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen
  • Hair-Brushed 5mm Aluminum Front Panel (Reduces Noise & Vibration)
  • Well-Organized Cooling Layout Design
  • HDMI Motherboard & Multi-Card Reader Integration
  • iMON PAD Remote Controller - Comfortable & Advanced Design
  • Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards

Specifications:

  • Case Type: Home Theater Media PC
  • Media: Built-in 7" Touch Screen Hot Keys Module
  • Touch Screen:
    • Scr
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12068
Product Name Thermaltake LUXA2 LM300 TOUCH PRO Aluminum HTPC Case
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details