Xoxide Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case 12066

Description
C'mon...you know you want to touch it. With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, who wouldn't? The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can truly call a masterpiece. Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display! The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 16.1 x 15.75 x 8" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB, Firewire, HD Audio, Card Reader Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen Hair-Brushed Aluminum Front Panel (Reduces Noise & Vibration) Organic Spherical Design Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Screen Size: 7" Wide LCD Screen Ratio: 15:9 Maximum Resolution: 1024 x 768 Screen Output: D
Description
C'mon...you know you want to touch it. With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, who wouldn't? The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can truly call a masterpiece. Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display! The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 16.1 x 15.75 x 8" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB, Firewire, HD Audio, Card Reader Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen Hair-Brushed Aluminum Front Panel (Reduces Noise & Vibration) Organic Spherical Design Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Screen Size: 7" Wide LCD Screen Ratio: 15:9 Maximum Resolution: 1024 x 768 Screen Output: D

Suppliers

Company
Product
Description
Supplier Links
Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case - 12066 - Xoxide
Malvern, PA, USA
Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case
12066
Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case 12066
C'mon...you know you want to touch it. With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, who wouldn't? The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can truly call a masterpiece. Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display! The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 16.1 x 15.75 x 8" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB, Firewire, HD Audio, Card Reader Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen Hair-Brushed Aluminum Front Panel (Reduces Noise & Vibration) Organic Spherical Design Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Screen Size: 7" Wide LCD Screen Ratio: 15:9 Maximum Resolution: 1024 x 768 Screen Output: D

C'mon...you know you want to touch it.
With it's elegant features, organic spherical design, and of course, it's gorgeous LCD touch screen, who wouldn't? The perfect combination of tradition and innovation, the Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case is one lightweight enclosure that you can truly call a masterpiece.
Through the integration of an impressive 7" touchscreen LCD display, this Thermaltake HTPC case features both a Display Mode (System Info, Media Info) and a Control Mode (Playback, Navigation, Shut-down), both of which can be manipulated by a finger or a stylus pen. By utilizing this mode, you won't even need to turn on your main display!
The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center.
To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5".

Case Size:Small Form FactorFans:1 x 120mm Silent Fan
Material:AluminumDimensions:16.1 x 15.75 x 8"
Side Panel:SolidDrive Bays:1 x Interior 5.25" / 2 x Interior 3.5"
Expansion Slots:4 SlotsI/O Ports:USB, Firewire, HD Audio, Card Reader
Motherboard Support:Micro ATX / Mini ITXPower Supply:Optional

Features:

  • iMON LCD Touch Screen- Control Apps By Finger or Stylus Pen
  • Hair-Brushed Aluminum Front Panel (Reduces Noise & Vibration)
  • Organic Spherical Design
  • Multi-Card Reader Integration
  • iMON PAD Remote Controller - Comfortable & Advanced Design
  • Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards

Specifications:

  • Case Type: Home Theater Media PC
  • Media: Built-in 7" Touch Screen Hot Keys Module
  • Touch Screen:
    • Screen Size: 7" Wide LCD
    • Screen Ratio: 15:9
    • Maximum Resolution: 1024 x 768
    • Screen Output: D
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12066
Product Name Thermaltake LUXA2 LM200 TOUCH Aluminum HTPC Case
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Instrument Cases - 1951538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details