Xoxide Thermaltake LUXA2 LM200 Aluminum HTPC Case 12065

Description
With it's elegant features and an organic spherical design, the Thermaltake LUXA2 LM200 Aluminum HTPC Case is the perfect blend of performance, style, and sophistication. Offering built-in VFD entertainment, the Thermaltake LUXA2 LM200 features an advanced IR receiver and VFD display device that delivers an IR signal directly to your PC. In addition, it will also display various amount of useful information, including "Graphical EQ", "System Info", "Media Info", "Email Check", "News", and "World City Time & Weather". This particular device is designed to fit into the 5.25" drive bay of the PC. The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Built with HDMI motherboard and multi card reader integration, this HTPC case will be an ideal fit in any living room's home entertainment center. Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 16.1 x 15.75 x 8" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB, Firewire, HD Audio, Card Reader Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: Hair-Brushed Aluminum Front Panel Organic Spherical Design Advanced IR Receiver & VFD Display Device Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media Kits: Built-in Media LAB LCD w/ 10 Button Hot Keys Module Dimensions: 218 x 400 x 410mm (8.01" x 15.75" x 16.14")
Description
With it's elegant features and an organic spherical design, the Thermaltake LUXA2 LM200 Aluminum HTPC Case is the perfect blend of performance, style, and sophistication. Offering built-in VFD entertainment, the Thermaltake LUXA2 LM200 features an advanced IR receiver and VFD display device that delivers an IR signal directly to your PC. In addition, it will also display various amount of useful information, including "Graphical EQ", "System Info", "Media Info", "Email Check", "News", and "World City Time & Weather". This particular device is designed to fit into the 5.25" drive bay of the PC. The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Built with HDMI motherboard and multi card reader integration, this HTPC case will be an ideal fit in any living room's home entertainment center. Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 16.1 x 15.75 x 8" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB, Firewire, HD Audio, Card Reader Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: Hair-Brushed Aluminum Front Panel Organic Spherical Design Advanced IR Receiver & VFD Display Device Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media Kits: Built-in Media LAB LCD w/ 10 Button Hot Keys Module Dimensions: 218 x 400 x 410mm (8.01" x 15.75" x 16.14")

Suppliers

Company
Product
Description
Supplier Links
Thermaltake LUXA2 LM200 Aluminum HTPC Case - 12065 - Xoxide
Malvern, PA, USA
Thermaltake LUXA2 LM200 Aluminum HTPC Case
12065
Thermaltake LUXA2 LM200 Aluminum HTPC Case 12065
With it's elegant features and an organic spherical design, the Thermaltake LUXA2 LM200 Aluminum HTPC Case is the perfect blend of performance, style, and sophistication. Offering built-in VFD entertainment, the Thermaltake LUXA2 LM200 features an advanced IR receiver and VFD display device that delivers an IR signal directly to your PC. In addition, it will also display various amount of useful information, including "Graphical EQ", "System Info", "Media Info", "Email Check", "News", and "World City Time & Weather". This particular device is designed to fit into the 5.25" drive bay of the PC. The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center. To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Built with HDMI motherboard and multi card reader integration, this HTPC case will be an ideal fit in any living room's home entertainment center. Case Size: Small Form Factor Fans: 1 x 120mm Silent Fan Material: Aluminum Dimensions: 16.1 x 15.75 x 8" Side Panel: Solid Drive Bays: 1 x Interior 5.25" / 2 x Interior 3.5" Expansion Slots: 4 Slots I/O Ports: USB, Firewire, HD Audio, Card Reader Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: Hair-Brushed Aluminum Front Panel Organic Spherical Design Advanced IR Receiver & VFD Display Device Multi-Card Reader Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media Kits: Built-in Media LAB LCD w/ 10 Button Hot Keys Module Dimensions: 218 x 400 x 410mm (8.01" x 15.75" x 16.14")

With it's elegant features and an organic spherical design, the Thermaltake LUXA2 LM200 Aluminum HTPC Case is the perfect blend of performance, style, and sophistication.
Offering built-in VFD entertainment, the Thermaltake LUXA2 LM200 features an advanced IR receiver and VFD display device that delivers an IR signal directly to your PC. In addition, it will also display various amount of useful information, including "Graphical EQ", "System Info", "Media Info", "Email Check", "News", and "World City Time & Weather". This particular device is designed to fit into the 5.25" drive bay of the PC.
The enclosure also comes with an iMON PAD Remote Controller, which features a comfortable and advanced design that offers both keyboard and standard media-control functions. The Remote Control is recommended for use with both MultiMedian and Windows Media Center.
To ensure the total silence of your enclosure, the Thermaltake LUXA2 LM200 has been entirely constructed with a 5mm solid piece of aluminum. Offering a depth of 400mm, the LUXA2 LM200 will easily fit inside any home theater system while allowing enough interior space to hold a full-sized power supply, a Micro-ATX motherboard, and any high-end graphics card up to 11.5". Built with HDMI motherboard and multi card reader integration, this HTPC case will be an ideal fit in any living room's home entertainment center.

Case Size:Small Form FactorFans:1 x 120mm Silent Fan
Material:AluminumDimensions:16.1 x 15.75 x 8"
Side Panel:SolidDrive Bays:1 x Interior 5.25" / 2 x Interior 3.5"
Expansion Slots:4 SlotsI/O Ports:USB, Firewire, HD Audio, Card Reader
Motherboard Support:Micro ATX / Mini ITXPower Supply:Optional

Features:

  • Hair-Brushed Aluminum Front Panel
  • Organic Spherical Design
  • Advanced IR Receiver & VFD Display Device
  • Multi-Card Reader Integration
  • iMON PAD Remote Controller - Comfortable & Advanced Design
  • Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards

Specifications:

  • Case Type: Home Theater Media PC
  • Media Kits: Built-in Media LAB LCD w/ 10 Button Hot Keys Module
  • Dimensions: 218 x 400 x 410mm (8.01" x 15.75" x 16.14")
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12065
Product Name Thermaltake LUXA2 LM200 Aluminum HTPC Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
ROCK SBC Cases - 2414260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Metal
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details