Xoxide Thermaltake XPRESSAR RCS100 Micro Refrigeration Case 12064

Description
Prepare to drool, Water Cooling Enthusiasts. Allow us to introduce you to the World's First DC Inverter Type Micro Refrigeration Cooling System, the cold, bold and beautiful Thermaltake XPRESSAR RCS100 Case. Thanks to it's revolutionary patented technology, the Thermaltake Xpressar utilizes a complex micro compressor and refrigerant to cool the PC, allowing the user to maximize their over-clocking limitation and performance. Built to deliver a consistently cold temperature, the Xpressar Micro Refrigeration Case is 20ºC cooler than your average liquid cooling system. The case itself is a micro vapor-compression refrigeration system, which is one of the most widely used methods for air-conditioning of large public buildings, hotels, hospitals, cars, and many other establishments. This elaborate system uses a circulating liquid refrigerant, which absorbs and removes heat from the space to be cooled, causing the heat to be rejected elsewhere. In addition, the case is also equipped with intelligent IC controller to prevent condensation, and offers thermal resistance that can be <0.02 ºC/W under 100% loading. Even though it's capable of delivering such a high range of performance, the Thermaltake Xpressar still manages to deliver a minimal amount of noise. Case Size: Super Tower Fans: Front: 140mm Blue LED Fan Top: 140mm TurboFan VGA Intake: 1 x 140mm TurboFan Material: Aluminum, 1.0mm SECC Dimensions: 23.8" x 9.8" x 26" Side Panel: Die-Cut Ventilation Drive Bays: 7 x 5.25" Drive Bay 1 x 3.5" Drive Bay 5 x 3.5" Drive Bay (Hidden) Expansion Slots: 10 Slots I/O Ports: 2 x e-SATA, 4 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro-ATX, ATX Power Supply: No Features Utilizes a Micro Vapor-Compression Refrigeration System 20ºC Cooler than Average Liquid Cooling System Equipped w/ Intelligent IC controller (Prevents Condensation) Includes Compressor, Condenser, Expansion Valve, & Evaporator Uses Standard 12V Power Maximizes Overclocking Limitation & Performance Offers High Performance & Minimal Amount of Noise Specifications: Model: VG40031N2Z Case Type: Super Tower (Xaser VI All Black VG4000BNSA)
Description
Prepare to drool, Water Cooling Enthusiasts. Allow us to introduce you to the World's First DC Inverter Type Micro Refrigeration Cooling System, the cold, bold and beautiful Thermaltake XPRESSAR RCS100 Case. Thanks to it's revolutionary patented technology, the Thermaltake Xpressar utilizes a complex micro compressor and refrigerant to cool the PC, allowing the user to maximize their over-clocking limitation and performance. Built to deliver a consistently cold temperature, the Xpressar Micro Refrigeration Case is 20ºC cooler than your average liquid cooling system. The case itself is a micro vapor-compression refrigeration system, which is one of the most widely used methods for air-conditioning of large public buildings, hotels, hospitals, cars, and many other establishments. This elaborate system uses a circulating liquid refrigerant, which absorbs and removes heat from the space to be cooled, causing the heat to be rejected elsewhere. In addition, the case is also equipped with intelligent IC controller to prevent condensation, and offers thermal resistance that can be <0.02 ºC/W under 100% loading. Even though it's capable of delivering such a high range of performance, the Thermaltake Xpressar still manages to deliver a minimal amount of noise. Case Size: Super Tower Fans: Front: 140mm Blue LED Fan Top: 140mm TurboFan VGA Intake: 1 x 140mm TurboFan Material: Aluminum, 1.0mm SECC Dimensions: 23.8" x 9.8" x 26" Side Panel: Die-Cut Ventilation Drive Bays: 7 x 5.25" Drive Bay 1 x 3.5" Drive Bay 5 x 3.5" Drive Bay (Hidden) Expansion Slots: 10 Slots I/O Ports: 2 x e-SATA, 4 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro-ATX, ATX Power Supply: No Features Utilizes a Micro Vapor-Compression Refrigeration System 20ºC Cooler than Average Liquid Cooling System Equipped w/ Intelligent IC controller (Prevents Condensation) Includes Compressor, Condenser, Expansion Valve, & Evaporator Uses Standard 12V Power Maximizes Overclocking Limitation & Performance Offers High Performance & Minimal Amount of Noise Specifications: Model: VG40031N2Z Case Type: Super Tower (Xaser VI All Black VG4000BNSA)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake XPRESSAR RCS100 Micro Refrigeration Case - 12064 - Xoxide
Malvern, PA, USA
Thermaltake XPRESSAR RCS100 Micro Refrigeration Case
12064
Thermaltake XPRESSAR RCS100 Micro Refrigeration Case 12064
Prepare to drool, Water Cooling Enthusiasts. Allow us to introduce you to the World's First DC Inverter Type Micro Refrigeration Cooling System, the cold, bold and beautiful Thermaltake XPRESSAR RCS100 Case. Thanks to it's revolutionary patented technology, the Thermaltake Xpressar utilizes a complex micro compressor and refrigerant to cool the PC, allowing the user to maximize their over-clocking limitation and performance. Built to deliver a consistently cold temperature, the Xpressar Micro Refrigeration Case is 20ºC cooler than your average liquid cooling system. The case itself is a micro vapor-compression refrigeration system, which is one of the most widely used methods for air-conditioning of large public buildings, hotels, hospitals, cars, and many other establishments. This elaborate system uses a circulating liquid refrigerant, which absorbs and removes heat from the space to be cooled, causing the heat to be rejected elsewhere. In addition, the case is also equipped with intelligent IC controller to prevent condensation, and offers thermal resistance that can be <0.02 ºC/W under 100% loading. Even though it's capable of delivering such a high range of performance, the Thermaltake Xpressar still manages to deliver a minimal amount of noise. Case Size: Super Tower Fans: Front: 140mm Blue LED Fan Top: 140mm TurboFan VGA Intake: 1 x 140mm TurboFan Material: Aluminum, 1.0mm SECC Dimensions: 23.8" x 9.8" x 26" Side Panel: Die-Cut Ventilation Drive Bays: 7 x 5.25" Drive Bay 1 x 3.5" Drive Bay 5 x 3.5" Drive Bay (Hidden) Expansion Slots: 10 Slots I/O Ports: 2 x e-SATA, 4 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro-ATX, ATX Power Supply: No Features Utilizes a Micro Vapor-Compression Refrigeration System 20ºC Cooler than Average Liquid Cooling System Equipped w/ Intelligent IC controller (Prevents Condensation) Includes Compressor, Condenser, Expansion Valve, & Evaporator Uses Standard 12V Power Maximizes Overclocking Limitation & Performance Offers High Performance & Minimal Amount of Noise Specifications: Model: VG40031N2Z Case Type: Super Tower (Xaser VI All Black VG4000BNSA)

Prepare to drool, Water Cooling Enthusiasts. Allow us to introduce you to the World's First DC Inverter Type Micro Refrigeration Cooling System, the cold, bold and beautiful Thermaltake XPRESSAR RCS100 Case. Thanks to it's revolutionary patented technology, the Thermaltake Xpressar utilizes a complex micro compressor and refrigerant to cool the PC, allowing the user to maximize their over-clocking limitation and performance.
Built to deliver a consistently cold temperature, the Xpressar Micro Refrigeration Case is 20ºC cooler than your average liquid cooling system. The case itself is a micro vapor-compression refrigeration system, which is one of the most widely used methods for air-conditioning of large public buildings, hotels, hospitals, cars, and many other establishments. This elaborate system uses a circulating liquid refrigerant, which absorbs and removes heat from the space to be cooled, causing the heat to be rejected elsewhere.
In addition, the case is also equipped with intelligent IC controller to prevent condensation, and offers thermal resistance that can be <0.02 ºC/W under 100% loading. Even though it's capable of delivering such a high range of performance, the Thermaltake Xpressar still manages to deliver a minimal amount of noise.

Case Size:Super TowerFans:
  • Front: 140mm Blue LED Fan
  • Top: 140mm TurboFan
  • VGA Intake: 1 x 140mm TurboFan
Material:Aluminum, 1.0mm SECCDimensions:23.8" x 9.8" x 26"
Side Panel:Die-Cut VentilationDrive Bays:
  • 7 x 5.25" Drive Bay
  • 1 x 3.5" Drive Bay
  • 5 x 3.5" Drive Bay (Hidden)
Expansion Slots:10 SlotsI/O Ports:2 x e-SATA, 4 x USB2.0, 1 x Firewire, HD Audio
Motherboard Support:Micro-ATX, ATXPower Supply:No

Features

  • Utilizes a Micro Vapor-Compression Refrigeration System
  • 20ºC Cooler than Average Liquid Cooling System
  • Equipped w/ Intelligent IC controller (Prevents Condensation)
  • Includes Compressor, Condenser, Expansion Valve, & Evaporator
  • Uses Standard 12V Power
  • Maximizes Overclocking Limitation & Performance
  • Offers High Performance & Minimal Amount of Noise

Specifications:

  • Model: VG40031N2Z
  • Case Type: Super Tower (Xaser VI All Black VG4000BNSA)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12064
Product Name Thermaltake XPRESSAR RCS100 Micro Refrigeration Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details