Xoxide Thermaltake Element S Case 12063

Description
Offering a sleek black design with striking hints of red LED, there's no question that the Thermaltake Element S Case is built to be one gorgeous enclosure. Since no one can just get by on looks alone, the case also comes standard with anti-vibration & noise reduction material on the side panel, a direction-free HDD cage, removable PSU support, and a reliable folding edge design to strengthen structure and prevent cutting. Looking for ultra-impressive thermal performance? You got it. To help regulate case temperature and provide optimal air flow, the Element S features a giant 230mm top fan, allowing a massive amount of air to be circulated at the top of the system. To further move the air, a ventilation opening has also been installed on the top cover. For added protection, the Thermaltake Element S Case also includes a keyboard and mouse security lock on the back end. Case Size: Mid Tower Fans: 1 x 120mm Fan, 1 x 140mm Fan 1 x 230mm Red LED Fan Material: SECC Dimensions: 21.3" x 9.1" x 19.9" Side Panel: Solid Drive Bays: External: 3 x 5.25", Internal: 7 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0, eSATA & HD Audio Motherboard Support: Micro ATX, Standard ATX Power Supply: Optional Features: Anti-Vibration & Noise Reduction Material on Side Panel Stealth Black Interior Massive Storage Capability (w/ 7 x 3.5" & 2 x 2.5" HDD bays) Direction-free HDD cage Excellent Thermal Performance w/ Optimal Air Flow Folding Edge Design to Enhance Structure & Prevent Cutting Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Plastic Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX 3 x 5.25" Drive Bays 7 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 2.0, eSATA & HD Audio ports Cooling System: Front Intake: 120mm TurboFan (1300 rpm, 17 dBA), *2nd 120mm Fan Optional Rear Exhaust: 140mm TurboFan (1000 rpm, 16 dBA) Top Exhaust: 230mm Red LED fan (800 rpm, 15 dBA) VGA Exhaust: 2 x 60mm fan (Optional) Power Supply Supported: Standar
Description
Offering a sleek black design with striking hints of red LED, there's no question that the Thermaltake Element S Case is built to be one gorgeous enclosure. Since no one can just get by on looks alone, the case also comes standard with anti-vibration & noise reduction material on the side panel, a direction-free HDD cage, removable PSU support, and a reliable folding edge design to strengthen structure and prevent cutting. Looking for ultra-impressive thermal performance? You got it. To help regulate case temperature and provide optimal air flow, the Element S features a giant 230mm top fan, allowing a massive amount of air to be circulated at the top of the system. To further move the air, a ventilation opening has also been installed on the top cover. For added protection, the Thermaltake Element S Case also includes a keyboard and mouse security lock on the back end. Case Size: Mid Tower Fans: 1 x 120mm Fan, 1 x 140mm Fan 1 x 230mm Red LED Fan Material: SECC Dimensions: 21.3" x 9.1" x 19.9" Side Panel: Solid Drive Bays: External: 3 x 5.25", Internal: 7 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0, eSATA & HD Audio Motherboard Support: Micro ATX, Standard ATX Power Supply: Optional Features: Anti-Vibration & Noise Reduction Material on Side Panel Stealth Black Interior Massive Storage Capability (w/ 7 x 3.5" & 2 x 2.5" HDD bays) Direction-free HDD cage Excellent Thermal Performance w/ Optimal Air Flow Folding Edge Design to Enhance Structure & Prevent Cutting Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Plastic Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX 3 x 5.25" Drive Bays 7 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 2.0, eSATA & HD Audio ports Cooling System: Front Intake: 120mm TurboFan (1300 rpm, 17 dBA), *2nd 120mm Fan Optional Rear Exhaust: 140mm TurboFan (1000 rpm, 16 dBA) Top Exhaust: 230mm Red LED fan (800 rpm, 15 dBA) VGA Exhaust: 2 x 60mm fan (Optional) Power Supply Supported: Standar

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Element S Case - 12063 - Xoxide
Malvern, PA, USA
Thermaltake Element S Case
12063
Thermaltake Element S Case 12063
Offering a sleek black design with striking hints of red LED, there's no question that the Thermaltake Element S Case is built to be one gorgeous enclosure. Since no one can just get by on looks alone, the case also comes standard with anti-vibration & noise reduction material on the side panel, a direction-free HDD cage, removable PSU support, and a reliable folding edge design to strengthen structure and prevent cutting. Looking for ultra-impressive thermal performance? You got it. To help regulate case temperature and provide optimal air flow, the Element S features a giant 230mm top fan, allowing a massive amount of air to be circulated at the top of the system. To further move the air, a ventilation opening has also been installed on the top cover. For added protection, the Thermaltake Element S Case also includes a keyboard and mouse security lock on the back end. Case Size: Mid Tower Fans: 1 x 120mm Fan, 1 x 140mm Fan 1 x 230mm Red LED Fan Material: SECC Dimensions: 21.3" x 9.1" x 19.9" Side Panel: Solid Drive Bays: External: 3 x 5.25", Internal: 7 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0, eSATA & HD Audio Motherboard Support: Micro ATX, Standard ATX Power Supply: Optional Features: Anti-Vibration & Noise Reduction Material on Side Panel Stealth Black Interior Massive Storage Capability (w/ 7 x 3.5" & 2 x 2.5" HDD bays) Direction-free HDD cage Excellent Thermal Performance w/ Optimal Air Flow Folding Edge Design to Enhance Structure & Prevent Cutting Specifications: Case Type: Mid Tower Material: SECC Front Bezel Material: Plastic Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX 3 x 5.25" Drive Bays 7 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 2.0, eSATA & HD Audio ports Cooling System: Front Intake: 120mm TurboFan (1300 rpm, 17 dBA), *2nd 120mm Fan Optional Rear Exhaust: 140mm TurboFan (1000 rpm, 16 dBA) Top Exhaust: 230mm Red LED fan (800 rpm, 15 dBA) VGA Exhaust: 2 x 60mm fan (Optional) Power Supply Supported: Standar

Offering a sleek black design with striking hints of red LED, there's no question that the Thermaltake Element S Case is built to be one gorgeous enclosure. Since no one can just get by on looks alone, the case also comes standard with anti-vibration & noise reduction material on the side panel, a direction-free HDD cage, removable PSU support, and a reliable folding edge design to strengthen structure and prevent cutting.
Looking for ultra-impressive thermal performance? You got it. To help regulate case temperature and provide optimal air flow, the Element S features a giant 230mm top fan, allowing a massive amount of air to be circulated at the top of the system. To further move the air, a ventilation opening has also been installed on the top cover. For added protection, the Thermaltake Element S Case also includes a keyboard and mouse security lock on the back end.

Case Size:Mid TowerFans:
  • 1 x 120mm Fan, 1 x 140mm Fan
  • 1 x 230mm Red LED Fan
Material:SECCDimensions:21.3" x 9.1" x 19.9"
Side Panel:SolidDrive Bays:External: 3 x 5.25", Internal: 7 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB 2.0, eSATA & HD Audio
Motherboard Support:Micro ATX, Standard ATXPower Supply:Optional

Features:

  • Anti-Vibration & Noise Reduction Material on Side Panel
  • Stealth Black Interior
  • Massive Storage Capability (w/ 7 x 3.5" & 2 x 2.5" HDD bays)
  • Direction-free HDD cage
  • Excellent Thermal Performance w/ Optimal Air Flow
  • Folding Edge Design to Enhance Structure & Prevent Cutting

Specifications:

  • Case Type: Mid Tower
  • Material: SECC
  • Front Bezel Material: Plastic
  • Color: Black
  • Side Panel: Solid
  • Motherboard Support: Micro ATX, Standard ATX
  • 3 x 5.25" Drive Bays
  • 7 x Int. 3.5" Drive Bays
  • 7 x Expansion Slots
  • Front I/O Ports: 2 x USB 2.0, eSATA & HD Audio ports
  • Cooling System:
    • Front Intake: 120mm TurboFan (1300 rpm, 17 dBA), *2nd 120mm Fan Optional
    • Rear Exhaust: 140mm TurboFan (1000 rpm, 16 dBA)
    • Top Exhaust: 230mm Red LED fan (800 rpm, 15 dBA)
    • VGA Exhaust: 2 x 60mm fan (Optional)
  • Power Supply Supported: Standar
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12063
Product Name Thermaltake Element S Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details