Xoxide Thermaltake Strike MX VI6001BNS Case 12061

Description
Featuring killer looks, easy installation, and a phenomenal overall value, it looks like Thermaltake has bowled a perfect game once again with the Strike MX VI6001BNS Case. This sleekly designed case is accentuated by it's enormous 230mm Touchcolor Fan, which features a 5-step color control consisting of Blue, Green, Red, Random Mix, and Random Single / Mix LED. It's stylish features are also highlighted by gorgeous Gun Metal front bezel that's enhanced by a metal grill, allowing for maximum air intake. For even more cooling ability, a 120mm Rear Fan has been installed for high efficiency ventilation. If that wasn't enough, the Thermaltake Strike MX case also includes a Back Turbofan for exhausting hot air, as well as front opening space for an extra 120mm fan. Featuring enhanced accessibility, The Thermaltake Strike MX VI6001BNS Case offers a number of features that makes components insanely easy to install, including a rotated 90 degree HDD cage, a sliding motherboard tray, and tool-free installation for 5.25" and 3.5" drive bays and PCI slots. The external structure of the Strike MX also offers an easy access Power & Reset button, two USB 2.0 ports, HD audio, and thumb screws for easy access to the side panel. Features: Gun Metal Front Bezel w/ Metal Grill (for Maximum Air Take) Rotated 90 degree HDD Cage (For Easy Installation) Rear 120mm Fan (For High Efficiency Ventilation) Sliding Motherboard Tray Tool-free Installation (for 5.25” drive bays & PCI slots) Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX Motherboard Tray: N/A 5.25" Drive Bays: 4 1 x Ext. 3.5" Drive Bays 5 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 1 x HD Audio Cooling System: Front Intake: Optional 120mm Turbofan, 1300rpm, 17dBA Rear Exhaust: 120mm Turbofan, 1300rpm, 17dBA Liquid Cooling Capable: Yes Power Supply Supported: Standard ATX PS2 Dimensions: 17.7 x 7.9 x 19.7 inch (450 x 200 x 500 mm) Net Weight: 10.58 lb (4.8 kg)
Description
Featuring killer looks, easy installation, and a phenomenal overall value, it looks like Thermaltake has bowled a perfect game once again with the Strike MX VI6001BNS Case. This sleekly designed case is accentuated by it's enormous 230mm Touchcolor Fan, which features a 5-step color control consisting of Blue, Green, Red, Random Mix, and Random Single / Mix LED. It's stylish features are also highlighted by gorgeous Gun Metal front bezel that's enhanced by a metal grill, allowing for maximum air intake. For even more cooling ability, a 120mm Rear Fan has been installed for high efficiency ventilation. If that wasn't enough, the Thermaltake Strike MX case also includes a Back Turbofan for exhausting hot air, as well as front opening space for an extra 120mm fan. Featuring enhanced accessibility, The Thermaltake Strike MX VI6001BNS Case offers a number of features that makes components insanely easy to install, including a rotated 90 degree HDD cage, a sliding motherboard tray, and tool-free installation for 5.25" and 3.5" drive bays and PCI slots. The external structure of the Strike MX also offers an easy access Power & Reset button, two USB 2.0 ports, HD audio, and thumb screws for easy access to the side panel. Features: Gun Metal Front Bezel w/ Metal Grill (for Maximum Air Take) Rotated 90 degree HDD Cage (For Easy Installation) Rear 120mm Fan (For High Efficiency Ventilation) Sliding Motherboard Tray Tool-free Installation (for 5.25” drive bays & PCI slots) Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX Motherboard Tray: N/A 5.25" Drive Bays: 4 1 x Ext. 3.5" Drive Bays 5 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 1 x HD Audio Cooling System: Front Intake: Optional 120mm Turbofan, 1300rpm, 17dBA Rear Exhaust: 120mm Turbofan, 1300rpm, 17dBA Liquid Cooling Capable: Yes Power Supply Supported: Standard ATX PS2 Dimensions: 17.7 x 7.9 x 19.7 inch (450 x 200 x 500 mm) Net Weight: 10.58 lb (4.8 kg)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Strike MX VI6001BNS Case - 12061 - Xoxide
Malvern, PA, USA
Thermaltake Strike MX VI6001BNS Case
12061
Thermaltake Strike MX VI6001BNS Case 12061
Featuring killer looks, easy installation, and a phenomenal overall value, it looks like Thermaltake has bowled a perfect game once again with the Strike MX VI6001BNS Case. This sleekly designed case is accentuated by it's enormous 230mm Touchcolor Fan, which features a 5-step color control consisting of Blue, Green, Red, Random Mix, and Random Single / Mix LED. It's stylish features are also highlighted by gorgeous Gun Metal front bezel that's enhanced by a metal grill, allowing for maximum air intake. For even more cooling ability, a 120mm Rear Fan has been installed for high efficiency ventilation. If that wasn't enough, the Thermaltake Strike MX case also includes a Back Turbofan for exhausting hot air, as well as front opening space for an extra 120mm fan. Featuring enhanced accessibility, The Thermaltake Strike MX VI6001BNS Case offers a number of features that makes components insanely easy to install, including a rotated 90 degree HDD cage, a sliding motherboard tray, and tool-free installation for 5.25" and 3.5" drive bays and PCI slots. The external structure of the Strike MX also offers an easy access Power & Reset button, two USB 2.0 ports, HD audio, and thumb screws for easy access to the side panel. Features: Gun Metal Front Bezel w/ Metal Grill (for Maximum Air Take) Rotated 90 degree HDD Cage (For Easy Installation) Rear 120mm Fan (For High Efficiency Ventilation) Sliding Motherboard Tray Tool-free Installation (for 5.25” drive bays & PCI slots) Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX Motherboard Tray: N/A 5.25" Drive Bays: 4 1 x Ext. 3.5" Drive Bays 5 x Int. 3.5" Drive Bays 7 x Expansion Slots Front I/O Ports: 2 x USB 1 x HD Audio Cooling System: Front Intake: Optional 120mm Turbofan, 1300rpm, 17dBA Rear Exhaust: 120mm Turbofan, 1300rpm, 17dBA Liquid Cooling Capable: Yes Power Supply Supported: Standard ATX PS2 Dimensions: 17.7 x 7.9 x 19.7 inch (450 x 200 x 500 mm) Net Weight: 10.58 lb (4.8 kg)

Featuring killer looks, easy installation, and a phenomenal overall value, it looks like Thermaltake has bowled a perfect game once again with the Strike MX VI6001BNS Case.
This sleekly designed case is accentuated by it's enormous 230mm Touchcolor Fan, which features a 5-step color control consisting of Blue, Green, Red, Random Mix, and Random Single / Mix LED. It's stylish features are also highlighted by gorgeous Gun Metal front bezel that's enhanced by a metal grill, allowing for maximum air intake.
For even more cooling ability, a 120mm Rear Fan has been installed for high efficiency ventilation. If that wasn't enough, the Thermaltake Strike MX case also includes a Back Turbofan for exhausting hot air, as well as front opening space for an extra 120mm fan.
Featuring enhanced accessibility, The Thermaltake Strike MX VI6001BNS Case offers a number of features that makes components insanely easy to install, including a rotated 90 degree HDD cage, a sliding motherboard tray, and tool-free installation for 5.25" and 3.5" drive bays and PCI slots. The external structure of the Strike MX also offers an easy access Power & Reset button, two USB 2.0 ports, HD audio, and thumb screws for easy access to the side panel.
Features:

  • Gun Metal Front Bezel w/ Metal Grill (for Maximum Air Take)
  • Rotated 90 degree HDD Cage (For Easy Installation)
  • Rear 120mm Fan (For High Efficiency Ventilation)
  • Sliding Motherboard Tray
  • Tool-free Installation (for 5.25” drive bays & PCI slots)

Specifications:

  • Case Type: Mid Tower
  • Material: SECC
  • Color: Black
  • Side Panel: Solid
  • Motherboard Support: Micro ATX, Standard ATX
  • Motherboard Tray: N/A
  • 5.25" Drive Bays: 4
  • 1 x Ext. 3.5" Drive Bays
  • 5 x Int. 3.5" Drive Bays
  • 7 x Expansion Slots
  • Front I/O Ports:
    • 2 x USB
    • 1 x HD Audio
  • Cooling System:
    • Front Intake: Optional 120mm Turbofan, 1300rpm, 17dBA
    • Rear Exhaust: 120mm Turbofan, 1300rpm, 17dBA
    • Liquid Cooling Capable: Yes
    • Power Supply Supported: Standard ATX PS2
    • Dimensions: 17.7 x 7.9 x 19.7 inch (450 x 200 x 500 mm)
    • Net Weight: 10.58 lb (4.8 kg)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12061
Product Name Thermaltake Strike MX VI6001BNS Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
BBC micro:bit Cases - 2163764 - RS Components, Ltd.
Specs
Material ABS; Abs
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details