Xoxide Thermaltake Armor+ LCS VH600LBWS Liquid Cooled Case 12059

Description
Boasting a pre-integrated liquid cooling system (featuring a built-in radiator, pump, tank, water-block, and tube) in the chassis, the Thermaltake Armor+ LCS VH600LBWS Case has a lot to offer the PC enthusiast that expects nothing less than perfection. Delivering a heaping helping of true liquid cooled vitality, users can minimize installation time while provide best cooling performance on the CPU and other heat source. Offering an optimized design that's capable of handling liquid cooling or air cooling system, this Thermaltake LCS case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). It's integrated Liquid Cooling System boasts an easy-to-refill transparent reservoir, a silent 120mm VR fan, automatic non-spill valves, and a pure copper CPU waterblock designed with brazing technology. The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ LCS VH600LBWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Full Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized design for both Liquid Cooling & Air Cooling System Top Sliding Hood w/ Toolbox (Upgradable to LCS.) 10 x PCI Slots (Designed for Quad-Graphic Card Configuration) Supports Up to 14 Drive Bays Tool free design for 5.25” device and PCI slot. Sliding Motherboard Tray Independe
Description
Boasting a pre-integrated liquid cooling system (featuring a built-in radiator, pump, tank, water-block, and tube) in the chassis, the Thermaltake Armor+ LCS VH600LBWS Case has a lot to offer the PC enthusiast that expects nothing less than perfection. Delivering a heaping helping of true liquid cooled vitality, users can minimize installation time while provide best cooling performance on the CPU and other heat source. Offering an optimized design that's capable of handling liquid cooling or air cooling system, this Thermaltake LCS case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). It's integrated Liquid Cooling System boasts an easy-to-refill transparent reservoir, a silent 120mm VR fan, automatic non-spill valves, and a pure copper CPU waterblock designed with brazing technology. The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ LCS VH600LBWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Full Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized design for both Liquid Cooling & Air Cooling System Top Sliding Hood w/ Toolbox (Upgradable to LCS.) 10 x PCI Slots (Designed for Quad-Graphic Card Configuration) Supports Up to 14 Drive Bays Tool free design for 5.25” device and PCI slot. Sliding Motherboard Tray Independe

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor+ LCS VH600LBWS Liquid Cooled Case - 12059 - Xoxide
Malvern, PA, USA
Thermaltake Armor+ LCS VH600LBWS Liquid Cooled Case
12059
Thermaltake Armor+ LCS VH600LBWS Liquid Cooled Case 12059
Boasting a pre-integrated liquid cooling system (featuring a built-in radiator, pump, tank, water-block, and tube) in the chassis, the Thermaltake Armor+ LCS VH600LBWS Case has a lot to offer the PC enthusiast that expects nothing less than perfection. Delivering a heaping helping of true liquid cooled vitality, users can minimize installation time while provide best cooling performance on the CPU and other heat source. Offering an optimized design that's capable of handling liquid cooling or air cooling system, this Thermaltake LCS case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). It's integrated Liquid Cooling System boasts an easy-to-refill transparent reservoir, a silent 120mm VR fan, automatic non-spill valves, and a pure copper CPU waterblock designed with brazing technology. The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ LCS VH600LBWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Full Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized design for both Liquid Cooling & Air Cooling System Top Sliding Hood w/ Toolbox (Upgradable to LCS.) 10 x PCI Slots (Designed for Quad-Graphic Card Configuration) Supports Up to 14 Drive Bays Tool free design for 5.25” device and PCI slot. Sliding Motherboard Tray Independe

Boasting a pre-integrated liquid cooling system (featuring a built-in radiator, pump, tank, water-block, and tube) in the chassis, the Thermaltake Armor+ LCS VH600LBWS Case has a lot to offer the PC enthusiast that expects nothing less than perfection. Delivering a heaping helping of true liquid cooled vitality, users can minimize installation time while provide best cooling performance on the CPU and other heat source.
Offering an optimized design that's capable of handling liquid cooling or air cooling system, this Thermaltake LCS case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). It's integrated Liquid Cooling System boasts an easy-to-refill transparent reservoir, a silent 120mm VR fan, automatic non-spill valves, and a pure copper CPU waterblock designed with brazing technology.
The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ LCS VH600LBWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does.

Case Size:Full TowerFans:
  • Front: 120mm Blue LED fan
  • Rear: 1 x 120mm TurboFan
  • Side: 1 x 230mm Blue LED Fan
Material:1.0mm SECC / AluminumDimensions:23.6" x 9.6" x 24.6"
Side Panel:Transparent WindowDrive Bays:
  • External: 7 x 5.25", 1 x 3.5"
  • Internal: 7 x 3.5"
Expansion Slots:10 x PCI SlotsI/O Ports:
  • 4 x USB2.0, 1 x eSATA
  • 1 x Firewire, 1 x HD Audio
Motherboard Support:ATX, Micro-ATX, E-ATXPower Supply:Optional

Features:

  • Optimized design for both Liquid Cooling & Air Cooling System
  • Top Sliding Hood w/ Toolbox (Upgradable to LCS.)
  • 10 x PCI Slots (Designed for Quad-Graphic Card Configuration)
  • Supports Up to 14 Drive Bays
  • Tool free design for 5.25” device and PCI slot.
  • Sliding Motherboard Tray
  • Independe
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12059
Product Name Thermaltake Armor+ LCS VH600LBWS Liquid Cooled Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details