Xoxide Thermaltake Armor+ ESA VH6001BWS Case 12058

Description
Never one to simply follow the rest of the pack, Thermaltake has jumped up a notch and surpassed the competition once again with the Thermaltake Armor+ ESA VH6001BWS Case. Exceeding the expectations of what a PC case can offer it's user, the Armor+ VH6001BWS case comes equipped with Enthusiast System Architecture, the industry’s first open-standard PC monitoring and control protocol for real-time communication and control of system thermal, electrical, acoustic and operating characteristics. Offering an optimized design that's enabled to handle either a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional cooling options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays, as well as ATX, Micro ATX and Extend ATX. For even more modding abilities, the Thermaltake Armor+ ESA VH6001BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA, 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized design for both Liquid Cooling & Air Cooling System Top Sliding Hood w/ Toolbox (Upgradable to LCS.) 10 x PCI Slots (Designed for Quad-Graphic Card Configuration) Supports Up to 14 Drive Bays Tool free design for 5.25” device and PCI slot. Sliding Motherboard Tray Independent Thermal Management for CPU, VGA & HDD 230mm Fan Installed (
Description
Never one to simply follow the rest of the pack, Thermaltake has jumped up a notch and surpassed the competition once again with the Thermaltake Armor+ ESA VH6001BWS Case. Exceeding the expectations of what a PC case can offer it's user, the Armor+ VH6001BWS case comes equipped with Enthusiast System Architecture, the industry’s first open-standard PC monitoring and control protocol for real-time communication and control of system thermal, electrical, acoustic and operating characteristics. Offering an optimized design that's enabled to handle either a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional cooling options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays, as well as ATX, Micro ATX and Extend ATX. For even more modding abilities, the Thermaltake Armor+ ESA VH6001BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA, 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized design for both Liquid Cooling & Air Cooling System Top Sliding Hood w/ Toolbox (Upgradable to LCS.) 10 x PCI Slots (Designed for Quad-Graphic Card Configuration) Supports Up to 14 Drive Bays Tool free design for 5.25” device and PCI slot. Sliding Motherboard Tray Independent Thermal Management for CPU, VGA & HDD 230mm Fan Installed (

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor+ ESA VH6001BWS Case - 12058 - Xoxide
Malvern, PA, USA
Thermaltake Armor+ ESA VH6001BWS Case
12058
Thermaltake Armor+ ESA VH6001BWS Case 12058
Never one to simply follow the rest of the pack, Thermaltake has jumped up a notch and surpassed the competition once again with the Thermaltake Armor+ ESA VH6001BWS Case. Exceeding the expectations of what a PC case can offer it's user, the Armor+ VH6001BWS case comes equipped with Enthusiast System Architecture, the industry’s first open-standard PC monitoring and control protocol for real-time communication and control of system thermal, electrical, acoustic and operating characteristics. Offering an optimized design that's enabled to handle either a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional cooling options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays, as well as ATX, Micro ATX and Extend ATX. For even more modding abilities, the Thermaltake Armor+ ESA VH6001BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA, 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized design for both Liquid Cooling & Air Cooling System Top Sliding Hood w/ Toolbox (Upgradable to LCS.) 10 x PCI Slots (Designed for Quad-Graphic Card Configuration) Supports Up to 14 Drive Bays Tool free design for 5.25” device and PCI slot. Sliding Motherboard Tray Independent Thermal Management for CPU, VGA & HDD 230mm Fan Installed (

Never one to simply follow the rest of the pack, Thermaltake has jumped up a notch and surpassed the competition once again with the Thermaltake Armor+ ESA VH6001BWS Case. Exceeding the expectations of what a PC case can offer it's user, the Armor+ VH6001BWS case comes equipped with Enthusiast System Architecture, the industry’s first open-standard PC monitoring and control protocol for real-time communication and control of system thermal, electrical, acoustic and operating characteristics.
Offering an optimized design that's enabled to handle either a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional cooling options also available).
The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays, as well as ATX, Micro ATX and Extend ATX. For even more modding abilities, the Thermaltake Armor+ ESA VH6001BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does.

Case Size:Super TowerFans:
  • Front: 120mm Blue LED fan
  • Rear: 1 x 120mm TurboFan
  • Side: 1 x 230mm Blue LED Fan
Material:1.0mm SECC / AluminumDimensions:23.6" x 9.6" x 24.6"
Side Panel:Transparent WindowDrive Bays:
  • External: 7 x 5.25", 1 x 3.5"
  • Internal: 7 x 3.5"
Expansion Slots:10 x PCI SlotsI/O Ports:
  • 4 x USB2.0, 1 x eSATA,
  • 1 x Firewire, 1 x HD Audio
Motherboard Support:ATX, Micro-ATX, E-ATXPower Supply:Optional

Features:

  • Optimized design for both Liquid Cooling & Air Cooling System
  • Top Sliding Hood w/ Toolbox (Upgradable to LCS.)
  • 10 x PCI Slots (Designed for Quad-Graphic Card Configuration)
  • Supports Up to 14 Drive Bays
  • Tool free design for 5.25” device and PCI slot.
  • Sliding Motherboard Tray
  • Independent Thermal Management for CPU, VGA & HDD
  • 230mm Fan Installed (
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12058
Product Name Thermaltake Armor+ ESA VH6001BWS Case
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details