Xoxide Thermaltake M9 VI1000BNS Case 12057

Description
Boasting superior cooling at an affordable price, the Thermaltake M9 VI1000BNS Case is a terrific way to start your next modding project. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards. Other highlights of the M9 VI1000BNS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage. Case Size: Mid Tower Fans: 2 x 120mm Blue LED Fans Material: SECC Dimensions: 17.3" x 7.9" x 19.5" Side Panel: Solid Drive Bays: External: 6 x 5.25" / 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek Design w/ Glossy Finish 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage) Front / Rear 120mm Silent Fan (for High Efficiency Ventilation) Metal Grilled Front Bezel (for Maximum Air Intake) Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation) Tool-Free Installation (for 5.25” drive bays and add-on cards) Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX 5.25" Drive Bays (9 or 6) 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 3 x Int. 3.5" Drive Bay 7 x Expansion Slots Front I/O Ports 2 x USB 1 x HD Audio Cooling System Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA Power Supply Supported: Standard ATX PSII Dimensions: 17.3 x 7.9 x 19.5 in (440 x 200 x 495 mm) Net Weight: 14.6 lbs (6.6 kg)
Description
Boasting superior cooling at an affordable price, the Thermaltake M9 VI1000BNS Case is a terrific way to start your next modding project. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards. Other highlights of the M9 VI1000BNS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage. Case Size: Mid Tower Fans: 2 x 120mm Blue LED Fans Material: SECC Dimensions: 17.3" x 7.9" x 19.5" Side Panel: Solid Drive Bays: External: 6 x 5.25" / 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek Design w/ Glossy Finish 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage) Front / Rear 120mm Silent Fan (for High Efficiency Ventilation) Metal Grilled Front Bezel (for Maximum Air Intake) Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation) Tool-Free Installation (for 5.25” drive bays and add-on cards) Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX 5.25" Drive Bays (9 or 6) 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 3 x Int. 3.5" Drive Bay 7 x Expansion Slots Front I/O Ports 2 x USB 1 x HD Audio Cooling System Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA Power Supply Supported: Standard ATX PSII Dimensions: 17.3 x 7.9 x 19.5 in (440 x 200 x 495 mm) Net Weight: 14.6 lbs (6.6 kg)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake M9 VI1000BNS Case - 12057 - Xoxide
Malvern, PA, USA
Thermaltake M9 VI1000BNS Case
12057
Thermaltake M9 VI1000BNS Case 12057
Boasting superior cooling at an affordable price, the Thermaltake M9 VI1000BNS Case is a terrific way to start your next modding project. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards. Other highlights of the M9 VI1000BNS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage. Case Size: Mid Tower Fans: 2 x 120mm Blue LED Fans Material: SECC Dimensions: 17.3" x 7.9" x 19.5" Side Panel: Solid Drive Bays: External: 6 x 5.25" / 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek Design w/ Glossy Finish 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage) Front / Rear 120mm Silent Fan (for High Efficiency Ventilation) Metal Grilled Front Bezel (for Maximum Air Intake) Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation) Tool-Free Installation (for 5.25” drive bays and add-on cards) Specifications: Case Type: Mid Tower Material: SECC Color: Black Side Panel: Solid Motherboard Support: Micro ATX, Standard ATX 5.25" Drive Bays (9 or 6) 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 3 x Int. 3.5" Drive Bay 7 x Expansion Slots Front I/O Ports 2 x USB 1 x HD Audio Cooling System Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA Power Supply Supported: Standard ATX PSII Dimensions: 17.3 x 7.9 x 19.5 in (440 x 200 x 495 mm) Net Weight: 14.6 lbs (6.6 kg)

Boasting superior cooling at an affordable price, the Thermaltake M9 VI1000BNS Case is a terrific way to start your next modding project. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards.
Other highlights of the M9 VI1000BNS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage.

Case Size:Mid TowerFans:2 x 120mm Blue LED Fans
Material:SECCDimensions:17.3" x 7.9" x 19.5"
Side Panel:SolidDrive Bays:
  • External: 6 x 5.25" / 1 x 3.5"
  • Internal: 3 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB, 1 x HD Audio
Motherboard Support:Micro ATX, ATXPower Supply:Optional

Features:

  • Sleek Design w/ Glossy Finish
  • 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage)
  • Front / Rear 120mm Silent Fan (for High Efficiency Ventilation)
  • Metal Grilled Front Bezel (for Maximum Air Intake)
  • Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation)
  • Tool-Free Installation (for 5.25” drive bays and add-on cards)

Specifications:

  • Case Type: Mid Tower
  • Material: SECC
  • Color: Black
  • Side Panel: Solid
  • Motherboard Support: Micro ATX, Standard ATX
  • 5.25" Drive Bays (9 or 6)
  • 1 x Ext. 3.5" Drive Bay (convertible from 5.25")
  • 3 x Int. 3.5" Drive Bay
  • 7 x Expansion Slots
  • Front I/O Ports
    • 2 x USB
    • 1 x HD Audio
  • Cooling System
    • Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA
    • Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA
  • Power Supply Supported: Standard ATX PSII
  • Dimensions: 17.3 x 7.9 x 19.5 in (440 x 200 x 495 mm)
  • Net Weight: 14.6 lbs (6.6 kg)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12057
Product Name Thermaltake M9 VI1000BNS Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details