Xoxide Thermaltake M9 VI1000BWS Case 12056

Description
Melding superior cooling with a price that's truly affordable, the Thermaltake M9 VI1000BWS Case is a terrific way to start your next modding project. Featuring a huge X-Shaped side panel, the M9 VI1000BWS allows the user to get a gorgeous inside look at their machine. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards. Other highlights of the M9 VI1000BWS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage. Case Size: Mid Tower Fans: 2 x 120mm Blue LED Fans Material: SECC Dimensions: 17.3" x 7.9" x 19.5" Side Panel: Transparent Window Drive Bays: External: 6 x 5.25" / 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek Design w/ Glossy Finish 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage) Front / Rear 120mm Silent Fan (for High Efficiency Ventilation) Metal Grilled Front Bezel (for Maximum Air Intake) Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation) Tool-Free Installation (for 5.25” drive bays and add-on cards) Specifications: Case Type Mid Tower Material SECC Front Bezel Material Color Black Side Panel Transparent Window Motherboard Support: Micro ATX, Standard ATX 5.25" Drive Bays (9 or 6) 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 3 x Int. 3.5" Drive Bay 7 x Expansion Slots Front I/O Ports 2 x USB 1 x HD Audio Cooling System Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA Power Supply Supported: St
Description
Melding superior cooling with a price that's truly affordable, the Thermaltake M9 VI1000BWS Case is a terrific way to start your next modding project. Featuring a huge X-Shaped side panel, the M9 VI1000BWS allows the user to get a gorgeous inside look at their machine. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards. Other highlights of the M9 VI1000BWS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage. Case Size: Mid Tower Fans: 2 x 120mm Blue LED Fans Material: SECC Dimensions: 17.3" x 7.9" x 19.5" Side Panel: Transparent Window Drive Bays: External: 6 x 5.25" / 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek Design w/ Glossy Finish 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage) Front / Rear 120mm Silent Fan (for High Efficiency Ventilation) Metal Grilled Front Bezel (for Maximum Air Intake) Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation) Tool-Free Installation (for 5.25” drive bays and add-on cards) Specifications: Case Type Mid Tower Material SECC Front Bezel Material Color Black Side Panel Transparent Window Motherboard Support: Micro ATX, Standard ATX 5.25" Drive Bays (9 or 6) 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 3 x Int. 3.5" Drive Bay 7 x Expansion Slots Front I/O Ports 2 x USB 1 x HD Audio Cooling System Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA Power Supply Supported: St

Suppliers

Company
Product
Description
Supplier Links
Thermaltake M9 VI1000BWS Case - 12056 - Xoxide
Malvern, PA, USA
Thermaltake M9 VI1000BWS Case
12056
Thermaltake M9 VI1000BWS Case 12056
Melding superior cooling with a price that's truly affordable, the Thermaltake M9 VI1000BWS Case is a terrific way to start your next modding project. Featuring a huge X-Shaped side panel, the M9 VI1000BWS allows the user to get a gorgeous inside look at their machine. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards. Other highlights of the M9 VI1000BWS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage. Case Size: Mid Tower Fans: 2 x 120mm Blue LED Fans Material: SECC Dimensions: 17.3" x 7.9" x 19.5" Side Panel: Transparent Window Drive Bays: External: 6 x 5.25" / 1 x 3.5" Internal: 3 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB, 1 x HD Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek Design w/ Glossy Finish 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage) Front / Rear 120mm Silent Fan (for High Efficiency Ventilation) Metal Grilled Front Bezel (for Maximum Air Intake) Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation) Tool-Free Installation (for 5.25” drive bays and add-on cards) Specifications: Case Type Mid Tower Material SECC Front Bezel Material Color Black Side Panel Transparent Window Motherboard Support: Micro ATX, Standard ATX 5.25" Drive Bays (9 or 6) 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 3 x Int. 3.5" Drive Bay 7 x Expansion Slots Front I/O Ports 2 x USB 1 x HD Audio Cooling System Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA Power Supply Supported: St

Melding superior cooling with a price that's truly affordable, the Thermaltake M9 VI1000BWS Case is a terrific way to start your next modding project. Featuring a huge X-Shaped side panel, the M9 VI1000BWS allows the user to get a gorgeous inside look at their machine. Incredibly easy-to-install, this sleekly designed Thermaltake case offers tool-free installation for 5.25" drive bays and add-on cards.
Other highlights of the M9 VI1000BWS Case is a metal grilled front bezel that allows maximum air intake, as well as a 120mm fan on both the front and rear panels for high efficiency ventilation. If that wasn't enough cooling capabilities for you, several openings and an air guide have been included on the side panel for enhanced CPU and VGA heat dissipation. This glossy, finely crafted case also boasts a total of 9 5.25” drive bay that can be swapped to a 3.5” drive bay using the HDD cage.

Case Size:Mid TowerFans:2 x 120mm Blue LED Fans
Material:SECCDimensions:17.3" x 7.9" x 19.5"
Side Panel:Transparent WindowDrive Bays:
  • External: 6 x 5.25" / 1 x 3.5"
  • Internal: 3 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB, 1 x HD Audio
Motherboard Support:Micro ATX, ATXPower Supply:Optional

Features:

  • Sleek Design w/ Glossy Finish
  • 9 x 5.25" Drive Bays (Swappable to 3.5” drive bay using HDD cage)
  • Front / Rear 120mm Silent Fan (for High Efficiency Ventilation)
  • Metal Grilled Front Bezel (for Maximum Air Intake)
  • Side Panel Air Guide & Openings (Enhancing CPU & VGA Heat Dissipation)
  • Tool-Free Installation (for 5.25” drive bays and add-on cards)

Specifications:

  • Case Type Mid Tower
  • Material SECC
  • Front Bezel Material
  • Color Black
  • Side Panel Transparent Window
  • Motherboard Support: Micro ATX, Standard ATX
  • 5.25" Drive Bays (9 or 6)
  • 1 x Ext. 3.5" Drive Bay (convertible from 5.25")
  • 3 x Int. 3.5" Drive Bay
  • 7 x Expansion Slots
  • Front I/O Ports
    • 2 x USB
    • 1 x HD Audio
  • Cooling System
    • Front Intake: 120mm blue LED fan, 1300 rpm, 17 dBA
    • Rear Exhaust: 120mm blue LED fan, 1300 rpm, 17 dBA
  • Power Supply Supported: St
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12056
Product Name Thermaltake M9 VI1000BWS Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details