Xoxide Thermaltake SwordM VD5000BNA Case 12000

Description
If we lived in a world where PC cases could qualify as a work of art, this sucker would be on display at the MoMa. If you're looking for a computer case which offers easy transportation, sturdy craftsmanship, and stylish design, you're not going to want to pass up the Thermaltake SwordM VD5000BNA Case. Creating a masterful blend of artistic design and stunning technological advancement, this Thermaltake case is guaranteed to take your system to the next level. Fully handmade, this fine-tuned, multifunctional PC case is built with an all aluminum extrusion built chassis that's made to handle heavy duty usage. Tailor-made with the gamer in mind, the SwordM features a convertible top panel for enhanced ventilation, as well as a revolutionary open back plate design that provides a serious amount of internal air flow. In addition, the Thermaltake SwordM VD500LBNA Case comes complete with hydrualic mechanisms for the top and side panel, a detachable HDD cage, cable management, and reinforcement handles for easy transport. To sweeten the pot, the case even offers a refreshing tool-free design, making the SwordM incredibly easy to install. If you're ready for a serious jolt of gaming power, this embedded monster is the ultimate way to start your next major mod. Case Size: Super Tower Fans: 4 x 120mm Fans, 1 x 120mm Blue LED Fan Material: Aluminum Dimensions: 25.6" x 9.4" x 30.3" Side Panel: Solid w/ Hydraulics Drive Bays: 6 x 5.25" (External), 3 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: e-SATA, Firewire, HD Audio, 2 x USB Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Fully Handmade & Multifunctional Case All Aluminum Extrusion Built Chassis Convertible Top Panel (for better ventilation) Hydraulic mechanisms for the top & side panel Revolutionary open back plate design (providing maximum internal air flow) Multiple Ventilation Openings(for optimized thermal management) Stylish Back Door Eliminates Cable Clutter Tool-free, Easy-to-Install Design Support up to ten 5.25’’ drive bays Detachable HDD Cage Reinforcement Handles for Easy Transport 7” drive bay for optional 7” touch screen LCD monitor. (P/N:A2413-03) Specifi
Description
If we lived in a world where PC cases could qualify as a work of art, this sucker would be on display at the MoMa. If you're looking for a computer case which offers easy transportation, sturdy craftsmanship, and stylish design, you're not going to want to pass up the Thermaltake SwordM VD5000BNA Case. Creating a masterful blend of artistic design and stunning technological advancement, this Thermaltake case is guaranteed to take your system to the next level. Fully handmade, this fine-tuned, multifunctional PC case is built with an all aluminum extrusion built chassis that's made to handle heavy duty usage. Tailor-made with the gamer in mind, the SwordM features a convertible top panel for enhanced ventilation, as well as a revolutionary open back plate design that provides a serious amount of internal air flow. In addition, the Thermaltake SwordM VD500LBNA Case comes complete with hydrualic mechanisms for the top and side panel, a detachable HDD cage, cable management, and reinforcement handles for easy transport. To sweeten the pot, the case even offers a refreshing tool-free design, making the SwordM incredibly easy to install. If you're ready for a serious jolt of gaming power, this embedded monster is the ultimate way to start your next major mod. Case Size: Super Tower Fans: 4 x 120mm Fans, 1 x 120mm Blue LED Fan Material: Aluminum Dimensions: 25.6" x 9.4" x 30.3" Side Panel: Solid w/ Hydraulics Drive Bays: 6 x 5.25" (External), 3 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: e-SATA, Firewire, HD Audio, 2 x USB Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Fully Handmade & Multifunctional Case All Aluminum Extrusion Built Chassis Convertible Top Panel (for better ventilation) Hydraulic mechanisms for the top & side panel Revolutionary open back plate design (providing maximum internal air flow) Multiple Ventilation Openings(for optimized thermal management) Stylish Back Door Eliminates Cable Clutter Tool-free, Easy-to-Install Design Support up to ten 5.25’’ drive bays Detachable HDD Cage Reinforcement Handles for Easy Transport 7” drive bay for optional 7” touch screen LCD monitor. (P/N:A2413-03) Specifi

Suppliers

Company
Product
Description
Supplier Links
Thermaltake SwordM VD5000BNA Case - 12000 - Xoxide
Malvern, PA, USA
Thermaltake SwordM VD5000BNA Case
12000
Thermaltake SwordM VD5000BNA Case 12000
If we lived in a world where PC cases could qualify as a work of art, this sucker would be on display at the MoMa. If you're looking for a computer case which offers easy transportation, sturdy craftsmanship, and stylish design, you're not going to want to pass up the Thermaltake SwordM VD5000BNA Case. Creating a masterful blend of artistic design and stunning technological advancement, this Thermaltake case is guaranteed to take your system to the next level. Fully handmade, this fine-tuned, multifunctional PC case is built with an all aluminum extrusion built chassis that's made to handle heavy duty usage. Tailor-made with the gamer in mind, the SwordM features a convertible top panel for enhanced ventilation, as well as a revolutionary open back plate design that provides a serious amount of internal air flow. In addition, the Thermaltake SwordM VD500LBNA Case comes complete with hydrualic mechanisms for the top and side panel, a detachable HDD cage, cable management, and reinforcement handles for easy transport. To sweeten the pot, the case even offers a refreshing tool-free design, making the SwordM incredibly easy to install. If you're ready for a serious jolt of gaming power, this embedded monster is the ultimate way to start your next major mod. Case Size: Super Tower Fans: 4 x 120mm Fans, 1 x 120mm Blue LED Fan Material: Aluminum Dimensions: 25.6" x 9.4" x 30.3" Side Panel: Solid w/ Hydraulics Drive Bays: 6 x 5.25" (External), 3 x 3.5" (Internal) Expansion Slots: 7 Slots I/O Ports: e-SATA, Firewire, HD Audio, 2 x USB Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Fully Handmade & Multifunctional Case All Aluminum Extrusion Built Chassis Convertible Top Panel (for better ventilation) Hydraulic mechanisms for the top & side panel Revolutionary open back plate design (providing maximum internal air flow) Multiple Ventilation Openings(for optimized thermal management) Stylish Back Door Eliminates Cable Clutter Tool-free, Easy-to-Install Design Support up to ten 5.25’’ drive bays Detachable HDD Cage Reinforcement Handles for Easy Transport 7” drive bay for optional 7” touch screen LCD monitor. (P/N:A2413-03) Specifi

If we lived in a world where PC cases could qualify as a work of art, this sucker would be on display at the MoMa. If you're looking for a computer case which offers easy transportation, sturdy craftsmanship, and stylish design, you're not going to want to pass up the Thermaltake SwordM VD5000BNA Case.
Creating a masterful blend of artistic design and stunning technological advancement, this Thermaltake case is guaranteed to take your system to the next level. Fully handmade, this fine-tuned, multifunctional PC case is built with an all aluminum extrusion built chassis that's made to handle heavy duty usage. Tailor-made with the gamer in mind, the SwordM features a convertible top panel for enhanced ventilation, as well as a revolutionary open back plate design that provides a serious amount of internal air flow.
In addition, the Thermaltake SwordM VD500LBNA Case comes complete with hydrualic mechanisms for the top and side panel, a detachable HDD cage, cable management, and reinforcement handles for easy transport. To sweeten the pot, the case even offers a refreshing tool-free design, making the SwordM incredibly easy to install. If you're ready for a serious jolt of gaming power, this embedded monster is the ultimate way to start your next major mod.

Case Size:Super TowerFans:4 x 120mm Fans, 1 x 120mm Blue LED Fan
Material:AluminumDimensions:25.6" x 9.4" x 30.3"
Side Panel:Solid w/ HydraulicsDrive Bays:6 x 5.25" (External), 3 x 3.5" (Internal)
Expansion Slots:7 SlotsI/O Ports:e-SATA, Firewire, HD Audio, 2 x USB
Motherboard Support:ATX, Micro-ATX, E-ATXPower Supply:Optional

Features:

  • Fully Handmade & Multifunctional Case
  • All Aluminum Extrusion Built Chassis
  • Convertible Top Panel (for better ventilation)
  • Hydraulic mechanisms for the top & side panel
  • Revolutionary open back plate design (providing maximum internal air flow)
  • Multiple Ventilation Openings(for optimized thermal management)
  • Stylish Back Door Eliminates Cable Clutter
  • Tool-free, Easy-to-Install Design
  • Support up to ten 5.25’’ drive bays
  • Detachable HDD Cage
  • Reinforcement Handles for Easy Transport
  • 7” drive bay for optional 7” touch screen LCD monitor. (P/N:A2413-03)

Specifi

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 12000
Product Name Thermaltake SwordM VD5000BNA Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details