Xoxide Thermaltake Xaser VI VG4000BNS Case 11999

Description
Are you on a mission to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation? You've come to the right place. Boasting an optimized design that offers an impressive blend of substance and wicked style, the Thermaltake Xaser VI VG4000BNS Case is a top-notch case for the modder who wants it all. Designed for both liquid and air cooling systems, the Xaser VI VG4000BNS Case offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VI VG4000BNS Case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous solid side panel with black metal mesh and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this black and red Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Case Size: Full Tower Fans: 1 x 120mm Blue LED Exhaust Fan Material: SECC 1.0 mm Dimensions: 23.8" x 9.8" x 26.0" Side Panel: Solid Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 Slots I/O Ports: 4 x USB 2.0, 1 x Firewire, 2 x eSATA Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Removable HD
Description
Are you on a mission to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation? You've come to the right place. Boasting an optimized design that offers an impressive blend of substance and wicked style, the Thermaltake Xaser VI VG4000BNS Case is a top-notch case for the modder who wants it all. Designed for both liquid and air cooling systems, the Xaser VI VG4000BNS Case offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VI VG4000BNS Case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous solid side panel with black metal mesh and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this black and red Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Case Size: Full Tower Fans: 1 x 120mm Blue LED Exhaust Fan Material: SECC 1.0 mm Dimensions: 23.8" x 9.8" x 26.0" Side Panel: Solid Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 Slots I/O Ports: 4 x USB 2.0, 1 x Firewire, 2 x eSATA Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Removable HD

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Xaser VI VG4000BNS Case - 11999 - Xoxide
Malvern, PA, USA
Thermaltake Xaser VI VG4000BNS Case
11999
Thermaltake Xaser VI VG4000BNS Case 11999
Are you on a mission to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation? You've come to the right place. Boasting an optimized design that offers an impressive blend of substance and wicked style, the Thermaltake Xaser VI VG4000BNS Case is a top-notch case for the modder who wants it all. Designed for both liquid and air cooling systems, the Xaser VI VG4000BNS Case offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VI VG4000BNS Case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous solid side panel with black metal mesh and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this black and red Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Case Size: Full Tower Fans: 1 x 120mm Blue LED Exhaust Fan Material: SECC 1.0 mm Dimensions: 23.8" x 9.8" x 26.0" Side Panel: Solid Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 Slots I/O Ports: 4 x USB 2.0, 1 x Firewire, 2 x eSATA Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Removable HD

Are you on a mission to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation? You've come to the right place. Boasting an optimized design that offers an impressive blend of substance and wicked style, the Thermaltake Xaser VI VG4000BNS Case is a top-notch case for the modder who wants it all.
Designed for both liquid and air cooling systems, the Xaser VI VG4000BNS Case offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed.
The Xaser VI VG4000BNS Case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous solid side panel with black metal mesh and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this black and red Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization.

Case Size:Full TowerFans:1 x 120mm Blue LED Exhaust Fan
Material:SECC 1.0 mmDimensions: 23.8" x 9.8" x 26.0"
Side Panel:SolidDrive Bays:
  • External: 7 x 5.25", 1 x 3.5"
  • Internal: 7 x 3.5"
Expansion Slots:10 SlotsI/O Ports:
  • 4 x USB 2.0, 1 x Firewire, 2 x eSATA
Motherboard Support:ATX, M-ATX, E-ATX, SSI CEBPower Supply:Optional

Features:

  • Optimized Design (for both liquid cooling & air cooling systems)
  • Sliding Hood w/ Top Toolbox (Upgradable to LCS)
  • 10 x PCI Slots for Quad-Graphic Card Configuration
  • Tool-free design (for 5.25” devices & PCI slot)
  • Mechanical Push-and-Open Front I/O Cover
  • Stylized X-Shaped Power Button
  • Sliding Motherboard Tray
  • Independent Thermal Management (for CPU, VGA & HDD)
  • Cable Management System for Better Cable Routing & Internal Air Flow
  • Supports Micro ATX / ATX / Extend-ATX
  • Evolutionary Adjustable PSU Supporting Bridge
  • Removable HD
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11999
Product Name Thermaltake Xaser VI VG4000BNS Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details