Xoxide Thermaltake Xaser VI VG4000SWA Case 11998

Description
If you're determined to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation, you've come to the right place. Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI VG4000SWA Case is a top-notch case for the modder who wants it all. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VI VG4000SWA case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous transparent side panel and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this silver Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Security Lock Safety Side Panel Removable HDD Cage / Modularized HDD Module Specifications: Case Type: Full Tower Material: Aluminum Front Bezel Material: Aluminum Color: Silver Side Panel: Transparent Window Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Motherboard Tray: Yes 7 x 5.25" Drive Bay 1 x Ext. 3.5" Drive Bay (convertable from 5.25") 7 x Int. 3.5" Drive Bay 10 x Expansion Slots Front I/O Ports: 4 x USB 2.0 1 x IEEE 1394 2 x eSATA HD Audio Cooling System: Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optio
Description
If you're determined to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation, you've come to the right place. Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI VG4000SWA Case is a top-notch case for the modder who wants it all. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VI VG4000SWA case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous transparent side panel and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this silver Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Security Lock Safety Side Panel Removable HDD Cage / Modularized HDD Module Specifications: Case Type: Full Tower Material: Aluminum Front Bezel Material: Aluminum Color: Silver Side Panel: Transparent Window Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Motherboard Tray: Yes 7 x 5.25" Drive Bay 1 x Ext. 3.5" Drive Bay (convertable from 5.25") 7 x Int. 3.5" Drive Bay 10 x Expansion Slots Front I/O Ports: 4 x USB 2.0 1 x IEEE 1394 2 x eSATA HD Audio Cooling System: Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optio

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Xaser VI VG4000SWA Case - 11998 - Xoxide
Malvern, PA, USA
Thermaltake Xaser VI VG4000SWA Case
11998
Thermaltake Xaser VI VG4000SWA Case 11998
If you're determined to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation, you've come to the right place. Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI VG4000SWA Case is a top-notch case for the modder who wants it all. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VI VG4000SWA case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous transparent side panel and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this silver Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Security Lock Safety Side Panel Removable HDD Cage / Modularized HDD Module Specifications: Case Type: Full Tower Material: Aluminum Front Bezel Material: Aluminum Color: Silver Side Panel: Transparent Window Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Motherboard Tray: Yes 7 x 5.25" Drive Bay 1 x Ext. 3.5" Drive Bay (convertable from 5.25") 7 x Int. 3.5" Drive Bay 10 x Expansion Slots Front I/O Ports: 4 x USB 2.0 1 x IEEE 1394 2 x eSATA HD Audio Cooling System: Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optio

If you're determined to find a rig that combines the ultimate gaming machine with the efficient power of a high-end workstation, you've come to the right place. Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI VG4000SWA Case is a top-notch case for the modder who wants it all.
Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed.
The Xaser VI VG4000SWA case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is a gorgeous transparent side panel and over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this silver Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization.
Features:

  • Optimized Design (for both liquid cooling & air cooling systems)
  • Sliding Hood w/ Top Toolbox (Upgradable to LCS)
  • 10 x PCI Slots for Quad-Graphic Card Configuration
  • Tool-free design (for 5.25” devices & PCI slot)
  • Mechanical Push-and-Open Front I/O Cover
  • Stylized X-Shaped Power Button
  • Sliding Motherboard Tray
  • Independent Thermal Management (for CPU, VGA & HDD)
  • Cable Management System for Better Cable Routing & Internal Air Flow
  • Supports Micro ATX / ATX / Extend-ATX
  • Evolutionary Adjustable PSU Supporting Bridge
  • Security Lock Safety Side Panel
  • Removable HDD Cage / Modularized HDD Module

Specifications:

  • Case Type: Full Tower
  • Material: Aluminum
  • Front Bezel Material: Aluminum
  • Color: Silver
  • Side Panel: Transparent Window
  • Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB
  • Motherboard Tray: Yes
  • 7 x 5.25" Drive Bay
  • 1 x Ext. 3.5" Drive Bay (convertable from 5.25")
  • 7 x Int. 3.5" Drive Bay
  • 10 x Expansion Slots
  • Front I/O Ports:
    • 4 x USB 2.0
    • 1 x IEEE 1394
    • 2 x eSATA
    • HD Audio
  • Cooling System:
    • Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optio
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11998
Product Name Thermaltake Xaser VI VG4000SWA Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details