Xoxide Thermaltake Xaser VG4000BWS Case 11996

Description
Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VG4000BWS Case is a top-notch case for the modding enthusiast. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VG4000BWS case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Security Lock Safety Side Panel Removable HDD Cage / Modularized HDD Module Specifications: Case Type: Full Tower Material: SECC 1.0 mm Front Bezel Material: Aluminum Color: Black Side Panel: Transparent Window Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Motherboard Tray: Yes 7 x 5.25" Drive Bay 1 x Ext. 3.5" Drive Bay (convertable from 5.25") 7 x Int. 3.5" Drive Bay 10 x Expansion Slots Front I/O Ports: 4 x USB 2.0 1 x IEEE 1394 1 x eSATA HD Audio Cooling System: Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optional) Rear Exhaust: 120mm blue LED fan, 1300rpm, 17dBA Top Exhaust: 140mm TurboFan, 1000rpm, 16dBA or 120mm fan (optional) Bottom Intake: 2 x 140mm fans (optional) or 120mm fan (optional)
Description
Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VG4000BWS Case is a top-notch case for the modding enthusiast. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VG4000BWS case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Security Lock Safety Side Panel Removable HDD Cage / Modularized HDD Module Specifications: Case Type: Full Tower Material: SECC 1.0 mm Front Bezel Material: Aluminum Color: Black Side Panel: Transparent Window Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Motherboard Tray: Yes 7 x 5.25" Drive Bay 1 x Ext. 3.5" Drive Bay (convertable from 5.25") 7 x Int. 3.5" Drive Bay 10 x Expansion Slots Front I/O Ports: 4 x USB 2.0 1 x IEEE 1394 1 x eSATA HD Audio Cooling System: Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optional) Rear Exhaust: 120mm blue LED fan, 1300rpm, 17dBA Top Exhaust: 140mm TurboFan, 1000rpm, 16dBA or 120mm fan (optional) Bottom Intake: 2 x 140mm fans (optional) or 120mm fan (optional)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Xaser VG4000BWS Case - 11996 - Xoxide
Malvern, PA, USA
Thermaltake Xaser VG4000BWS Case
11996
Thermaltake Xaser VG4000BWS Case 11996
Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VG4000BWS Case is a top-notch case for the modding enthusiast. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed. The Xaser VG4000BWS case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Sliding Hood w/ Top Toolbox (Upgradable to LCS) 10 x PCI Slots for Quad-Graphic Card Configuration Tool-free design (for 5.25” devices & PCI slot) Mechanical Push-and-Open Front I/O Cover Stylized X-Shaped Power Button Sliding Motherboard Tray Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX / Extend-ATX Evolutionary Adjustable PSU Supporting Bridge Security Lock Safety Side Panel Removable HDD Cage / Modularized HDD Module Specifications: Case Type: Full Tower Material: SECC 1.0 mm Front Bezel Material: Aluminum Color: Black Side Panel: Transparent Window Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Motherboard Tray: Yes 7 x 5.25" Drive Bay 1 x Ext. 3.5" Drive Bay (convertable from 5.25") 7 x Int. 3.5" Drive Bay 10 x Expansion Slots Front I/O Ports: 4 x USB 2.0 1 x IEEE 1394 1 x eSATA HD Audio Cooling System: Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optional) Rear Exhaust: 120mm blue LED fan, 1300rpm, 17dBA Top Exhaust: 140mm TurboFan, 1000rpm, 16dBA or 120mm fan (optional) Bottom Intake: 2 x 140mm fans (optional) or 120mm fan (optional)

Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VG4000BWS Case is a top-notch case for the modding enthusiast.
Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD, as well as a cable management system for better cable routing and internal air flow. For added LCS expandability, you'll find a great deal of extra bottom space after the HDD / Fan module has been removed.
The Xaser VG4000BWS case also includes a mechanical push-and-open front cover which opens up to an I/O panel containing 2 e-SATAs, 4 USBs, 1 IEEE, and an HD Audio In/Out, as well as an ultra-sleek X-shaped power button. Also integrated into the design is over 10 PCI slots for quad-graphic card configuration. In additional accessibility, this Thermaltake case also offers a sliding motherboard tray, two removable HDD cages, and a removable PSU support bar for advanced inner customization.
Features:

  • Optimized Design (for both liquid cooling & air cooling systems)
  • Sliding Hood w/ Top Toolbox (Upgradable to LCS)
  • 10 x PCI Slots for Quad-Graphic Card Configuration
  • Tool-free design (for 5.25” devices & PCI slot)
  • Mechanical Push-and-Open Front I/O Cover
  • Stylized X-Shaped Power Button
  • Sliding Motherboard Tray
  • Independent Thermal Management (for CPU, VGA & HDD)
  • Cable Management System for Better Cable Routing & Internal Air Flow
  • Supports Micro ATX / ATX / Extend-ATX
  • Evolutionary Adjustable PSU Supporting Bridge
  • Security Lock Safety Side Panel
  • Removable HDD Cage / Modularized HDD Module

Specifications:

  • Case Type: Full Tower
  • Material: SECC 1.0 mm
  • Front Bezel Material: Aluminum
  • Color: Black
  • Side Panel: Transparent Window
  • Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB
  • Motherboard Tray: Yes
  • 7 x 5.25" Drive Bay
  • 1 x Ext. 3.5" Drive Bay (convertable from 5.25")
  • 7 x Int. 3.5" Drive Bay
  • 10 x Expansion Slots
  • Front I/O Ports:
    • 4 x USB 2.0
    • 1 x IEEE 1394
    • 1 x eSATA
    • HD Audio
  • Cooling System:
    • Front Intake: 140mm blue LED fan, 1000rpm, 16dBA or 1205mm fan (optional)
    • Rear Exhaust: 120mm blue LED fan, 1300rpm, 17dBA
    • Top Exhaust: 140mm TurboFan, 1000rpm, 16dBA or 120mm fan (optional)
    • Bottom Intake: 2 x 140mm fans (optional) or 120mm fan (optional)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11996
Product Name Thermaltake Xaser VG4000BWS Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 10.2 inch (259 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details