Xoxide Thermaltake Xaser VI MX VH9000SNS Case 11995

Description
Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI MX VH9000SNS Case is a top-notch case for the modding enthusiast. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD. In addition, the sleekly designed mesh side panel also offers a heightened transfer of air flow. The structure of the Xaser VH9000SNS boasts a variety of features, including organized HDD cable management, a metal grilled front bezel for maximum air intake, and a lockable safety side-panel for added security. In addition, this Thermaltake case also offers two removable HDD cages and a removable PSU support bar for easy accessibility and inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Tool-free design (for 5.25” devices & PCI slot) Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX Security Lock Safety Side Panel Removable PSU Support Bar Removable HDD Cage Specifications: Case Type: Mid Tower Dimensions: 520 x 220 x 520mm (20.74 x 8.66 x 20.74 inch) Net Weight: 8.35 kg / 18.40 lb Side Panel: Mesh Color: Silver / Black Material Front Door: Plastic Chassis: 0.8mm SECC Cooling System: Front Intake: 120mm TurboFan, 1300rpm, 17dBA Rear Exhaust: 120mm blue LED Fan, 1300rpm, 17dBA Drive Bays: 5 x 5.25’’ 1 x 3.5’’ 4 x 3.5’’ 7 x Expansion Slots Motherboards: Micro ATX / Standard ATX I/O Ports: 2 x USB 2.0, 1 x e-SATA connector, HD Audio Power Supply Support: Standard PS2 PSU Cable Management: Yes Removable PSU Bridge: Yes
Description
Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI MX VH9000SNS Case is a top-notch case for the modding enthusiast. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD. In addition, the sleekly designed mesh side panel also offers a heightened transfer of air flow. The structure of the Xaser VH9000SNS boasts a variety of features, including organized HDD cable management, a metal grilled front bezel for maximum air intake, and a lockable safety side-panel for added security. In addition, this Thermaltake case also offers two removable HDD cages and a removable PSU support bar for easy accessibility and inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Tool-free design (for 5.25” devices & PCI slot) Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX Security Lock Safety Side Panel Removable PSU Support Bar Removable HDD Cage Specifications: Case Type: Mid Tower Dimensions: 520 x 220 x 520mm (20.74 x 8.66 x 20.74 inch) Net Weight: 8.35 kg / 18.40 lb Side Panel: Mesh Color: Silver / Black Material Front Door: Plastic Chassis: 0.8mm SECC Cooling System: Front Intake: 120mm TurboFan, 1300rpm, 17dBA Rear Exhaust: 120mm blue LED Fan, 1300rpm, 17dBA Drive Bays: 5 x 5.25’’ 1 x 3.5’’ 4 x 3.5’’ 7 x Expansion Slots Motherboards: Micro ATX / Standard ATX I/O Ports: 2 x USB 2.0, 1 x e-SATA connector, HD Audio Power Supply Support: Standard PS2 PSU Cable Management: Yes Removable PSU Bridge: Yes

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Xaser VI MX VH9000SNS Case - 11995 - Xoxide
Malvern, PA, USA
Thermaltake Xaser VI MX VH9000SNS Case
11995
Thermaltake Xaser VI MX VH9000SNS Case 11995
Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI MX VH9000SNS Case is a top-notch case for the modding enthusiast. Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD. In addition, the sleekly designed mesh side panel also offers a heightened transfer of air flow. The structure of the Xaser VH9000SNS boasts a variety of features, including organized HDD cable management, a metal grilled front bezel for maximum air intake, and a lockable safety side-panel for added security. In addition, this Thermaltake case also offers two removable HDD cages and a removable PSU support bar for easy accessibility and inner customization. Features: Optimized Design (for both liquid cooling & air cooling systems) Tool-free design (for 5.25” devices & PCI slot) Independent Thermal Management (for CPU, VGA & HDD) Cable Management System for Better Cable Routing & Internal Air Flow Supports Micro ATX / ATX Security Lock Safety Side Panel Removable PSU Support Bar Removable HDD Cage Specifications: Case Type: Mid Tower Dimensions: 520 x 220 x 520mm (20.74 x 8.66 x 20.74 inch) Net Weight: 8.35 kg / 18.40 lb Side Panel: Mesh Color: Silver / Black Material Front Door: Plastic Chassis: 0.8mm SECC Cooling System: Front Intake: 120mm TurboFan, 1300rpm, 17dBA Rear Exhaust: 120mm blue LED Fan, 1300rpm, 17dBA Drive Bays: 5 x 5.25’’ 1 x 3.5’’ 4 x 3.5’’ 7 x Expansion Slots Motherboards: Micro ATX / Standard ATX I/O Ports: 2 x USB 2.0, 1 x e-SATA connector, HD Audio Power Supply Support: Standard PS2 PSU Cable Management: Yes Removable PSU Bridge: Yes

Boasting an optimized design that offers an impressive blend of substance and style, the Thermaltake Xaser VI MX VH9000SNS Case is a top-notch case for the modding enthusiast.
Designed for both liquid and air cooling systems, offers countless ways to keep your customized rig cool. Independent thermal management is available for CPU, VGA & HDD. In addition, the sleekly designed mesh side panel also offers a heightened transfer of air flow.
The structure of the Xaser VH9000SNS boasts a variety of features, including organized HDD cable management, a metal grilled front bezel for maximum air intake, and a lockable safety side-panel for added security. In addition, this Thermaltake case also offers two removable HDD cages and a removable PSU support bar for easy accessibility and inner customization.
Features:

  • Optimized Design (for both liquid cooling & air cooling systems)
  • Tool-free design (for 5.25” devices & PCI slot)
  • Independent Thermal Management (for CPU, VGA & HDD)
  • Cable Management System for Better Cable Routing & Internal Air Flow
  • Supports Micro ATX / ATX
  • Security Lock Safety Side Panel
  • Removable PSU Support Bar
  • Removable HDD Cage

Specifications:

  • Case Type: Mid Tower
  • Dimensions: 520 x 220 x 520mm (20.74 x 8.66 x 20.74 inch)
  • Net Weight: 8.35 kg / 18.40 lb
  • Side Panel: Mesh
  • Color: Silver / Black
  • Material
    • Front Door: Plastic
    • Chassis: 0.8mm SECC
  • Cooling System:
    • Front Intake: 120mm TurboFan, 1300rpm, 17dBA
    • Rear Exhaust: 120mm blue LED Fan, 1300rpm, 17dBA
  • Drive Bays:
    • 5 x 5.25’’
    • 1 x 3.5’’
    • 4 x 3.5’’
  • 7 x Expansion Slots
  • Motherboards: Micro ATX / Standard ATX
  • I/O Ports: 2 x USB 2.0, 1 x e-SATA connector, HD Audio
  • Power Supply Support: Standard PS2 PSU
  • Cable Management: Yes
  • Removable PSU Bridge: Yes
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11995
Product Name Thermaltake Xaser VI MX VH9000SNS Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2554739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 12.76 inch (324 mm)
Width 10.79 inch (274 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details