Xoxide Thermaltake Armor+ VH6000SWA Case 11993

Description
With an assortment of features that will leave the competition bruised, battered, and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000SWA Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000SWA offers an enormous helping of features and add-ons to create the ultimate high-end workstation or liquid-cooled gaming system. Offering an optimized design that's capable of handing liquid cooling (the case is both capable and embedded) or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000SWA Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA, 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) 10 x PCI slots design (for Quad-Graphic Card Configuration) Tool-free design for 5.25” Device / PCI Slot Revolutionary Adjustable Supporting Bridge (for PSU) Sliding Motherboard Tray Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow
Description
With an assortment of features that will leave the competition bruised, battered, and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000SWA Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000SWA offers an enormous helping of features and add-ons to create the ultimate high-end workstation or liquid-cooled gaming system. Offering an optimized design that's capable of handing liquid cooling (the case is both capable and embedded) or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000SWA Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA, 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) 10 x PCI slots design (for Quad-Graphic Card Configuration) Tool-free design for 5.25” Device / PCI Slot Revolutionary Adjustable Supporting Bridge (for PSU) Sliding Motherboard Tray Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor+ VH6000SWA Case - 11993 - Xoxide
Malvern, PA, USA
Thermaltake Armor+ VH6000SWA Case
11993
Thermaltake Armor+ VH6000SWA Case 11993
With an assortment of features that will leave the competition bruised, battered, and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000SWA Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000SWA offers an enormous helping of features and add-ons to create the ultimate high-end workstation or liquid-cooled gaming system. Offering an optimized design that's capable of handing liquid cooling (the case is both capable and embedded) or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000SWA Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA, 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, Micro-ATX, E-ATX Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) 10 x PCI slots design (for Quad-Graphic Card Configuration) Tool-free design for 5.25” Device / PCI Slot Revolutionary Adjustable Supporting Bridge (for PSU) Sliding Motherboard Tray Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow

With an assortment of features that will leave the competition bruised, battered, and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000SWA Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000SWA offers an enormous helping of features and add-ons to create the ultimate high-end workstation or liquid-cooled gaming system.
Offering an optimized design that's capable of handing liquid cooling (the case is both capable and embedded) or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available).
The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000SWA Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does.

Case Size:Super TowerFans:
  • Front: 120mm Blue LED fan
  • Rear: 1 x 120mm TurboFan
  • Side: 1 x 230mm Blue LED Fan
Material:1.0mm SECC / AluminumDimensions:23.6" x 9.6" x 24.6"
Side Panel:Transparent WindowDrive Bays:
  • External: 7 x 5.25", 1 x 3.5"
  • Internal: 7 x 3.5"
Expansion Slots:10 x PCI SlotsI/O Ports:
  • 4 x USB2.0, 1 x eSATA,
  • 1 x Firewire, 1 x HD Audio
Motherboard Support:ATX, Micro-ATX, E-ATXPower Supply:Optional

Features:

  • Optimized Design (for both liquid cooling & air cooling system)
  • Sliding hood w/ Top Toolbox(upgradable to LCS)
  • 10 x PCI slots design (for Quad-Graphic Card Configuration)
  • Tool-free design for 5.25” Device / PCI Slot
  • Revolutionary Adjustable Supporting Bridge (for PSU)
  • Sliding Motherboard Tray
  • Independent thermal management for CPU, VGA & HDD
  • HDD Cable Management System (for better cable routing & internal air flow
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11993
Product Name Thermaltake Armor+ VH6000SWA Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1981392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 9.84 inch (250 mm)
Length 2.95 inch (75 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details