Xoxide Thermaltake Armor+ VH6000BWS Case 11992

Description
Fully prepared to leave their competition sad-eyed and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000BWS Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000BWS offers an enormous helping of features to create the ultimate high-end workstation or gaming system. Offering an optimized design that will easily handle a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 140mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) 10 x PCI slots design (for Quad-Graphic Card Configuration) Tool-free design for 5.25” Device / PCI Slot Revolutionary Adjustable Supporting Bridge (for PSU) Sliding Motherboard Tray Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow) Supports ATX / Micro ATX / Extend-ATX Support up to 14 drive bays (7 x 5.25
Description
Fully prepared to leave their competition sad-eyed and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000BWS Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000BWS offers an enormous helping of features to create the ultimate high-end workstation or gaming system. Offering an optimized design that will easily handle a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 140mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) 10 x PCI slots design (for Quad-Graphic Card Configuration) Tool-free design for 5.25” Device / PCI Slot Revolutionary Adjustable Supporting Bridge (for PSU) Sliding Motherboard Tray Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow) Supports ATX / Micro ATX / Extend-ATX Support up to 14 drive bays (7 x 5.25

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor+ VH6000BWS Case - 11992 - Xoxide
Malvern, PA, USA
Thermaltake Armor+ VH6000BWS Case
11992
Thermaltake Armor+ VH6000BWS Case 11992
Fully prepared to leave their competition sad-eyed and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000BWS Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000BWS offers an enormous helping of features to create the ultimate high-end workstation or gaming system. Offering an optimized design that will easily handle a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available). The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does. Case Size: Super Tower Fans: Front: 140mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 230mm Blue LED Fan Material: 1.0mm SECC / Aluminum Dimensions: 23.6" x 9.6" x 24.6" Side Panel: Transparent Window Drive Bays: External: 7 x 5.25", 1 x 3.5" Internal: 7 x 3.5" Expansion Slots: 10 x PCI Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: ATX, M-ATX, E-ATX, SSI CEB Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) 10 x PCI slots design (for Quad-Graphic Card Configuration) Tool-free design for 5.25” Device / PCI Slot Revolutionary Adjustable Supporting Bridge (for PSU) Sliding Motherboard Tray Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow) Supports ATX / Micro ATX / Extend-ATX Support up to 14 drive bays (7 x 5.25

Fully prepared to leave their competition sad-eyed and wimpering in the dust, Thermaltake is here to fully dominate the PC Modification industry with the new Thermaltake Armor+ VH6000BWS Case. Leaps and bounds beyond anything you've ever experienced in a PC case, the Armor+ VH6000BWS offers an enormous helping of features to create the ultimate high-end workstation or gaming system.
Offering an optimized design that will easily handle a liquid cooling or air cooling system, this Thermaltake case proudly boasts a gigantic 230mm side intake fan, a sliding honeycombed opening at the top, and a wide assortment of 140mm fans on the HDD, Front, and Bottom Intakes (with plenty of additional add-on options also available).
The inner structure is nothing to write off, either. This Armor+ Case features a sliding motherboard tray, an organized HDD cable management system, and the ability to support up to 14 drive bays. For even more modding abilities, the Thermaltake Armor+ VH6000BWS Case also offers an evolutionary adjustable PSU supporting bridge, and over 10 PCI slots for quad-graphic card configuration. The case also includes an independent thermal management for CPU, VGA & HDD into the mix. Sound good yet? We sure think it does.

Case Size:Super TowerFans:
  • Front: 140mm Blue LED fan
  • Rear: 1 x 120mm TurboFan
  • Side: 230mm Blue LED Fan
Material:1.0mm SECC / AluminumDimensions:23.6" x 9.6" x 24.6"
Side Panel:Transparent WindowDrive Bays:
  • External: 7 x 5.25", 1 x 3.5"
  • Internal: 7 x 3.5"
Expansion Slots:10 x PCI SlotsI/O Ports:
  • 4 x USB2.0, 1 x eSATA
  • 1 x Firewire, 1 x HD Audio
Motherboard Support:ATX, M-ATX, E-ATX, SSI CEBPower Supply:Optional

Features:

  • Optimized Design (for both liquid cooling & air cooling system)
  • Sliding hood w/ Top Toolbox(upgradable to LCS)
  • 10 x PCI slots design (for Quad-Graphic Card Configuration)
  • Tool-free design for 5.25” Device / PCI Slot
  • Revolutionary Adjustable Supporting Bridge (for PSU)
  • Sliding Motherboard Tray
  • Independent thermal management for CPU, VGA & HDD
  • HDD Cable Management System (for better cable routing & internal air flow)
  • Supports ATX / Micro ATX / Extend-ATX
  • Support up to 14 drive bays (7 x 5.25
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11992
Product Name Thermaltake Armor+ VH6000BWS Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details