Xoxide Thermaltake Armor+ MX VH8000BWS Case 11991

Description
Looking for a hot case that's capable of extreme cool? This is it. The Thermaltake Armor+ MX VH8000BWS Case proudly boasts an optimized design that's ideal for both liquid cooling and air cooling. Easily accessible for all gaming and modding enthusiasts, this extraordinary Thermaltake case offers a sliding hood with a toolbox on top that can be upgraded to a Liquid Cooling System. Other helpful features include a “Press to Open” clip for easy side panel opening, two removable HDD cages, seven screw less PCI slots, and a 230mm fan installed for extra VGA cooling. The case also features a tool-free design for 5.25” devices and PCI slots, and allows users to take advantage of an independent thermal management for the CPU, VGA & HDD. Cutting down on the mess typically found in these cases, the Armor+ MX even offers an impressive cable management system for better cable routing and internal air flow. Case Size: Mid Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 0.8mm SECC / Aluminum Dimensions: 21.1" x 9.4" x 19.3" Side Panel: Transparent Window Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x eSATA, HD Audio Motherboard Support: ATX, Micro-ATX Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) Tool-free design for 5.25” Device / PCI Slot Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow) Supports ATX / Micro ATX “Press to Open” Clip (for easy side panel opening) Removable PSU Support Bar 7 x Screwless PCI Slots Removable HDD cage Specifications: Case Type: Mid Tower Material: 0.8 mm SECC Front Bezel Material: Aluminum Color: Black Side Panel: Transparent Window Motherboard Support: 12" x 9.6" (ATX), 9.6" x 9.6" (Micro ATX) 5 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bays 4 x Int. 3.5" Drive Bays 7 x E
Description
Looking for a hot case that's capable of extreme cool? This is it. The Thermaltake Armor+ MX VH8000BWS Case proudly boasts an optimized design that's ideal for both liquid cooling and air cooling. Easily accessible for all gaming and modding enthusiasts, this extraordinary Thermaltake case offers a sliding hood with a toolbox on top that can be upgraded to a Liquid Cooling System. Other helpful features include a “Press to Open” clip for easy side panel opening, two removable HDD cages, seven screw less PCI slots, and a 230mm fan installed for extra VGA cooling. The case also features a tool-free design for 5.25” devices and PCI slots, and allows users to take advantage of an independent thermal management for the CPU, VGA & HDD. Cutting down on the mess typically found in these cases, the Armor+ MX even offers an impressive cable management system for better cable routing and internal air flow. Case Size: Mid Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 0.8mm SECC / Aluminum Dimensions: 21.1" x 9.4" x 19.3" Side Panel: Transparent Window Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x eSATA, HD Audio Motherboard Support: ATX, Micro-ATX Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) Tool-free design for 5.25” Device / PCI Slot Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow) Supports ATX / Micro ATX “Press to Open” Clip (for easy side panel opening) Removable PSU Support Bar 7 x Screwless PCI Slots Removable HDD cage Specifications: Case Type: Mid Tower Material: 0.8 mm SECC Front Bezel Material: Aluminum Color: Black Side Panel: Transparent Window Motherboard Support: 12" x 9.6" (ATX), 9.6" x 9.6" (Micro ATX) 5 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bays 4 x Int. 3.5" Drive Bays 7 x E

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor+ MX VH8000BWS Case - 11991 - Xoxide
Malvern, PA, USA
Thermaltake Armor+ MX VH8000BWS Case
11991
Thermaltake Armor+ MX VH8000BWS Case 11991
Looking for a hot case that's capable of extreme cool? This is it. The Thermaltake Armor+ MX VH8000BWS Case proudly boasts an optimized design that's ideal for both liquid cooling and air cooling. Easily accessible for all gaming and modding enthusiasts, this extraordinary Thermaltake case offers a sliding hood with a toolbox on top that can be upgraded to a Liquid Cooling System. Other helpful features include a “Press to Open” clip for easy side panel opening, two removable HDD cages, seven screw less PCI slots, and a 230mm fan installed for extra VGA cooling. The case also features a tool-free design for 5.25” devices and PCI slots, and allows users to take advantage of an independent thermal management for the CPU, VGA & HDD. Cutting down on the mess typically found in these cases, the Armor+ MX even offers an impressive cable management system for better cable routing and internal air flow. Case Size: Mid Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm TurboFan Side: 1 x 230mm Blue LED Fan Material: 0.8mm SECC / Aluminum Dimensions: 21.1" x 9.4" x 19.3" Side Panel: Transparent Window Drive Bays: External: 5 x 5.25", 1 x 3.5" Internal: 4 x 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x eSATA, HD Audio Motherboard Support: ATX, Micro-ATX Power Supply: Optional Features: Optimized Design (for both liquid cooling & air cooling system) Sliding hood w/ Top Toolbox(upgradable to LCS) Tool-free design for 5.25” Device / PCI Slot Independent thermal management for CPU, VGA & HDD HDD Cable Management System (for better cable routing & internal air flow) Supports ATX / Micro ATX “Press to Open” Clip (for easy side panel opening) Removable PSU Support Bar 7 x Screwless PCI Slots Removable HDD cage Specifications: Case Type: Mid Tower Material: 0.8 mm SECC Front Bezel Material: Aluminum Color: Black Side Panel: Transparent Window Motherboard Support: 12" x 9.6" (ATX), 9.6" x 9.6" (Micro ATX) 5 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bays 4 x Int. 3.5" Drive Bays 7 x E

Looking for a hot case that's capable of extreme cool? This is it. The Thermaltake Armor+ MX VH8000BWS Case proudly boasts an optimized design that's ideal for both liquid cooling and air cooling.
Easily accessible for all gaming and modding enthusiasts, this extraordinary Thermaltake case offers a sliding hood with a toolbox on top that can be upgraded to a Liquid Cooling System. Other helpful features include a “Press to Open” clip for easy side panel opening, two removable HDD cages, seven screw less PCI slots, and a 230mm fan installed for extra VGA cooling.
The case also features a tool-free design for 5.25” devices and PCI slots, and allows users to take advantage of an independent thermal management for the CPU, VGA & HDD. Cutting down on the mess typically found in these cases, the Armor+ MX even offers an impressive cable management system for better cable routing and internal air flow.

Case Size:Mid TowerFans:
  • Front: 120mm Blue LED fan
  • Rear: 1 x 120mm TurboFan
  • Side: 1 x 230mm Blue LED Fan
Material:0.8mm SECC / AluminumDimensions:21.1" x 9.4" x 19.3"
Side Panel:Transparent WindowDrive Bays:
  • External: 5 x 5.25", 1 x 3.5"
  • Internal: 4 x 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x eSATA, HD Audio
Motherboard Support:ATX, Micro-ATXPower Supply:Optional

Features:

  • Optimized Design (for both liquid cooling & air cooling system)
  • Sliding hood w/ Top Toolbox(upgradable to LCS)
  • Tool-free design for 5.25” Device / PCI Slot
  • Independent thermal management for CPU, VGA & HDD
  • HDD Cable Management System (for better cable routing & internal air flow)
  • Supports ATX / Micro ATX
  • “Press to Open” Clip (for easy side panel opening)
  • Removable PSU Support Bar
  • 7 x Screwless PCI Slots
  • Removable HDD cage

Specifications:

  • Case Type: Mid Tower
  • Material: 0.8 mm SECC
  • Front Bezel Material: Aluminum
  • Color: Black
  • Side Panel: Transparent Window
  • Motherboard Support: 12" x 9.6" (ATX), 9.6" x 9.6" (Micro ATX)
  • 5 x 5.25" Drive Bays
  • 1 x Ext. 3.5" Drive Bays
  • 4 x Int. 3.5" Drive Bays
  • 7 x E
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11991
Product Name Thermaltake Armor+ MX VH8000BWS Case
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details