Xoxide Thermaltake Spedo VI90001W2Z Case 11990

Description
Expanding on the already-incredible features of the Thermaltake Spedo, the VI90001W2Z Advanced Package Case is sure to provide that extra "oomph" you need to take your cooling abilities to the next level. This version of the Spedo includes the Advance Thermal Chamber 3, a dynamic system which 3 provides maximum cooling & prevent hot air from re-circulating throughout your system. Another unique attribute in this version of the Spedo is the C.R.M.3 – Cable Routing Management 3 - which will eliminate the cable cluster that severely impact the air flow of most cases. Thanks to it's unique Fancool 8 system, the Thermaltake Spedo allows you to install up to 8 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want a serious amount of power and customization in your system....this bad boy is the way to go. Features: Advance Thermal Chamber 3 (provides maximum cool & prevents hot air re-circulation) C.R.M.3 – Cable Routing Management 3 - Eliminates Messy Cables Independent Adjustable Fan Bar Advance Cable Routing HDD Relocation Canister Tool free design Fancool 8 – Able to Install Up to 8 Fans Wireless side panel 23cm fan Exceptional Air Circulation Design Specifications: Case Type: Full Tower Material: SECC 0.8 mm Front Bezel Material: Metal Mesh Color: Black Side Panel: Transparent Window Motherboard Support: ATX,M-ATX 7 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 6 x Int. 3.5" Drive Bay 8 x Expansion Slots Front I/O Ports: 2 x USB 2.0 1 x eSATA 1 x HD Audio Cooling System: Front Intake: 140mm TurboFan, 1000rpm, 16dBA Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA Top Exhaust: 230mm fan, 800rpm, 15dBa Bottom Intake: 120mm fan (optional) CPU Exhaust: 120mm fan (optional) Fanbar Intake: 120mm TurboFan, 1300rpm, 17dBa Side Intake: 230mm fan, 800rpm, 15dba Liquid Cooling Capable: Yes Power Supply Support: Standard ATX, PS2 Dimensions: 24.0 x 9.1 x 21.1 in Application: High-End Gaming System
Description
Expanding on the already-incredible features of the Thermaltake Spedo, the VI90001W2Z Advanced Package Case is sure to provide that extra "oomph" you need to take your cooling abilities to the next level. This version of the Spedo includes the Advance Thermal Chamber 3, a dynamic system which 3 provides maximum cooling & prevent hot air from re-circulating throughout your system. Another unique attribute in this version of the Spedo is the C.R.M.3 – Cable Routing Management 3 - which will eliminate the cable cluster that severely impact the air flow of most cases. Thanks to it's unique Fancool 8 system, the Thermaltake Spedo allows you to install up to 8 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want a serious amount of power and customization in your system....this bad boy is the way to go. Features: Advance Thermal Chamber 3 (provides maximum cool & prevents hot air re-circulation) C.R.M.3 – Cable Routing Management 3 - Eliminates Messy Cables Independent Adjustable Fan Bar Advance Cable Routing HDD Relocation Canister Tool free design Fancool 8 – Able to Install Up to 8 Fans Wireless side panel 23cm fan Exceptional Air Circulation Design Specifications: Case Type: Full Tower Material: SECC 0.8 mm Front Bezel Material: Metal Mesh Color: Black Side Panel: Transparent Window Motherboard Support: ATX,M-ATX 7 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 6 x Int. 3.5" Drive Bay 8 x Expansion Slots Front I/O Ports: 2 x USB 2.0 1 x eSATA 1 x HD Audio Cooling System: Front Intake: 140mm TurboFan, 1000rpm, 16dBA Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA Top Exhaust: 230mm fan, 800rpm, 15dBa Bottom Intake: 120mm fan (optional) CPU Exhaust: 120mm fan (optional) Fanbar Intake: 120mm TurboFan, 1300rpm, 17dBa Side Intake: 230mm fan, 800rpm, 15dba Liquid Cooling Capable: Yes Power Supply Support: Standard ATX, PS2 Dimensions: 24.0 x 9.1 x 21.1 in Application: High-End Gaming System

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Spedo VI90001W2Z Case - 11990 - Xoxide
Malvern, PA, USA
Thermaltake Spedo VI90001W2Z Case
11990
Thermaltake Spedo VI90001W2Z Case 11990
Expanding on the already-incredible features of the Thermaltake Spedo, the VI90001W2Z Advanced Package Case is sure to provide that extra "oomph" you need to take your cooling abilities to the next level. This version of the Spedo includes the Advance Thermal Chamber 3, a dynamic system which 3 provides maximum cooling & prevent hot air from re-circulating throughout your system. Another unique attribute in this version of the Spedo is the C.R.M.3 – Cable Routing Management 3 - which will eliminate the cable cluster that severely impact the air flow of most cases. Thanks to it's unique Fancool 8 system, the Thermaltake Spedo allows you to install up to 8 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want a serious amount of power and customization in your system....this bad boy is the way to go. Features: Advance Thermal Chamber 3 (provides maximum cool & prevents hot air re-circulation) C.R.M.3 – Cable Routing Management 3 - Eliminates Messy Cables Independent Adjustable Fan Bar Advance Cable Routing HDD Relocation Canister Tool free design Fancool 8 – Able to Install Up to 8 Fans Wireless side panel 23cm fan Exceptional Air Circulation Design Specifications: Case Type: Full Tower Material: SECC 0.8 mm Front Bezel Material: Metal Mesh Color: Black Side Panel: Transparent Window Motherboard Support: ATX,M-ATX 7 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 6 x Int. 3.5" Drive Bay 8 x Expansion Slots Front I/O Ports: 2 x USB 2.0 1 x eSATA 1 x HD Audio Cooling System: Front Intake: 140mm TurboFan, 1000rpm, 16dBA Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA Top Exhaust: 230mm fan, 800rpm, 15dBa Bottom Intake: 120mm fan (optional) CPU Exhaust: 120mm fan (optional) Fanbar Intake: 120mm TurboFan, 1300rpm, 17dBa Side Intake: 230mm fan, 800rpm, 15dba Liquid Cooling Capable: Yes Power Supply Support: Standard ATX, PS2 Dimensions: 24.0 x 9.1 x 21.1 in Application: High-End Gaming System

Expanding on the already-incredible features of the Thermaltake Spedo, the VI90001W2Z Advanced Package Case is sure to provide that extra "oomph" you need to take your cooling abilities to the next level. This version of the Spedo includes the Advance Thermal Chamber 3, a dynamic system which 3 provides maximum cooling & prevent hot air from re-circulating throughout your system. Another unique attribute in this version of the Spedo is the C.R.M.3 – Cable Routing Management 3 - which will eliminate the cable cluster that severely impact the air flow of most cases.
Thanks to it's unique Fancool 8 system, the Thermaltake Spedo allows you to install up to 8 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want a serious amount of power and customization in your system....this bad boy is the way to go.
Features:

  • Advance Thermal Chamber 3 (provides maximum cool & prevents hot air re-circulation)
  • C.R.M.3 – Cable Routing Management 3 - Eliminates Messy Cables
  • Independent Adjustable Fan Bar
  • Advance Cable Routing
  • HDD Relocation Canister
  • Tool free design
  • Fancool 8 – Able to Install Up to 8 Fans
  • Wireless side panel 23cm fan
  • Exceptional Air Circulation Design

Specifications:

  • Case Type: Full Tower
  • Material: SECC 0.8 mm
  • Front Bezel Material: Metal Mesh
  • Color: Black
  • Side Panel: Transparent Window
  • Motherboard Support: ATX,M-ATX
  • 7 x 5.25" Drive Bays
  • 1 x Ext. 3.5" Drive Bay (convertible from 5.25")
  • 6 x Int. 3.5" Drive Bay
  • 8 x Expansion Slots
  • Front I/O Ports:
    • 2 x USB 2.0
    • 1 x eSATA
    • 1 x HD Audio
  • Cooling System:
    • Front Intake: 140mm TurboFan, 1000rpm, 16dBA
    • Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA
    • Top Exhaust: 230mm fan, 800rpm, 15dBa
    • Bottom Intake: 120mm fan (optional)
    • CPU Exhaust: 120mm fan (optional)
    • Fanbar Intake: 120mm TurboFan, 1300rpm, 17dBa
    • Side Intake: 230mm fan, 800rpm, 15dba
  • Liquid Cooling Capable: Yes
  • Power Supply Support: Standard ATX, PS2
  • Dimensions: 24.0 x 9.1 x 21.1 in
  • Application: High-End Gaming System
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11990
Product Name Thermaltake Spedo VI90001W2Z Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details