Xoxide Thermaltake Spedo VI90001N2Z Case 11989

Description
Don't let the name fool you, this PC Case actually has very little to do with that skimpy swimming attire you hated wearing in High School. However, this case actually does have one BIG thing in common with that black provocative sports gear...it's going to make you go a helluva lot faster than you've ever gone before. Engineered for superior air circulation, this incredible Thermaltake case offers a whole lot of features to make an incredible difference in the way your system operates. Thanks to it's unique cooling system, the Thermaltake Spedo VI90001N2Z allows you to install up to 9 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want some serious power and customization in your system....this bad boy is the way to go. Features: 8 x PCI Slots (for Multiple Graphic Cards) Independent Adjustable Fan Bar Advance Cable Routing Capability HDD Relocation Canister Tool Free Design on PCI slot, & 5.25" / 3.5" Bays Over 9 Fans Installed to Enhance Maximum Airflow Bottom PSU Placement Design Engineered for Remarkable Air Circulation Specifications: Case Type: Full Tower Material: SECC 0.8 mm Front Bezel Material: Metal Mesh Color: Black Side Panel: Solid w/ Open Vent Motherboard Support: ATX,M-ATX 7 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 6 x Int. 3.5" Drive Bay 8 x Expansion Slots Front I/O Ports: 2 x USB 2.0 1 x eSATA 1 x HD Audio Cooling System: Front Intake: 140mm TurboFan, 1000rpm, 16dBA Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA Top Exhaust: 140mm fan (optional) or 120mm fan (optional) Bottom Intake: 120mm fan (optional) CPU Exhaust: 120mm fan (optional) Fanbar Intake: 120mm fan (optional) Side Intake: 2 x 140mm fan (optional) or 2 x 120mm fan (optional) Liquid Cooling Capable: Yes Power Supply Support: Standard ATX, PS2 Dimensions: 24.0 x 9.1 x 21.1 in Security Lock: No Application: High-End Gaming System
Description
Don't let the name fool you, this PC Case actually has very little to do with that skimpy swimming attire you hated wearing in High School. However, this case actually does have one BIG thing in common with that black provocative sports gear...it's going to make you go a helluva lot faster than you've ever gone before. Engineered for superior air circulation, this incredible Thermaltake case offers a whole lot of features to make an incredible difference in the way your system operates. Thanks to it's unique cooling system, the Thermaltake Spedo VI90001N2Z allows you to install up to 9 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want some serious power and customization in your system....this bad boy is the way to go. Features: 8 x PCI Slots (for Multiple Graphic Cards) Independent Adjustable Fan Bar Advance Cable Routing Capability HDD Relocation Canister Tool Free Design on PCI slot, & 5.25" / 3.5" Bays Over 9 Fans Installed to Enhance Maximum Airflow Bottom PSU Placement Design Engineered for Remarkable Air Circulation Specifications: Case Type: Full Tower Material: SECC 0.8 mm Front Bezel Material: Metal Mesh Color: Black Side Panel: Solid w/ Open Vent Motherboard Support: ATX,M-ATX 7 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 6 x Int. 3.5" Drive Bay 8 x Expansion Slots Front I/O Ports: 2 x USB 2.0 1 x eSATA 1 x HD Audio Cooling System: Front Intake: 140mm TurboFan, 1000rpm, 16dBA Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA Top Exhaust: 140mm fan (optional) or 120mm fan (optional) Bottom Intake: 120mm fan (optional) CPU Exhaust: 120mm fan (optional) Fanbar Intake: 120mm fan (optional) Side Intake: 2 x 140mm fan (optional) or 2 x 120mm fan (optional) Liquid Cooling Capable: Yes Power Supply Support: Standard ATX, PS2 Dimensions: 24.0 x 9.1 x 21.1 in Security Lock: No Application: High-End Gaming System

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Spedo VI90001N2Z Case - 11989 - Xoxide
Malvern, PA, USA
Thermaltake Spedo VI90001N2Z Case
11989
Thermaltake Spedo VI90001N2Z Case 11989
Don't let the name fool you, this PC Case actually has very little to do with that skimpy swimming attire you hated wearing in High School. However, this case actually does have one BIG thing in common with that black provocative sports gear...it's going to make you go a helluva lot faster than you've ever gone before. Engineered for superior air circulation, this incredible Thermaltake case offers a whole lot of features to make an incredible difference in the way your system operates. Thanks to it's unique cooling system, the Thermaltake Spedo VI90001N2Z allows you to install up to 9 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want some serious power and customization in your system....this bad boy is the way to go. Features: 8 x PCI Slots (for Multiple Graphic Cards) Independent Adjustable Fan Bar Advance Cable Routing Capability HDD Relocation Canister Tool Free Design on PCI slot, & 5.25" / 3.5" Bays Over 9 Fans Installed to Enhance Maximum Airflow Bottom PSU Placement Design Engineered for Remarkable Air Circulation Specifications: Case Type: Full Tower Material: SECC 0.8 mm Front Bezel Material: Metal Mesh Color: Black Side Panel: Solid w/ Open Vent Motherboard Support: ATX,M-ATX 7 x 5.25" Drive Bays 1 x Ext. 3.5" Drive Bay (convertible from 5.25") 6 x Int. 3.5" Drive Bay 8 x Expansion Slots Front I/O Ports: 2 x USB 2.0 1 x eSATA 1 x HD Audio Cooling System: Front Intake: 140mm TurboFan, 1000rpm, 16dBA Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA Top Exhaust: 140mm fan (optional) or 120mm fan (optional) Bottom Intake: 120mm fan (optional) CPU Exhaust: 120mm fan (optional) Fanbar Intake: 120mm fan (optional) Side Intake: 2 x 140mm fan (optional) or 2 x 120mm fan (optional) Liquid Cooling Capable: Yes Power Supply Support: Standard ATX, PS2 Dimensions: 24.0 x 9.1 x 21.1 in Security Lock: No Application: High-End Gaming System

Don't let the name fool you, this PC Case actually has very little to do with that skimpy swimming attire you hated wearing in High School.
However, this case actually does have one BIG thing in common with that black provocative sports gear...it's going to make you go a helluva lot faster than you've ever gone before. Engineered for superior air circulation, this incredible Thermaltake case offers a whole lot of features to make an incredible difference in the way your system operates.
Thanks to it's unique cooling system, the Thermaltake Spedo VI90001N2Z allows you to install up to 9 cooling fans on all sides of the case. That's a lot of circulation. Also included is an Independent Adjustable Fan Bar, a Wireless Side Panel, and an HDD Relocation Canister. If you want some serious power and customization in your system....this bad boy is the way to go.
Features:

  • 8 x PCI Slots (for Multiple Graphic Cards)
  • Independent Adjustable Fan Bar
  • Advance Cable Routing Capability
  • HDD Relocation Canister
  • Tool Free Design on PCI slot, & 5.25" / 3.5" Bays
  • Over 9 Fans Installed to Enhance Maximum Airflow
  • Bottom PSU Placement Design
  • Engineered for Remarkable Air Circulation

Specifications:

  • Case Type: Full Tower
  • Material: SECC 0.8 mm
  • Front Bezel Material: Metal Mesh
  • Color: Black
  • Side Panel: Solid w/ Open Vent
  • Motherboard Support: ATX,M-ATX
  • 7 x 5.25" Drive Bays
  • 1 x Ext. 3.5" Drive Bay (convertible from 5.25")
  • 6 x Int. 3.5" Drive Bay
  • 8 x Expansion Slots
  • Front I/O Ports:
    • 2 x USB 2.0
    • 1 x eSATA
    • 1 x HD Audio
  • Cooling System:
    • Front Intake: 140mm TurboFan, 1000rpm, 16dBA
    • Rear Exhaust: 2 x 120mm TurboFan, 1300rpm, 17dBA
    • Top Exhaust: 140mm fan (optional) or 120mm fan (optional)
    • Bottom Intake: 120mm fan (optional)
    • CPU Exhaust: 120mm fan (optional)
    • Fanbar Intake: 120mm fan (optional)
    • Side Intake: 2 x 140mm fan (optional) or 2 x 120mm fan (optional)
  • Liquid Cooling Capable: Yes
  • Power Supply Support: Standard ATX, PS2
  • Dimensions: 24.0 x 9.1 x 21.1 in
  • Security Lock: No
  • Application: High-End Gaming System
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11989
Product Name Thermaltake Spedo VI90001N2Z Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2537432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 26.38 inch (670 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details