Xoxide Thermaltake High Performance UV Coolant 1000cc 11978

Description
Now you too can own 1000cc of one of the most poisonous watercooling coolants on the market! Introducing the Coolant 1000 from Thermaltake! This toxic concoction will be the bane of your computer’s heat’s existence delivering anti-freezing, anti-corrosive, anti-evaporation, and water scale reduction properties to your system. Coolant 1000 protects your system from corrosion and cavitation no matter what metals are used, even aluminum! With the ability to be used in any kind of computer watercooling system, the Thermaltake Coolant 1000 can help reduce the temperatures of your very own system. Features: High-quality coolant with anti-freeze, anti-corrosive, anti-evaporation, and water scale reduction properties Effectively reduces operating temperature levels of the system Protects all cooling system metals from corrosion and cavitation including aluminum Can be used in any kind of liquid cooling system Contains super poison to prevent algae build-up inside cooling Specifications: Ingredients: Water Propylene Glycol Ethylene diamine tetra acetate detetrasodium Methy paraben Color Pigment Capacity: 1000cc UV Reactive: Yes NOTE: Contains Propylene Glycol CAS# 57-55-6 for medical emergencies, please contact your local emergency center for immediate medical assistance!
Description
Now you too can own 1000cc of one of the most poisonous watercooling coolants on the market! Introducing the Coolant 1000 from Thermaltake! This toxic concoction will be the bane of your computer’s heat’s existence delivering anti-freezing, anti-corrosive, anti-evaporation, and water scale reduction properties to your system. Coolant 1000 protects your system from corrosion and cavitation no matter what metals are used, even aluminum! With the ability to be used in any kind of computer watercooling system, the Thermaltake Coolant 1000 can help reduce the temperatures of your very own system. Features: High-quality coolant with anti-freeze, anti-corrosive, anti-evaporation, and water scale reduction properties Effectively reduces operating temperature levels of the system Protects all cooling system metals from corrosion and cavitation including aluminum Can be used in any kind of liquid cooling system Contains super poison to prevent algae build-up inside cooling Specifications: Ingredients: Water Propylene Glycol Ethylene diamine tetra acetate detetrasodium Methy paraben Color Pigment Capacity: 1000cc UV Reactive: Yes NOTE: Contains Propylene Glycol CAS# 57-55-6 for medical emergencies, please contact your local emergency center for immediate medical assistance!

Suppliers

Company
Product
Description
Supplier Links
Thermaltake High Performance UV Coolant 1000cc - 11978 - Xoxide
Malvern, PA, USA
Thermaltake High Performance UV Coolant 1000cc
11978
Thermaltake High Performance UV Coolant 1000cc 11978
Now you too can own 1000cc of one of the most poisonous watercooling coolants on the market! Introducing the Coolant 1000 from Thermaltake! This toxic concoction will be the bane of your computer’s heat’s existence delivering anti-freezing, anti-corrosive, anti-evaporation, and water scale reduction properties to your system. Coolant 1000 protects your system from corrosion and cavitation no matter what metals are used, even aluminum! With the ability to be used in any kind of computer watercooling system, the Thermaltake Coolant 1000 can help reduce the temperatures of your very own system. Features: High-quality coolant with anti-freeze, anti-corrosive, anti-evaporation, and water scale reduction properties Effectively reduces operating temperature levels of the system Protects all cooling system metals from corrosion and cavitation including aluminum Can be used in any kind of liquid cooling system Contains super poison to prevent algae build-up inside cooling Specifications: Ingredients: Water Propylene Glycol Ethylene diamine tetra acetate detetrasodium Methy paraben Color Pigment Capacity: 1000cc UV Reactive: Yes NOTE: Contains Propylene Glycol CAS# 57-55-6 for medical emergencies, please contact your local emergency center for immediate medical assistance!

Now you too can own 1000cc of one of the most poisonous watercooling coolants on the market! Introducing the Coolant 1000 from Thermaltake! This toxic concoction will be the bane of your computer’s heat’s existence delivering anti-freezing, anti-corrosive, anti-evaporation, and water scale reduction properties to your system.
Coolant 1000 protects your system from corrosion and cavitation no matter what metals are used, even aluminum! With the ability to be used in any kind of computer watercooling system, the Thermaltake Coolant 1000 can help reduce the temperatures of your very own system.
Features:

  • High-quality coolant with anti-freeze, anti-corrosive, anti-evaporation, and water scale reduction properties
  • Effectively reduces operating temperature levels of the system
  • Protects all cooling system metals from corrosion and cavitation including aluminum
  • Can be used in any kind of liquid cooling system
  • Contains super poison to prevent algae build-up inside cooling

Specifications:

  • Ingredients:
    • Water
    • Propylene Glycol
    • Ethylene diamine tetra acetate detetrasodium
    • Methy paraben
    • Color Pigment
  • Capacity: 1000cc
  • UV Reactive: Yes

NOTE: Contains Propylene Glycol CAS# 57-55-6 for medical emergencies, please contact your local emergency center for immediate medical assistance!

Supplier's Site

Technical Specifications

  Xoxide
Product Category Metalworking Lubricants, Coolants, and Fluids
Product Number 11978
Product Name Thermaltake High Performance UV Coolant 1000cc
Unlock Full Specs
to access all available technical data

Similar Products

Cutting Oil - EQO-MAX 759 - QualiChem, Inc.
Specs
Function Metal Cutting
Composition / Chemistry Plant Oil or Animal Fat; Synthetic or Semi-synthetic; Ester / Diester
Flash Point 420 F (216 C)
View Details
Cutting Fluids - 647998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Metal Cutting
View Details