Xoxide Thermaltake Lanbox Lite Case w/ Window - Black 11434

Description
If you want the best looking HTPC case look no further than the Thermaltake Lanbox Lite Case. These Lanbox cases will fit perfectly in your home theater system and house your components coolly and comfortably. These Thermaltake Lanbox Lite Case have a piano mirror coating to allow for a high gloss reflective sheen to your case. This Lanbox case is even spacious enough to house the 8800 series of graphics cards! Case Type: HTPC Fans: 1 x 90mm Blue LED Fan 2 x 60mm Fan (1800RPM) Material: SECC Japanese Steel Dimensions: 17" x 12" x 9" Side Panel: Window Drive Bays: 2 x 5.25" / 3 x 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: Piano mirror coating Front panel mesh design for maximum ventilation. Simple, low-profile, and clean designs with versatility A fully module chassis where all component may be removed from the body for easier installation Supports Micro ATX form factor & mini ITX form factor Dual USB2.0, IEEE1394 Firewire, HD Audio ports
Description
If you want the best looking HTPC case look no further than the Thermaltake Lanbox Lite Case. These Lanbox cases will fit perfectly in your home theater system and house your components coolly and comfortably. These Thermaltake Lanbox Lite Case have a piano mirror coating to allow for a high gloss reflective sheen to your case. This Lanbox case is even spacious enough to house the 8800 series of graphics cards! Case Type: HTPC Fans: 1 x 90mm Blue LED Fan 2 x 60mm Fan (1800RPM) Material: SECC Japanese Steel Dimensions: 17" x 12" x 9" Side Panel: Window Drive Bays: 2 x 5.25" / 3 x 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: Piano mirror coating Front panel mesh design for maximum ventilation. Simple, low-profile, and clean designs with versatility A fully module chassis where all component may be removed from the body for easier installation Supports Micro ATX form factor & mini ITX form factor Dual USB2.0, IEEE1394 Firewire, HD Audio ports

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Lanbox Lite Case w/ Window - Black - 11434 - Xoxide
Malvern, PA, USA
Thermaltake Lanbox Lite Case w/ Window - Black
11434
Thermaltake Lanbox Lite Case w/ Window - Black 11434
If you want the best looking HTPC case look no further than the Thermaltake Lanbox Lite Case. These Lanbox cases will fit perfectly in your home theater system and house your components coolly and comfortably. These Thermaltake Lanbox Lite Case have a piano mirror coating to allow for a high gloss reflective sheen to your case. This Lanbox case is even spacious enough to house the 8800 series of graphics cards! Case Type: HTPC Fans: 1 x 90mm Blue LED Fan 2 x 60mm Fan (1800RPM) Material: SECC Japanese Steel Dimensions: 17" x 12" x 9" Side Panel: Window Drive Bays: 2 x 5.25" / 3 x 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro ATX / Mini ITX Power Supply: Optional Features: Piano mirror coating Front panel mesh design for maximum ventilation. Simple, low-profile, and clean designs with versatility A fully module chassis where all component may be removed from the body for easier installation Supports Micro ATX form factor & mini ITX form factor Dual USB2.0, IEEE1394 Firewire, HD Audio ports

If you want the best looking HTPC case look no further than the Thermaltake Lanbox Lite Case. These Lanbox cases will fit perfectly in your home theater system and house your components coolly and comfortably.
These Thermaltake Lanbox Lite Case have a piano mirror coating to allow for a high gloss reflective sheen to your case. This Lanbox case is even spacious enough to house the 8800 series of graphics cards!

Case Type:HTPCFans:
  • 1 x 90mm Blue LED Fan
  • 2 x 60mm Fan (1800RPM)
Material:SECC Japanese SteelDimensions:17" x 12" x 9"
Side Panel:WindowDrive Bays:2 x 5.25" / 3 x 3.5"
Expansion Slots:4 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, HD Audio
Motherboard Support:Micro ATX / Mini ITXPower Supply:Optional

Features:

  • Piano mirror coating
  • Front panel mesh design for maximum ventilation.
  • Simple, low-profile, and clean designs with versatility
  • A fully module chassis where all component may be removed from the body for easier installation
  • Supports Micro ATX form factor & mini ITX form factor
  • Dual USB2.0, IEEE1394 Firewire, HD Audio ports
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11434
Product Name Thermaltake Lanbox Lite Case w/ Window - Black
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details