Xoxide Thermaltake Mozart SX Media Lab Case 11415

Description
You will receive a mighty upgrade in your multi-media future. That is what fortune cookie might say days before you purchase the Mozart SX Super Slim Multi-Media Case from Thermaltake. How smart of a cookie this fortune cookie is. The Mozart SX is one of the slimmest home theater PC cases around making it an easy upgrade to your current home theater system. Despite being slim, the Mozart SX accepts up to a full sized ATX motherboard with the utilization of a riser card to turn the expansion cards 90° for a super slim profile. While slim in profile, the Mozart SX is no featherweight in style and brings a heavy hitting barrage of features to your home theater system. Starting off with the included MediaLAB software/hardware suite designed to perfectly integrate your system into your home theater. It includes a host of software coupled to a VFD Display and Hot Key Interface that can also be controlled with the included remote control. So go ahead and fulfill the prophecy of the almighty fortune cookie of home theater prophetics and go with a case that fully integrates itself into your home theater system with the Mozart SX Case from Thermaltake! For it is a smart cookie. Features: Stylish slim design and aluminum front panel Built-in MediaLAB kit with VFD display, remote, and hot key module Superb multimedia capability Full ATX, Micro ATX, and Mini ITX compatibility Fits standard ATX power supplies Front I/O for easy access Specifications: Chassis Material: SECC Motherboard Form Factor: ATX, Micro ATX, Mini ITX Drive Bays: 5.25" External: 1 3.25" External: 1 3.25" Internal: 2 Expansion Slots: 3 Cooling System: 2 x 80mm Fan Dimensions: 90 x 470 x 440mm
Description
You will receive a mighty upgrade in your multi-media future. That is what fortune cookie might say days before you purchase the Mozart SX Super Slim Multi-Media Case from Thermaltake. How smart of a cookie this fortune cookie is. The Mozart SX is one of the slimmest home theater PC cases around making it an easy upgrade to your current home theater system. Despite being slim, the Mozart SX accepts up to a full sized ATX motherboard with the utilization of a riser card to turn the expansion cards 90° for a super slim profile. While slim in profile, the Mozart SX is no featherweight in style and brings a heavy hitting barrage of features to your home theater system. Starting off with the included MediaLAB software/hardware suite designed to perfectly integrate your system into your home theater. It includes a host of software coupled to a VFD Display and Hot Key Interface that can also be controlled with the included remote control. So go ahead and fulfill the prophecy of the almighty fortune cookie of home theater prophetics and go with a case that fully integrates itself into your home theater system with the Mozart SX Case from Thermaltake! For it is a smart cookie. Features: Stylish slim design and aluminum front panel Built-in MediaLAB kit with VFD display, remote, and hot key module Superb multimedia capability Full ATX, Micro ATX, and Mini ITX compatibility Fits standard ATX power supplies Front I/O for easy access Specifications: Chassis Material: SECC Motherboard Form Factor: ATX, Micro ATX, Mini ITX Drive Bays: 5.25" External: 1 3.25" External: 1 3.25" Internal: 2 Expansion Slots: 3 Cooling System: 2 x 80mm Fan Dimensions: 90 x 470 x 440mm

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Mozart SX Media Lab Case - 11415 - Xoxide
Malvern, PA, USA
Thermaltake Mozart SX Media Lab Case
11415
Thermaltake Mozart SX Media Lab Case 11415
You will receive a mighty upgrade in your multi-media future. That is what fortune cookie might say days before you purchase the Mozart SX Super Slim Multi-Media Case from Thermaltake. How smart of a cookie this fortune cookie is. The Mozart SX is one of the slimmest home theater PC cases around making it an easy upgrade to your current home theater system. Despite being slim, the Mozart SX accepts up to a full sized ATX motherboard with the utilization of a riser card to turn the expansion cards 90° for a super slim profile. While slim in profile, the Mozart SX is no featherweight in style and brings a heavy hitting barrage of features to your home theater system. Starting off with the included MediaLAB software/hardware suite designed to perfectly integrate your system into your home theater. It includes a host of software coupled to a VFD Display and Hot Key Interface that can also be controlled with the included remote control. So go ahead and fulfill the prophecy of the almighty fortune cookie of home theater prophetics and go with a case that fully integrates itself into your home theater system with the Mozart SX Case from Thermaltake! For it is a smart cookie. Features: Stylish slim design and aluminum front panel Built-in MediaLAB kit with VFD display, remote, and hot key module Superb multimedia capability Full ATX, Micro ATX, and Mini ITX compatibility Fits standard ATX power supplies Front I/O for easy access Specifications: Chassis Material: SECC Motherboard Form Factor: ATX, Micro ATX, Mini ITX Drive Bays: 5.25" External: 1 3.25" External: 1 3.25" Internal: 2 Expansion Slots: 3 Cooling System: 2 x 80mm Fan Dimensions: 90 x 470 x 440mm

You will receive a mighty upgrade in your multi-media future. That is what fortune cookie might say days before you purchase the Mozart SX Super Slim Multi-Media Case from Thermaltake. How smart of a cookie this fortune cookie is.
The Mozart SX is one of the slimmest home theater PC cases around making it an easy upgrade to your current home theater system. Despite being slim, the Mozart SX accepts up to a full sized ATX motherboard with the utilization of a riser card to turn the expansion cards 90° for a super slim profile.
While slim in profile, the Mozart SX is no featherweight in style and brings a heavy hitting barrage of features to your home theater system. Starting off with the included MediaLAB software/hardware suite designed to perfectly integrate your system into your home theater. It includes a host of software coupled to a VFD Display and Hot Key Interface that can also be controlled with the included remote control.
So go ahead and fulfill the prophecy of the almighty fortune cookie of home theater prophetics and go with a case that fully integrates itself into your home theater system with the Mozart SX Case from Thermaltake! For it is a smart cookie.
Features:

  • Stylish slim design and aluminum front panel
  • Built-in MediaLAB kit with VFD display, remote, and hot key module
  • Superb multimedia capability
  • Full ATX, Micro ATX, and Mini ITX compatibility
  • Fits standard ATX power supplies
  • Front I/O for easy access

Specifications:

  • Chassis Material: SECC
  • Motherboard Form Factor: ATX, Micro ATX, Mini ITX
  • Drive Bays:
    • 5.25" External: 1
    • 3.25" External: 1
    • 3.25" Internal: 2
  • Expansion Slots: 3
  • Cooling System: 2 x 80mm Fan
  • Dimensions: 90 x 470 x 440mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11415
Product Name Thermaltake Mozart SX Media Lab Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details