Xoxide Thermaltake LanBox Case Deluxe - Black 11376

Description
LAN parties...the ultimate conundrum! They are when having the most powerful and cutting edge PC are most dire, but then you run into the Pandora's Box of lugging around a jam-packed and cumbersome case. No matter how you looked at it, you were left making sacrifices in either the performance or the portability departments...until now! Introducing the compact yet powerful LanBox VF1000 Case from Thermaltake! This masterfully engineered case gives you the power to build an unprecedently authoritative gaming powerhouse! The LanBox starts with a fully modular design allowing you to remove every component from the case, drive cages, motherboard tray, PSU rack, etc. This allows for incredibly easy installation and also allows you to install components such as large video cards that would normally be too unwieldy to install in such a small case. Normally in such a small case you would be limited to a Mini ITX motherboard, but the LanBox in addition supports the powerful Micro ATX form factor allowing you to install the latest advances in CPU, GPU, and Memory technologies. With the LanBox, no longer are you limited to low and middle-end graphics cards and system processor options! The highest end CPU, graphics cards and power supply units all fit neatly inside. The LanBox is not only for LAN parties though! It is perfect in any situation where space is an issue, or you don’t want a giant looming computer tower dominating the room. Whether in a home, office, dorm room, or apartment, the LanBox VF1000 Case from Thermaltake will perform and not disappoint! Case Type: Micro ATX Desktop Fans: 1 x 90mm Intake Fan Material: SECC / Aluminum Dimensions: 17" x 12" x 9" Side Panel: Window Drive Bays: External: 2 x 5.25", 1 x 3.5", 1 x 7" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro ATX & Mini ITX Power Supply: ATX (Optional) Features: A fully modular chassis where all component may be removed from the body for easier installation All aluminum handle produced using die cast manufacturing process for added strength and durability Ergonomically designed handle ensures most comfortable grip Efficient aerodynamically designed ventilation holes Aluminum extrusion front panel Su
Description
LAN parties...the ultimate conundrum! They are when having the most powerful and cutting edge PC are most dire, but then you run into the Pandora's Box of lugging around a jam-packed and cumbersome case. No matter how you looked at it, you were left making sacrifices in either the performance or the portability departments...until now! Introducing the compact yet powerful LanBox VF1000 Case from Thermaltake! This masterfully engineered case gives you the power to build an unprecedently authoritative gaming powerhouse! The LanBox starts with a fully modular design allowing you to remove every component from the case, drive cages, motherboard tray, PSU rack, etc. This allows for incredibly easy installation and also allows you to install components such as large video cards that would normally be too unwieldy to install in such a small case. Normally in such a small case you would be limited to a Mini ITX motherboard, but the LanBox in addition supports the powerful Micro ATX form factor allowing you to install the latest advances in CPU, GPU, and Memory technologies. With the LanBox, no longer are you limited to low and middle-end graphics cards and system processor options! The highest end CPU, graphics cards and power supply units all fit neatly inside. The LanBox is not only for LAN parties though! It is perfect in any situation where space is an issue, or you don’t want a giant looming computer tower dominating the room. Whether in a home, office, dorm room, or apartment, the LanBox VF1000 Case from Thermaltake will perform and not disappoint! Case Type: Micro ATX Desktop Fans: 1 x 90mm Intake Fan Material: SECC / Aluminum Dimensions: 17" x 12" x 9" Side Panel: Window Drive Bays: External: 2 x 5.25", 1 x 3.5", 1 x 7" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro ATX & Mini ITX Power Supply: ATX (Optional) Features: A fully modular chassis where all component may be removed from the body for easier installation All aluminum handle produced using die cast manufacturing process for added strength and durability Ergonomically designed handle ensures most comfortable grip Efficient aerodynamically designed ventilation holes Aluminum extrusion front panel Su

Suppliers

Company
Product
Description
Supplier Links
Thermaltake LanBox Case Deluxe - Black - 11376 - Xoxide
Malvern, PA, USA
Thermaltake LanBox Case Deluxe - Black
11376
Thermaltake LanBox Case Deluxe - Black 11376
LAN parties...the ultimate conundrum! They are when having the most powerful and cutting edge PC are most dire, but then you run into the Pandora's Box of lugging around a jam-packed and cumbersome case. No matter how you looked at it, you were left making sacrifices in either the performance or the portability departments...until now! Introducing the compact yet powerful LanBox VF1000 Case from Thermaltake! This masterfully engineered case gives you the power to build an unprecedently authoritative gaming powerhouse! The LanBox starts with a fully modular design allowing you to remove every component from the case, drive cages, motherboard tray, PSU rack, etc. This allows for incredibly easy installation and also allows you to install components such as large video cards that would normally be too unwieldy to install in such a small case. Normally in such a small case you would be limited to a Mini ITX motherboard, but the LanBox in addition supports the powerful Micro ATX form factor allowing you to install the latest advances in CPU, GPU, and Memory technologies. With the LanBox, no longer are you limited to low and middle-end graphics cards and system processor options! The highest end CPU, graphics cards and power supply units all fit neatly inside. The LanBox is not only for LAN parties though! It is perfect in any situation where space is an issue, or you don’t want a giant looming computer tower dominating the room. Whether in a home, office, dorm room, or apartment, the LanBox VF1000 Case from Thermaltake will perform and not disappoint! Case Type: Micro ATX Desktop Fans: 1 x 90mm Intake Fan Material: SECC / Aluminum Dimensions: 17" x 12" x 9" Side Panel: Window Drive Bays: External: 2 x 5.25", 1 x 3.5", 1 x 7" Internal: 2 x 3.5" Expansion Slots: 4 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio Motherboard Support: Micro ATX & Mini ITX Power Supply: ATX (Optional) Features: A fully modular chassis where all component may be removed from the body for easier installation All aluminum handle produced using die cast manufacturing process for added strength and durability Ergonomically designed handle ensures most comfortable grip Efficient aerodynamically designed ventilation holes Aluminum extrusion front panel Su

LAN parties...the ultimate conundrum! They are when having the most powerful and cutting edge PC are most dire, but then you run into the Pandora's Box of lugging around a jam-packed and cumbersome case. No matter how you looked at it, you were left making sacrifices in either the performance or the portability departments...until now!
Introducing the compact yet powerful LanBox VF1000 Case from Thermaltake! This masterfully engineered case gives you the power to build an unprecedently authoritative gaming powerhouse! The LanBox starts with a fully modular design allowing you to remove every component from the case, drive cages, motherboard tray, PSU rack, etc. This allows for incredibly easy installation and also allows you to install components such as large video cards that would normally be too unwieldy to install in such a small case.
Normally in such a small case you would be limited to a Mini ITX motherboard, but the LanBox in addition supports the powerful Micro ATX form factor allowing you to install the latest advances in CPU, GPU, and Memory technologies. With the LanBox, no longer are you limited to low and middle-end graphics cards and system processor options! The highest end CPU, graphics cards and power supply units all fit neatly inside.
The LanBox is not only for LAN parties though! It is perfect in any situation where space is an issue, or you don’t want a giant looming computer tower dominating the room. Whether in a home, office, dorm room, or apartment, the LanBox VF1000 Case from Thermaltake will perform and not disappoint!

Case Type:Micro ATX DesktopFans:1 x 90mm Intake Fan
Material:SECC / AluminumDimensions:17" x 12" x 9"
Side Panel:WindowDrive Bays:
  • External: 2 x 5.25", 1 x 3.5", 1 x 7"
  • Internal: 2 x 3.5"
Expansion Slots:4 SlotsI/O Ports: 2 x USB2.0, 1 x Firewire, HD Audio
Motherboard Support:Micro ATX & Mini ITXPower Supply:ATX (Optional)

Features:

  • A fully modular chassis where all component may be removed from the body for easier installation
  • All aluminum handle produced using die cast manufacturing process for added strength and durability
  • Ergonomically designed handle ensures most comfortable grip
  • Efficient aerodynamically designed ventilation holes
  • Aluminum extrusion front panel
  • Su
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11376
Product Name Thermaltake LanBox Case Deluxe - Black
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details