Xoxide Thermaltake Armor LCS VE2000SWA Liquid Cooled Case 11352

Description
If you want the ultimate in protection and long-lasting durability, you simply can't go wrong with some full-on Armor. The Thermaltake Armor LCS VE2000SWA Liquid Cooled Case comes complete with an Integrated Water Cooling System, creating a fully decked-out system that is downright profound. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is the perfect choice for water-cooling your hard core gaming, workstation, or server rigs. This All Aluminum Armor LCS Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. The integrated water-cooling system features a powerful yet silent P500 pump to keep the coolant flowing. A 240 x 120mm radiator features twin 120mm cooling fans to pump the air flow to max. A solid copper acrylic capped CPU water block is included, but the system is so robust it support additional optional water blocks for graphics cards, Northbridge cooling, and even dual SLI and CrossFire setups. Compatibility with today’s newest technologies makes this silver Thermaltake Armor LCS VE2000SWA Liquid Cooled Case the ultimate water-cooled contender for your next big modding project. Case Size: Full Tower Fans: 3 x 120mm Blue LED Fans 1 x 90mm Top Fan Material: SECC, Aluminum Dimensions: 200 x 412 x 430mm Side Panel: Window Drive Bays: 11 x 5.25”, 1 x 3.5” 10 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: Micro ATX, ATX, E-ATX, BTX Power Supply: Standard ATX PSII Features: Integrated Liquid Cooling System (Radiator, Pump, Tank, Water Block, Tube) 120 x 240mm Racing Level Radiator w/ Dual 120mm Blue LED Fan on Front Utilize thermal concept of automobile and place radiator in front of PC Dimple Tube Technology Provides High Density Thermal Surface on Fin Greatly Enhances Thermal Efficiency Includes DC 12V P500 Pump - Superb Liquid Pump with 500 L/HR. ATX / BTX compatible (BTX upgrade kit is optional) Specifications: Model: VE2000SWA Case Type: Full Tower Built-in Liquid Cooling System Side Panel:
Description
If you want the ultimate in protection and long-lasting durability, you simply can't go wrong with some full-on Armor. The Thermaltake Armor LCS VE2000SWA Liquid Cooled Case comes complete with an Integrated Water Cooling System, creating a fully decked-out system that is downright profound. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is the perfect choice for water-cooling your hard core gaming, workstation, or server rigs. This All Aluminum Armor LCS Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. The integrated water-cooling system features a powerful yet silent P500 pump to keep the coolant flowing. A 240 x 120mm radiator features twin 120mm cooling fans to pump the air flow to max. A solid copper acrylic capped CPU water block is included, but the system is so robust it support additional optional water blocks for graphics cards, Northbridge cooling, and even dual SLI and CrossFire setups. Compatibility with today’s newest technologies makes this silver Thermaltake Armor LCS VE2000SWA Liquid Cooled Case the ultimate water-cooled contender for your next big modding project. Case Size: Full Tower Fans: 3 x 120mm Blue LED Fans 1 x 90mm Top Fan Material: SECC, Aluminum Dimensions: 200 x 412 x 430mm Side Panel: Window Drive Bays: 11 x 5.25”, 1 x 3.5” 10 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: Micro ATX, ATX, E-ATX, BTX Power Supply: Standard ATX PSII Features: Integrated Liquid Cooling System (Radiator, Pump, Tank, Water Block, Tube) 120 x 240mm Racing Level Radiator w/ Dual 120mm Blue LED Fan on Front Utilize thermal concept of automobile and place radiator in front of PC Dimple Tube Technology Provides High Density Thermal Surface on Fin Greatly Enhances Thermal Efficiency Includes DC 12V P500 Pump - Superb Liquid Pump with 500 L/HR. ATX / BTX compatible (BTX upgrade kit is optional) Specifications: Model: VE2000SWA Case Type: Full Tower Built-in Liquid Cooling System Side Panel:

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor LCS VE2000SWA Liquid Cooled Case - 11352 - Xoxide
Malvern, PA, USA
Thermaltake Armor LCS VE2000SWA Liquid Cooled Case
11352
Thermaltake Armor LCS VE2000SWA Liquid Cooled Case 11352
If you want the ultimate in protection and long-lasting durability, you simply can't go wrong with some full-on Armor. The Thermaltake Armor LCS VE2000SWA Liquid Cooled Case comes complete with an Integrated Water Cooling System, creating a fully decked-out system that is downright profound. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is the perfect choice for water-cooling your hard core gaming, workstation, or server rigs. This All Aluminum Armor LCS Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. The integrated water-cooling system features a powerful yet silent P500 pump to keep the coolant flowing. A 240 x 120mm radiator features twin 120mm cooling fans to pump the air flow to max. A solid copper acrylic capped CPU water block is included, but the system is so robust it support additional optional water blocks for graphics cards, Northbridge cooling, and even dual SLI and CrossFire setups. Compatibility with today’s newest technologies makes this silver Thermaltake Armor LCS VE2000SWA Liquid Cooled Case the ultimate water-cooled contender for your next big modding project. Case Size: Full Tower Fans: 3 x 120mm Blue LED Fans 1 x 90mm Top Fan Material: SECC, Aluminum Dimensions: 200 x 412 x 430mm Side Panel: Window Drive Bays: 11 x 5.25”, 1 x 3.5” 10 x 3.5” Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, Audio Motherboard Support: Micro ATX, ATX, E-ATX, BTX Power Supply: Standard ATX PSII Features: Integrated Liquid Cooling System (Radiator, Pump, Tank, Water Block, Tube) 120 x 240mm Racing Level Radiator w/ Dual 120mm Blue LED Fan on Front Utilize thermal concept of automobile and place radiator in front of PC Dimple Tube Technology Provides High Density Thermal Surface on Fin Greatly Enhances Thermal Efficiency Includes DC 12V P500 Pump - Superb Liquid Pump with 500 L/HR. ATX / BTX compatible (BTX upgrade kit is optional) Specifications: Model: VE2000SWA Case Type: Full Tower Built-in Liquid Cooling System Side Panel:

If you want the ultimate in protection and long-lasting durability, you simply can't go wrong with some full-on Armor. The Thermaltake Armor LCS VE2000SWA Liquid Cooled Case comes complete with an Integrated Water Cooling System, creating a fully decked-out system that is downright profound. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is the perfect choice for water-cooling your hard core gaming, workstation, or server rigs.
This All Aluminum Armor LCS Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense.
The integrated water-cooling system features a powerful yet silent P500 pump to keep the coolant flowing. A 240 x 120mm radiator features twin 120mm cooling fans to pump the air flow to max. A solid copper acrylic capped CPU water block is included, but the system is so robust it support additional optional water blocks for graphics cards, Northbridge cooling, and even dual SLI and CrossFire setups.
Compatibility with today’s newest technologies makes this silver Thermaltake Armor LCS VE2000SWA Liquid Cooled Case the ultimate water-cooled contender for your next big modding project.

Case Size:Full TowerFans:
  • 3 x 120mm Blue LED Fans
  • 1 x 90mm Top Fan
Material:SECC, AluminumDimensions:200 x 412 x 430mm
Side Panel:WindowDrive Bays:11 x 5.25”, 1 x 3.5” 10 x 3.5”
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, Audio
Motherboard Support:Micro ATX, ATX, E-ATX, BTXPower Supply:Standard ATX PSII

Features:

  • Integrated Liquid Cooling System (Radiator, Pump, Tank, Water Block, Tube)
  • 120 x 240mm Racing Level Radiator w/ Dual 120mm Blue LED Fan on Front
  • Utilize thermal concept of automobile and place radiator in front of PC
  • Dimple Tube Technology Provides High Density Thermal Surface on Fin
  • Greatly Enhances Thermal Efficiency
  • Includes DC 12V P500 Pump - Superb Liquid Pump with 500 L/HR.
  • ATX / BTX compatible (BTX upgrade kit is optional)

Specifications:

  • Model: VE2000SWA
  • Case Type: Full Tower Built-in Liquid Cooling System
  • Side Panel:
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11352
Product Name Thermaltake Armor LCS VE2000SWA Liquid Cooled Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details