Xoxide Thermaltake Armor Case w/ 250mm Side Panel Fan - Black 11346

Description
The Thermaltake Armor Case is a very serious case. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is your choice for water-cooling, fanless systems, and hard core workstation or server setups. The Armor Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. This upgraded version of the Armor case also includes an enormous 250mm fan which cools practically every inch of your motherboard. Compatibility with today’s newest technologies makes the Thermaltake Armor Case the ultimate contender for your next system. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm Side Intake Fan Side: 1 x 250mm Blue LED Fan Material: Steel Dimensions: 22" x 21" x 8.6" Side Panel: Transparent Window Drive Bays: External: 10 x 5.25", 2 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: M-ATX, ATX, E-ATX, BTX Power Supply: Optional Features: Supports fanless systems with ultimate airflow Supports water-cooled systems with ultimate airflow, and retentions holes Superior flexibility Specifications: Case Type: Super Tower Chassis Material: Steel Side Panel: Transparent side panel Dimension: 530 x 220 x 560 mm (H*W*D) Cooling System: Front (intake): 120x120x25 mm, Blue LED Fan, 1300rpm, 17dBA Side (intake): 250x250x30 mm, 600rpm, 15dBA Rear (exhaust): 120 x 120 x 25mm Blue LED fan, 1300rpm, 17dBA, 90 x 90 x 25mm, 1800rpm, 19dBA Top (exhaust): 90 x 90 x 25mm, 1800rpm, 19dBA Drive Bays: 11 Front Accessible: 10 x 5.25", 2 x 3.5" Internal 6 x 3.5" Expansion Slots: 7 Motherboards: Micro ATX, ATX, Extend ATX, BTX BTX Upgrade Kits: SRM / Rear plate (optional - add below) Drive Bay Kits: Relocate-able HDD & FDD rack 3 x 3.5" HDD module with 12cm LED fan
Description
The Thermaltake Armor Case is a very serious case. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is your choice for water-cooling, fanless systems, and hard core workstation or server setups. The Armor Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. This upgraded version of the Armor case also includes an enormous 250mm fan which cools practically every inch of your motherboard. Compatibility with today’s newest technologies makes the Thermaltake Armor Case the ultimate contender for your next system. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm Side Intake Fan Side: 1 x 250mm Blue LED Fan Material: Steel Dimensions: 22" x 21" x 8.6" Side Panel: Transparent Window Drive Bays: External: 10 x 5.25", 2 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: M-ATX, ATX, E-ATX, BTX Power Supply: Optional Features: Supports fanless systems with ultimate airflow Supports water-cooled systems with ultimate airflow, and retentions holes Superior flexibility Specifications: Case Type: Super Tower Chassis Material: Steel Side Panel: Transparent side panel Dimension: 530 x 220 x 560 mm (H*W*D) Cooling System: Front (intake): 120x120x25 mm, Blue LED Fan, 1300rpm, 17dBA Side (intake): 250x250x30 mm, 600rpm, 15dBA Rear (exhaust): 120 x 120 x 25mm Blue LED fan, 1300rpm, 17dBA, 90 x 90 x 25mm, 1800rpm, 19dBA Top (exhaust): 90 x 90 x 25mm, 1800rpm, 19dBA Drive Bays: 11 Front Accessible: 10 x 5.25", 2 x 3.5" Internal 6 x 3.5" Expansion Slots: 7 Motherboards: Micro ATX, ATX, Extend ATX, BTX BTX Upgrade Kits: SRM / Rear plate (optional - add below) Drive Bay Kits: Relocate-able HDD & FDD rack 3 x 3.5" HDD module with 12cm LED fan

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Armor Case w/ 250mm Side Panel Fan - Black - 11346 - Xoxide
Malvern, PA, USA
Thermaltake Armor Case w/ 250mm Side Panel Fan - Black
11346
Thermaltake Armor Case w/ 250mm Side Panel Fan - Black 11346
The Thermaltake Armor Case is a very serious case. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is your choice for water-cooling, fanless systems, and hard core workstation or server setups. The Armor Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. This upgraded version of the Armor case also includes an enormous 250mm fan which cools practically every inch of your motherboard. Compatibility with today’s newest technologies makes the Thermaltake Armor Case the ultimate contender for your next system. Case Size: Super Tower Fans: Front: 120mm Blue LED fan Rear: 1 x 120mm Side Intake Fan Side: 1 x 250mm Blue LED Fan Material: Steel Dimensions: 22" x 21" x 8.6" Side Panel: Transparent Window Drive Bays: External: 10 x 5.25", 2 x 3.5" Internal: 6 x 3.5" Expansion Slots: 7 Slots I/O Ports: 4 x USB2.0, 1 x eSATA 1 x Firewire, 1 x HD Audio Motherboard Support: M-ATX, ATX, E-ATX, BTX Power Supply: Optional Features: Supports fanless systems with ultimate airflow Supports water-cooled systems with ultimate airflow, and retentions holes Superior flexibility Specifications: Case Type: Super Tower Chassis Material: Steel Side Panel: Transparent side panel Dimension: 530 x 220 x 560 mm (H*W*D) Cooling System: Front (intake): 120x120x25 mm, Blue LED Fan, 1300rpm, 17dBA Side (intake): 250x250x30 mm, 600rpm, 15dBA Rear (exhaust): 120 x 120 x 25mm Blue LED fan, 1300rpm, 17dBA, 90 x 90 x 25mm, 1800rpm, 19dBA Top (exhaust): 90 x 90 x 25mm, 1800rpm, 19dBA Drive Bays: 11 Front Accessible: 10 x 5.25", 2 x 3.5" Internal 6 x 3.5" Expansion Slots: 7 Motherboards: Micro ATX, ATX, Extend ATX, BTX BTX Upgrade Kits: SRM / Rear plate (optional - add below) Drive Bay Kits: Relocate-able HDD & FDD rack 3 x 3.5" HDD module with 12cm LED fan

The Thermaltake Armor Case is a very serious case. With optimized airflow, thermal management, and maximum flexibility, the Armor Case is your choice for water-cooling, fanless systems, and hard core workstation or server setups.
The Armor Case boasts 11 flexible drive bays, and 7 expansions slots. The power and reset switch can be relocated into any drive bay to suit your preference. A massive fan and ventilation system keep the air running through your system cool and dense. This upgraded version of the Armor case also includes an enormous 250mm fan which cools practically every inch of your motherboard.
Compatibility with today’s newest technologies makes the Thermaltake Armor Case the ultimate contender for your next system.

Case Size:Super TowerFans:
  • Front: 120mm Blue LED fan
  • Rear: 1 x 120mm Side Intake Fan
  • Side: 1 x 250mm Blue LED Fan
Material:SteelDimensions:22" x 21" x 8.6"
Side Panel:Transparent WindowDrive Bays:
  • External: 10 x 5.25", 2 x 3.5"
  • Internal: 6 x 3.5"
Expansion Slots:7 SlotsI/O Ports:
  • 4 x USB2.0, 1 x eSATA
  • 1 x Firewire, 1 x HD Audio
Motherboard Support:M-ATX, ATX, E-ATX, BTXPower Supply:Optional

Features:

  • Supports fanless systems with ultimate airflow
  • Supports water-cooled systems with ultimate airflow, and retentions holes
  • Superior flexibility

Specifications:

  • Case Type: Super Tower
  • Chassis Material: Steel
  • Side Panel: Transparent side panel
  • Dimension: 530 x 220 x 560 mm (H*W*D)
  • Cooling System:
    • Front (intake): 120x120x25 mm, Blue LED Fan, 1300rpm, 17dBA
    • Side (intake): 250x250x30 mm, 600rpm, 15dBA
    • Rear (exhaust): 120 x 120 x 25mm Blue LED fan, 1300rpm, 17dBA, 90 x 90 x 25mm, 1800rpm, 19dBA
    • Top (exhaust): 90 x 90 x 25mm, 1800rpm, 19dBA
  • Drive Bays: 11
    • Front Accessible: 10 x 5.25", 2 x 3.5"
    • Internal 6 x 3.5"
  • Expansion Slots: 7
  • Motherboards: Micro ATX, ATX, Extend ATX, BTX
  • BTX Upgrade Kits: SRM / Rear plate (optional - add below)
  • Drive Bay Kits: Relocate-able HDD & FDD rack 3 x 3.5" HDD module with 12cm LED fan
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11346
Product Name Thermaltake Armor Case w/ 250mm Side Panel Fan - Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Instrument Cases - 219346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 2.36 inch (60 mm)
Length 5.91 inch (150 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details