Xoxide Thermaltake 80mm Fan Vibration Dampener - 2 Pack 11342

Description
Reduce unwanted fan noise and vibrations with Thermaltake's Fan Noise Dampeners. These easy to install dampeners are made of soft silica gel to help squelch those noisy high powered fans! Features: Application for the 80 x 80mm PC Fan Reduce fan noise and vibration Easy Installation Specifications: Color: Green Material: Silica Gel Dimensions: 80 x 80mm Weight: 5g ea. Package: 2 Pieces
Description
Reduce unwanted fan noise and vibrations with Thermaltake's Fan Noise Dampeners. These easy to install dampeners are made of soft silica gel to help squelch those noisy high powered fans! Features: Application for the 80 x 80mm PC Fan Reduce fan noise and vibration Easy Installation Specifications: Color: Green Material: Silica Gel Dimensions: 80 x 80mm Weight: 5g ea. Package: 2 Pieces

Suppliers

Company
Product
Description
Supplier Links
Thermaltake 80mm Fan Vibration Dampener - 2 Pack - 11342 - Xoxide
Malvern, PA, USA
Thermaltake 80mm Fan Vibration Dampener - 2 Pack
11342
Thermaltake 80mm Fan Vibration Dampener - 2 Pack 11342
Reduce unwanted fan noise and vibrations with Thermaltake's Fan Noise Dampeners. These easy to install dampeners are made of soft silica gel to help squelch those noisy high powered fans! Features: Application for the 80 x 80mm PC Fan Reduce fan noise and vibration Easy Installation Specifications: Color: Green Material: Silica Gel Dimensions: 80 x 80mm Weight: 5g ea. Package: 2 Pieces

Reduce unwanted fan noise and vibrations with Thermaltake's Fan Noise Dampeners. These easy to install dampeners are made of soft silica gel to help squelch those noisy high powered fans!
Features:

  • Application for the 80 x 80mm PC Fan
  • Reduce fan noise and vibration
  • Easy Installation

Specifications:

  • Color: Green
  • Material: Silica Gel
  • Dimensions: 80 x 80mm
  • Weight: 5g ea.
  • Package: 2 Pieces
Supplier's Site

Technical Specifications

  Xoxide
Product Category Pulsation Dampeners
Product Number 11342
Product Name Thermaltake 80mm Fan Vibration Dampener - 2 Pack
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A1305NDP-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type SOCKET WELD - US
Dampener Volume 36 cubic inches (58.99 cl)
Bladder / Bellows Material EPDM
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Pump Pulsation Damper - Model SS95 - Trebor International
Specs
Type Chargeable
Maximum Pressure 80 psi (56.3 m H2O)
Bladder / Bellows Material PTFE
View Details
Model 150
Specs
Type ThreadedInlet
Maximum Pressure 3000 psi (2111 m H2O)
Bladder / Bellows Material Viton; Teflon
View Details