Xoxide Thermaltake Mozart Media Lab HTPC Home Theater Case 11316

Description
We are proud to introduce the new Mozart series case from Thermaltake. This sleek, stylish HTPC case will look great sitting below your TV. The all-aluminum front panel is host to a variety of I/O ports for easy accessibility. The Mozart is compatible with both ATX and Micro-ATX motherboards. Inside, you will find an 80mm intake fan and twin 60mm exhaust fans. This will provide sufficient cooling for any HTPC. The case also includes ventilation holes on the top for superior heat dissipation. For added strength, Thermaltake used a "double-bridge" design which connects the structure at the top of the case. It even has gold-plated foot stands! Case Type: HTPC Fans: 2 x 60mm Fans / 1 x 80mm Fan Material: SECC, Aluminum Dimensions: 17.5 x 17" x 6.5" Side Panel: Solid Drive Bays: External: 3 x 5.25 / Internal: 5 x 3.5 Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek, modern look 1 x Front intake 80mm fan 2 x Rear exhaust 60mm fans Top ventilation for superior cooling Front vents provide air to fan Easy access front panel connectors Stiff structure Gold-plated foot stands Specifications: Model Number: VC4000SNS Color: Silver Size: HTPC Dimensions: 170mm x 430mm x 452mm Material: Front Panel: Aluminum Chassis: SECC steel Cooling: Intake: Size: 80mm x 80mm x 25mm Speed: 2000 rpm Noise: 19dBA Exhaust: Size: Dual 60mm x 60mm x 25mm Speed: 2500 rpm Noise: 19dBA Drive Bays: External: 3 x 5.25" Internal: 5 x 3.5" Compatibility: Micro ATX, ATX PSU Compatibility: Standard ATX PSII Front Panel Connectors: 2 x USB2.0 1 x IEEE 1394 Firewire 2 x Audio Weight: 8.0kg
Description
We are proud to introduce the new Mozart series case from Thermaltake. This sleek, stylish HTPC case will look great sitting below your TV. The all-aluminum front panel is host to a variety of I/O ports for easy accessibility. The Mozart is compatible with both ATX and Micro-ATX motherboards. Inside, you will find an 80mm intake fan and twin 60mm exhaust fans. This will provide sufficient cooling for any HTPC. The case also includes ventilation holes on the top for superior heat dissipation. For added strength, Thermaltake used a "double-bridge" design which connects the structure at the top of the case. It even has gold-plated foot stands! Case Type: HTPC Fans: 2 x 60mm Fans / 1 x 80mm Fan Material: SECC, Aluminum Dimensions: 17.5 x 17" x 6.5" Side Panel: Solid Drive Bays: External: 3 x 5.25 / Internal: 5 x 3.5 Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek, modern look 1 x Front intake 80mm fan 2 x Rear exhaust 60mm fans Top ventilation for superior cooling Front vents provide air to fan Easy access front panel connectors Stiff structure Gold-plated foot stands Specifications: Model Number: VC4000SNS Color: Silver Size: HTPC Dimensions: 170mm x 430mm x 452mm Material: Front Panel: Aluminum Chassis: SECC steel Cooling: Intake: Size: 80mm x 80mm x 25mm Speed: 2000 rpm Noise: 19dBA Exhaust: Size: Dual 60mm x 60mm x 25mm Speed: 2500 rpm Noise: 19dBA Drive Bays: External: 3 x 5.25" Internal: 5 x 3.5" Compatibility: Micro ATX, ATX PSU Compatibility: Standard ATX PSII Front Panel Connectors: 2 x USB2.0 1 x IEEE 1394 Firewire 2 x Audio Weight: 8.0kg

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Mozart Media Lab HTPC Home Theater Case - 11316 - Xoxide
Malvern, PA, USA
Thermaltake Mozart Media Lab HTPC Home Theater Case
11316
Thermaltake Mozart Media Lab HTPC Home Theater Case 11316
We are proud to introduce the new Mozart series case from Thermaltake. This sleek, stylish HTPC case will look great sitting below your TV. The all-aluminum front panel is host to a variety of I/O ports for easy accessibility. The Mozart is compatible with both ATX and Micro-ATX motherboards. Inside, you will find an 80mm intake fan and twin 60mm exhaust fans. This will provide sufficient cooling for any HTPC. The case also includes ventilation holes on the top for superior heat dissipation. For added strength, Thermaltake used a "double-bridge" design which connects the structure at the top of the case. It even has gold-plated foot stands! Case Type: HTPC Fans: 2 x 60mm Fans / 1 x 80mm Fan Material: SECC, Aluminum Dimensions: 17.5 x 17" x 6.5" Side Panel: Solid Drive Bays: External: 3 x 5.25 / Internal: 5 x 3.5 Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Micro ATX, ATX Power Supply: Optional Features: Sleek, modern look 1 x Front intake 80mm fan 2 x Rear exhaust 60mm fans Top ventilation for superior cooling Front vents provide air to fan Easy access front panel connectors Stiff structure Gold-plated foot stands Specifications: Model Number: VC4000SNS Color: Silver Size: HTPC Dimensions: 170mm x 430mm x 452mm Material: Front Panel: Aluminum Chassis: SECC steel Cooling: Intake: Size: 80mm x 80mm x 25mm Speed: 2000 rpm Noise: 19dBA Exhaust: Size: Dual 60mm x 60mm x 25mm Speed: 2500 rpm Noise: 19dBA Drive Bays: External: 3 x 5.25" Internal: 5 x 3.5" Compatibility: Micro ATX, ATX PSU Compatibility: Standard ATX PSII Front Panel Connectors: 2 x USB2.0 1 x IEEE 1394 Firewire 2 x Audio Weight: 8.0kg

We are proud to introduce the new Mozart series case from Thermaltake. This sleek, stylish HTPC case will look great sitting below your TV. The all-aluminum front panel is host to a variety of I/O ports for easy accessibility. The Mozart is compatible with both ATX and Micro-ATX motherboards.
Inside, you will find an 80mm intake fan and twin 60mm exhaust fans. This will provide sufficient cooling for any HTPC. The case also includes ventilation holes on the top for superior heat dissipation. For added strength, Thermaltake used a "double-bridge" design which connects the structure at the top of the case. It even has gold-plated foot stands!

Case Type:HTPCFans:2 x 60mm Fans / 1 x 80mm Fan
Material:SECC, AluminumDimensions:17.5 x 17" x 6.5"
Side Panel:SolidDrive Bays:External: 3 x 5.25 / Internal: 5 x 3.5
Expansion Slots:7 SlotsI/O Ports:2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support: Micro ATX, ATXPower Supply:Optional

Features:

  • Sleek, modern look
  • 1 x Front intake 80mm fan
  • 2 x Rear exhaust 60mm fans
  • Top ventilation for superior cooling
  • Front vents provide air to fan
  • Easy access front panel connectors
  • Stiff structure
  • Gold-plated foot stands

Specifications:

  • Model Number: VC4000SNS
  • Color: Silver
  • Size: HTPC
  • Dimensions: 170mm x 430mm x 452mm
  • Material:
    • Front Panel: Aluminum
    • Chassis: SECC steel
  • Cooling:
    • Intake:
      • Size: 80mm x 80mm x 25mm
      • Speed: 2000 rpm
      • Noise: 19dBA
    • Exhaust:
      • Size: Dual 60mm x 60mm x 25mm
      • Speed: 2500 rpm
      • Noise: 19dBA
  • Drive Bays:
    • External: 3 x 5.25"
    • Internal: 5 x 3.5"
  • Compatibility: Micro ATX, ATX
  • PSU Compatibility: Standard ATX PSII
  • Front Panel Connectors:
    • 2 x USB2.0
    • 1 x IEEE 1394 Firewire
    • 2 x Audio
  • Weight: 8.0kg
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 11316
Product Name Thermaltake Mozart Media Lab HTPC Home Theater Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details