Xoxide Thermaltake iConnect 1/4 to 3/8in Hose Adapters (4 Pack) 11294

Description
I connect you connect we all connect for iConnect! The iConnect hose connectors from Thermaltake that is! These hose adapters are great for converting a 1/4" hose to 3/8". The copper nickel-plated connectors install quickly and easily. The clamps are reusable and leakproof. Features and Specifications: Nickel-plated copper construction Reusable leak-proof clamps Includes 4 quick connecters, 4 hose connecters, 4 1/4" hose clamps, and 4 3/8" hose clamps Weight: 312g
Description
I connect you connect we all connect for iConnect! The iConnect hose connectors from Thermaltake that is! These hose adapters are great for converting a 1/4" hose to 3/8". The copper nickel-plated connectors install quickly and easily. The clamps are reusable and leakproof. Features and Specifications: Nickel-plated copper construction Reusable leak-proof clamps Includes 4 quick connecters, 4 hose connecters, 4 1/4" hose clamps, and 4 3/8" hose clamps Weight: 312g

Suppliers

Company
Product
Description
Supplier Links
Thermaltake iConnect 1/4 to 3/8in Hose Adapters (4 Pack) - 11294 - Xoxide
Malvern, PA, USA
Thermaltake iConnect 1/4 to 3/8in Hose Adapters (4 Pack)
11294
Thermaltake iConnect 1/4 to 3/8in Hose Adapters (4 Pack) 11294
I connect you connect we all connect for iConnect! The iConnect hose connectors from Thermaltake that is! These hose adapters are great for converting a 1/4" hose to 3/8". The copper nickel-plated connectors install quickly and easily. The clamps are reusable and leakproof. Features and Specifications: Nickel-plated copper construction Reusable leak-proof clamps Includes 4 quick connecters, 4 hose connecters, 4 1/4" hose clamps, and 4 3/8" hose clamps Weight: 312g

I connect you connect we all connect for iConnect! The iConnect hose connectors from Thermaltake that is! These hose adapters are great for converting a 1/4" hose to 3/8". The copper nickel-plated connectors install quickly and easily. The clamps are reusable and leakproof.
Features and Specifications:

  • Nickel-plated copper construction
  • Reusable leak-proof clamps
  • Includes 4 quick connecters, 4 hose connecters, 4 1/4" hose clamps, and 4 3/8" hose clamps
  • Weight: 312g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Hose Fittings
Product Number 11294
Product Name Thermaltake iConnect 1/4 to 3/8in Hose Adapters (4 Pack)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Quick Connect Couplings - 2312501 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Quick Coupler
Material Brass/Bronze; Brass
English Size 0.125 inch (3.17 mm)
View Details
HSP Conversion Adapter – M16x2 To 5/8?-14 BSF (HSP & Steck) -  - HydraCheck Inc.
Specs
Fitting Type Adapter Fitting; Hydraulic Fitting; Quick Coupler
Connection Type M16x2, 5/8"-14 BSF (HSP)
Material Steel
View Details
1/8” NPT to 3/32” ID Hose Swivel - SP3-3 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details
Elbow fitting for pneumatic protective conduit fitting - MKRL-29-PG-29 - Festo Corporation
Specs
Fitting Type Elbow Fitting; Pneumatic Fitting
View Details