Xoxide Apevia X-Jupiter Blue S-Type Case 110123

Description
The X-Jupiter S Type is a full tower with a huge 250mm fan on the side panel for ultimate cooling. BIG enough to accommodate with almost all components you throw in, this case also has an extended body to fit a server size motherboard (12” x 13”) and a tool box tugged into the internal drive space to store your tools and screws. Additional 3 x 120mm fans keep this spacey aluminum case even cooler. Comes with two Fan Controllers, one to control air in and the other to control air out (this adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go so that you can be aware of your system’s cooling condition to avoid any serious problem. X-Jupiter S Type is the perfect choice to be used for PC servers and for extreme PC users. Case Material: Aluminum Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX Window: N/A Power Supply: N/A Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x 120mm UV blue fan - rear (included) 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue LED fan - front (included) Front Thermometer 1 x LCD Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out. Led Display Power / HDD S Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)
Description
The X-Jupiter S Type is a full tower with a huge 250mm fan on the side panel for ultimate cooling. BIG enough to accommodate with almost all components you throw in, this case also has an extended body to fit a server size motherboard (12” x 13”) and a tool box tugged into the internal drive space to store your tools and screws. Additional 3 x 120mm fans keep this spacey aluminum case even cooler. Comes with two Fan Controllers, one to control air in and the other to control air out (this adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go so that you can be aware of your system’s cooling condition to avoid any serious problem. X-Jupiter S Type is the perfect choice to be used for PC servers and for extreme PC users. Case Material: Aluminum Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX Window: N/A Power Supply: N/A Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x 120mm UV blue fan - rear (included) 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue LED fan - front (included) Front Thermometer 1 x LCD Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out. Led Display Power / HDD S Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Jupiter Blue S-Type Case - 110123 - Xoxide
Malvern, PA, USA
Apevia X-Jupiter Blue S-Type Case
110123
Apevia X-Jupiter Blue S-Type Case 110123
The X-Jupiter S Type is a full tower with a huge 250mm fan on the side panel for ultimate cooling. BIG enough to accommodate with almost all components you throw in, this case also has an extended body to fit a server size motherboard (12” x 13”) and a tool box tugged into the internal drive space to store your tools and screws. Additional 3 x 120mm fans keep this spacey aluminum case even cooler. Comes with two Fan Controllers, one to control air in and the other to control air out (this adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go so that you can be aware of your system’s cooling condition to avoid any serious problem. X-Jupiter S Type is the perfect choice to be used for PC servers and for extreme PC users. Case Material: Aluminum Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX Window: N/A Power Supply: N/A Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x 120mm UV blue fan - rear (included) 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue LED fan - front (included) Front Thermometer 1 x LCD Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out. Led Display Power / HDD S Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)

The X-Jupiter S Type is a full tower with a huge 250mm fan on the side panel for ultimate cooling. BIG enough to accommodate with almost all components you throw in, this case also has an extended body to fit a server size motherboard (12” x 13”) and a tool box tugged into the internal drive space to store your tools and screws. Additional 3 x 120mm fans keep this spacey aluminum case even cooler. Comes with two Fan Controllers, one to control air in and the other to control air out (this adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go so that you can be aware of your system’s cooling condition to avoid any serious problem. X-Jupiter S Type is the perfect choice to be used for PC servers and for extreme PC users.

Case Material: Aluminum

Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX

Window: N/A

Power Supply: N/A

Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden)

Motherboard Size: up to 12" x 13"

Expansion Slots 7

Front Panel Switch Power / Reset

Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0

Cooling Fan Space

Up to 5 x case fans:
1 x 120mm fan - top (optional)
2 x 120mm UV blue fan - rear (included)
1 x 120mm UV blue LED fan - side (included)
1 x 120mm UV blue LED fan - front (included)

Front Thermometer 1 x LCD

Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out.

Led Display Power / HDD S

Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110123
Product Name Apevia X-Jupiter Blue S-Type Case
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details