Xoxide Apevia Blue X-Jupiter G Type Case 110119

Description
The X-Jupiter G Type is a full tower, which is ginormous enough to accommodate almost anything you want to throw inside. This case also has an extended body to fit a full size motherboard (12"x 13") and a toolbox tugged into the internal drive space to store your tools and screws. Stocked with 4 x 120mm fans keep this spacey aluminum case even cooler. Comes with two fan controllers, one to control air in and the other to control air out (you can adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go, that way you can be aware of your systems cooling condition avoid any issues. Case Material: Aluminum Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX Window: Yes Power Supply: N/A Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x 120mm UV blue fan - rear (included) 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue LED fan - front (included) Front Thermometer 1 x LCD Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out. Led Display Power / HDD S Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)
Description
The X-Jupiter G Type is a full tower, which is ginormous enough to accommodate almost anything you want to throw inside. This case also has an extended body to fit a full size motherboard (12"x 13") and a toolbox tugged into the internal drive space to store your tools and screws. Stocked with 4 x 120mm fans keep this spacey aluminum case even cooler. Comes with two fan controllers, one to control air in and the other to control air out (you can adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go, that way you can be aware of your systems cooling condition avoid any issues. Case Material: Aluminum Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX Window: Yes Power Supply: N/A Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x 120mm UV blue fan - rear (included) 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue LED fan - front (included) Front Thermometer 1 x LCD Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out. Led Display Power / HDD S Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)

Suppliers

Company
Product
Description
Supplier Links
Apevia Blue X-Jupiter G Type Case - 110119 - Xoxide
Malvern, PA, USA
Apevia Blue X-Jupiter G Type Case
110119
Apevia Blue X-Jupiter G Type Case 110119
The X-Jupiter G Type is a full tower, which is ginormous enough to accommodate almost anything you want to throw inside. This case also has an extended body to fit a full size motherboard (12"x 13") and a toolbox tugged into the internal drive space to store your tools and screws. Stocked with 4 x 120mm fans keep this spacey aluminum case even cooler. Comes with two fan controllers, one to control air in and the other to control air out (you can adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go, that way you can be aware of your systems cooling condition avoid any issues. Case Material: Aluminum Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX Window: Yes Power Supply: N/A Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden) Motherboard Size: up to 12" x 13" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0 Cooling Fan Space Up to 5 x case fans: 1 x 120mm fan - top (optional) 2 x 120mm UV blue fan - rear (included) 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue LED fan - front (included) Front Thermometer 1 x LCD Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out. Led Display Power / HDD S Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)

The X-Jupiter G Type is a full tower, which is ginormous enough to accommodate almost anything you want to throw inside. This case also has an extended body to fit a full size motherboard (12"x 13") and a toolbox tugged into the internal drive space to store your tools and screws. Stocked with 4 x 120mm fans keep this spacey aluminum case even cooler. Comes with two fan controllers, one to control air in and the other to control air out (you can adjust the fan speed and noise level). There are four USB access ports (2 on the front and 2 on top) for your USB devices. Most of all, the front temperature LCD shows the temperatures of where the two temperature sensors go, that way you can be aware of your systems cooling condition avoid any issues.

Case Material: Aluminum

Main Board: ATX Server MB/ Standard ATX / Baby AT / Micro ATX

Window: Yes

Power Supply: N/A

Drive Space 13: 5 x 5.25" / 2 x 3.5" / 6 x 3.5" (hidden)

Motherboard Size: up to 12" x 13"

Expansion Slots 7

Front Panel Switch Power / Reset

Front Access Ports: Top: 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire. Front: 2 x USB 2.0

Cooling Fan Space

Up to 5 x case fans:
1 x 120mm fan - top (optional)
2 x 120mm UV blue fan - rear (included)
1 x 120mm UV blue LED fan - side (included)
1 x 120mm UV blue LED fan - front (included)

Front Thermometer 1 x LCD

Front Fan Controller 2 x Fan Speed Controllers. One controls air in, the other controls air out.

Led Display Power / HDD S

Dimensions(DxWxH) 22.25" x 8.25" x 21.5" (Including front panel and case feet)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110119
Product Name Apevia Blue X-Jupiter G Type Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details