Xoxide Apevia X-Dreamer 3 Metal Case w/ Side Window - Red 110116

Description
X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm. Main Board: Standard ATX / Micro ATX Window: Yes Power Supply: N/A Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space: Up to 3 x case fans: 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue fan - front (included) 1 x 120mm UV blue fan - rear (included) Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Dimensions(DxWxH) 18.90" x 7.32" x 16.46" Cu'ft 2.28'
Description
X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm. Main Board: Standard ATX / Micro ATX Window: Yes Power Supply: N/A Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space: Up to 3 x case fans: 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue fan - front (included) 1 x 120mm UV blue fan - rear (included) Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Dimensions(DxWxH) 18.90" x 7.32" x 16.46" Cu'ft 2.28'

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Dreamer 3 Metal Case w/ Side Window - Red - 110116 - Xoxide
Malvern, PA, USA
Apevia X-Dreamer 3 Metal Case w/ Side Window - Red
110116
Apevia X-Dreamer 3 Metal Case w/ Side Window - Red 110116
X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm. Main Board: Standard ATX / Micro ATX Window: Yes Power Supply: N/A Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space: Up to 3 x case fans: 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV blue fan - front (included) 1 x 120mm UV blue fan - rear (included) Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Dimensions(DxWxH) 18.90" x 7.32" x 16.46" Cu'ft 2.28'

X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm.

Main Board: Standard ATX / Micro ATX

Window: Yes

Power Supply: N/A

Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden)

Motherboard Size up to 11" x 12"

Expansion Slots 7

Front Panel Switch Power / Reset

Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio

Cooling Fan Space:

Up to 3 x case fans:
1 x 120mm UV blue LED fan - side (included)
1 x 120mm UV blue fan - front (included)
1 x 120mm UV blue fan - rear (included)

Front Thermometer 1 x LCD Temperature Display

Front Fan Controller N/A

Led Display Power / HDD

Dimensions(DxWxH) 18.90" x 7.32" x 16.46"

Cu'ft 2.28'

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110116
Product Name Apevia X-Dreamer 3 Metal Case w/ Side Window - Red
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details