Xoxide Apevia X-Dreamer 3 Metal Case w/ Side Window-Green 110114

Description
X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm. Main Board: Standard ATX / Micro ATX Window: Yes Power Supply: N/A Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space: Up to 3 x case fans: 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV green fan - front (included) 1 x 120mm UV green fan - rear (included) Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Dimensions(DxWxH) 18.90" x 7.32" x 16.46" Cu'ft 2.28'
Description
X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm. Main Board: Standard ATX / Micro ATX Window: Yes Power Supply: N/A Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space: Up to 3 x case fans: 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV green fan - front (included) 1 x 120mm UV green fan - rear (included) Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Dimensions(DxWxH) 18.90" x 7.32" x 16.46" Cu'ft 2.28'

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Dreamer 3 Metal Case w/ Side Window-Green - 110114 - Xoxide
Malvern, PA, USA
Apevia X-Dreamer 3 Metal Case w/ Side Window-Green
110114
Apevia X-Dreamer 3 Metal Case w/ Side Window-Green 110114
X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm. Main Board: Standard ATX / Micro ATX Window: Yes Power Supply: N/A Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden) Motherboard Size up to 11" x 12" Expansion Slots 7 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio Cooling Fan Space: Up to 3 x case fans: 1 x 120mm UV blue LED fan - side (included) 1 x 120mm UV green fan - front (included) 1 x 120mm UV green fan - rear (included) Front Thermometer 1 x LCD Temperature Display Front Fan Controller N/A Led Display Power / HDD Dimensions(DxWxH) 18.90" x 7.32" x 16.46" Cu'ft 2.28'

X-Dreamer 3 provides the same quality and similar design as our previous X-Dreamer cases with some extra flair (and you can never have too much flair, right?) An updated design makes this case appear more sleek and modern than the previous models with the power and reset switches encircling the badass front LCD temperature readout. This rock solid chassis features front accessible USB2.0 ports, an eSATA port, and high definition audio ports for easy use of peripherals (that you got from Xoxide), innovative 5.25" drop-down doors unify the color of front panel, and built-in 120mm fans adds a breeze to your system not unlike keeping your fly open in a winter windstorm.

Main Board: Standard ATX / Micro ATX

Window: Yes

Power Supply: N/A

Drive Space 4x5.25" / 2x3.5" / 5x3.5" (hidden)

Motherboard Size up to 11" x 12"

Expansion Slots 7

Front Panel Switch Power / Reset

Front Access Ports 2 x USB 2.0, 1 x eSATA, 2 x HD Audio

Cooling Fan Space:

Up to 3 x case fans:
1 x 120mm UV blue LED fan - side (included)
1 x 120mm UV green fan - front (included)
1 x 120mm UV green fan - rear (included)

Front Thermometer 1 x LCD Temperature Display

Front Fan Controller N/A

Led Display Power / HDD

Dimensions(DxWxH) 18.90" x 7.32" x 16.46"

Cu'ft 2.28'

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110114
Product Name Apevia X-Dreamer 3 Metal Case w/ Side Window-Green
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2874573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polypropylene (PP); Polypropylene
Height 19.49 inch (495 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details