Xoxide Apevia Red X-Qboii Case 110108

Description
Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally. Case Material Metal SECC; Front panel: Aluminum/ABS Main Board: Standard Micro ATX / Baby AT Window: Yes Power Supply: ATX 500W power supply -1*120mm built-in UV blue fan w/o LED light -Wire management: all wires are sleeved -Standard size:150 x 140 x 85mm (W x L x H) Power Supply Spec. AC INPUT 115V/230V - 60/50Hz DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB 500W Max Combined Watts 25A 30A 16A 18A 0.6A 0.6A 2.6A 500W Power Supply Connectors 1 x 24pin Main Power (20 + 4 pin) 1 x 12V (P4) 6 x Peripheral 2 x Floppy 2 x SATA 1 x PCI Express Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden) Motherboard Size up to 9.6" x 9.6" Expansion Slots 4 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire Cooling Fan Space Up to
Description
Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally. Case Material Metal SECC; Front panel: Aluminum/ABS Main Board: Standard Micro ATX / Baby AT Window: Yes Power Supply: ATX 500W power supply -1*120mm built-in UV blue fan w/o LED light -Wire management: all wires are sleeved -Standard size:150 x 140 x 85mm (W x L x H) Power Supply Spec. AC INPUT 115V/230V - 60/50Hz DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB 500W Max Combined Watts 25A 30A 16A 18A 0.6A 0.6A 2.6A 500W Power Supply Connectors 1 x 24pin Main Power (20 + 4 pin) 1 x 12V (P4) 6 x Peripheral 2 x Floppy 2 x SATA 1 x PCI Express Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden) Motherboard Size up to 9.6" x 9.6" Expansion Slots 4 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire Cooling Fan Space Up to

Suppliers

Company
Product
Description
Supplier Links
Apevia Red X-Qboii Case - 110108 - Xoxide
Malvern, PA, USA
Apevia Red X-Qboii Case
110108
Apevia Red X-Qboii Case 110108
Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally. Case Material Metal SECC; Front panel: Aluminum/ABS Main Board: Standard Micro ATX / Baby AT Window: Yes Power Supply: ATX 500W power supply -1*120mm built-in UV blue fan w/o LED light -Wire management: all wires are sleeved -Standard size:150 x 140 x 85mm (W x L x H) Power Supply Spec. AC INPUT 115V/230V - 60/50Hz DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB 500W Max Combined Watts 25A 30A 16A 18A 0.6A 0.6A 2.6A 500W Power Supply Connectors 1 x 24pin Main Power (20 + 4 pin) 1 x 12V (P4) 6 x Peripheral 2 x Floppy 2 x SATA 1 x PCI Express Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden) Motherboard Size up to 9.6" x 9.6" Expansion Slots 4 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire Cooling Fan Space Up to

Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally.

Case Material Metal SECC; Front panel: Aluminum/ABS

Main Board: Standard Micro ATX / Baby AT

Window: Yes

Power Supply: ATX 500W power supply

-1*120mm built-in UV blue fan w/o LED light
-Wire management: all wires are sleeved
-Standard size:150 x 140 x 85mm (W x L x H)

Power Supply Spec.

AC INPUT 115V/230V - 60/50Hz
DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB
500W Max
Combined
Watts
25A 30A 16A 18A 0.6A 0.6A 2.6A
500W

Power Supply Connectors

  • 1 x 24pin Main Power (20 + 4 pin)
  • 1 x 12V (P4)
  • 6 x Peripheral
  • 2 x Floppy
  • 2 x SATA
  • 1 x PCI Express

Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden)

Motherboard Size up to 9.6" x 9.6"

Expansion Slots 4

Front Panel Switch Power / Reset

Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire

Cooling Fan Space

Up to

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110108
Product Name Apevia Red X-Qboii Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2882472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 7.09 inch (180 mm)
Width 23.62 inch (600 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details