Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally.
Case Material Metal SECC; Front panel: Aluminum/ABS
Main Board: Standard Micro ATX / Baby AT
Window: Yes
Power Supply: ATX 500W power supply
-1*120mm built-in UV blue fan w/o LED light
-Wire management: all wires are sleeved
-Standard size:150 x 140 x 85mm (W x L x H)
Power Supply Spec.
| AC INPUT | 115V/230V - 60/50Hz | |||||||
| DC OUTPUT | +3.3V | +5V | +12V1 | +12V2 | -12V | -5V | +5VSB | |
| 500W | Max Combined Watts | 25A | 30A | 16A | 18A | 0.6A | 0.6A | 2.6A |
| 500W | ||||||||
Power Supply Connectors
Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden)
Motherboard Size up to 9.6" x 9.6"
Expansion Slots 4
Front Panel Switch Power / Reset
Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire
Cooling Fan Space
Up to
| Xoxide | |
|---|---|
| Product Category | Industrial Containers |
| Product Number | 110107 |
| Product Name | Apevia Green X-Qboii Case |