Xoxide Apevia Black X-Qboii Case 110104

Description
Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally. Case Material Metal SECC; Front panel: Aluminum/ABS Main Board: Standard Micro ATX / Baby AT Window: Yes Power Supply: ATX 500W power supply -1*120mm built-in UV blue fan w/o LED light -Wire management: all wires are sleeved -Standard size:150 x 140 x 85mm (W x L x H) Power Supply Spec. AC INPUT 115V/230V - 60/50Hz DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB 500W Max Combined Watts 25A 30A 16A 18A 0.6A 0.6A 2.6A 500W Power Supply Connectors 1 x 24pin Main Power (20 + 4 pin) 1 x 12V (P4) 6 x Peripheral 2 x Floppy 2 x SATA 1 x PCI Express Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden) Motherboard Size up to 9.6" x 9.6" Expansion Slots 4 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire Cooling Fan Space Up to
Description
Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally. Case Material Metal SECC; Front panel: Aluminum/ABS Main Board: Standard Micro ATX / Baby AT Window: Yes Power Supply: ATX 500W power supply -1*120mm built-in UV blue fan w/o LED light -Wire management: all wires are sleeved -Standard size:150 x 140 x 85mm (W x L x H) Power Supply Spec. AC INPUT 115V/230V - 60/50Hz DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB 500W Max Combined Watts 25A 30A 16A 18A 0.6A 0.6A 2.6A 500W Power Supply Connectors 1 x 24pin Main Power (20 + 4 pin) 1 x 12V (P4) 6 x Peripheral 2 x Floppy 2 x SATA 1 x PCI Express Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden) Motherboard Size up to 9.6" x 9.6" Expansion Slots 4 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire Cooling Fan Space Up to

Suppliers

Company
Product
Description
Supplier Links
Apevia Black X-Qboii Case - 110104 - Xoxide
Malvern, PA, USA
Apevia Black X-Qboii Case
110104
Apevia Black X-Qboii Case 110104
Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally. Case Material Metal SECC; Front panel: Aluminum/ABS Main Board: Standard Micro ATX / Baby AT Window: Yes Power Supply: ATX 500W power supply -1*120mm built-in UV blue fan w/o LED light -Wire management: all wires are sleeved -Standard size:150 x 140 x 85mm (W x L x H) Power Supply Spec. AC INPUT 115V/230V - 60/50Hz DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB 500W Max Combined Watts 25A 30A 16A 18A 0.6A 0.6A 2.6A 500W Power Supply Connectors 1 x 24pin Main Power (20 + 4 pin) 1 x 12V (P4) 6 x Peripheral 2 x Floppy 2 x SATA 1 x PCI Express Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden) Motherboard Size up to 9.6" x 9.6" Expansion Slots 4 Front Panel Switch Power / Reset Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire Cooling Fan Space Up to

Being a pioneer in the computer gaming market, Apevia feels that it is their responsibility to introduce a stand-alone Micro ATX case with the added flair of an acrylic side-window, as most cases in this category are only worthy of the dreaded “plain” adjective. With this in mind, the mad scientists/design team at Apevia made sure that this Micro ATX case would also allow for installation of a standard ATX power supply for those who require maximum power. If Big Boi from Outkast and Q-Tip from A Tribe Called Quest got together, they might come up with the X-Qboii. The X-Qboii offers ample cooling for its size and as with all of our cases, unmatched style. Our new X-Qboii chassis is available in two characters: with either a large see-through acrylic window, or a solid side-panel. The X-Qboii features the best cooling among similar Micro ATX chassis in the market (up to 4 case fans may be installed), a standard sized ATX 500W power supply, side-window (if you choose), tool free installation, and front accessible USB, firewire and HD audio ports. Adding an aesthetic brushed aluminum faceplate makes the X-Qboii beyond compare. It is compact, chic, and rock solid with superior functionally.

Case Material Metal SECC; Front panel: Aluminum/ABS

Main Board: Standard Micro ATX / Baby AT

Window: Yes

Power Supply: ATX 500W power supply

-1*120mm built-in UV blue fan w/o LED light
-Wire management: all wires are sleeved
-Standard size:150 x 140 x 85mm (W x L x H)

Power Supply Spec.

AC INPUT 115V/230V - 60/50Hz
DC OUTPUT +3.3V +5V +12V1 +12V2 -12V -5V +5VSB
500W Max
Combined
Watts
25A 30A 16A 18A 0.6A 0.6A 2.6A
500W

Power Supply Connectors

  • 1 x 24pin Main Power (20 + 4 pin)
  • 1 x 12V (P4)
  • 6 x Peripheral
  • 2 x Floppy
  • 2 x SATA
  • 1 x PCI Express

Drive Space 2x5.25" / 2x3.5" / 2x3.5" (hidden)

Motherboard Size up to 9.6" x 9.6"

Expansion Slots 4

Front Panel Switch Power / Reset

Front Access Ports 2 x USB 2.0, 2 x HD Audio, 1 x Firewire

Cooling Fan Space

Up to

Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110104
Product Name Apevia Black X-Qboii Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1246592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 2.36 inch (60 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details