Xoxide Apevia X-SUPRA G-Type Case w/Window - Silver 110100

Description
Want to stock up on a heaping helping of style, features, and performance? The Apevia X-SUPRA Case is built to deliver the goods you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a stylish silver design and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan. The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this silver Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x UV Blue) Material: SECC, Aluminum, ABS Dimensions: 20" x 8" x 18" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Classic Metal Mid Tower w/ Side Window Front Panel Air Vent Top Panel USB, Firewire, & Audio Ports Toolless Design for Drive Bays & PCI Slots Brushed Aluminum Faceplate 120mm UV Blue LED Fan on Side Window Specifications: Model: X-SUPRAG-AL Case Material: Metal SECC (Body) / Aluminum, ABS (Front Panel) Color: Black Motherboard: Standard ATX / Baby AT / Micro ATX Window: Yes Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden) Motherboard Size: up to 12" x 11" 7 x Expansion Slots Front Panel Switch: Power / Reset Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UV Blue LED fan (Located on Side Window) 1 x 120mm Rear Fan 1 x 120mm fan - front (optional) LED Display: Power / HDD Shipping Weight: 20 lbs Dimensions: 20" x 8" x 18"
Description
Want to stock up on a heaping helping of style, features, and performance? The Apevia X-SUPRA Case is built to deliver the goods you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a stylish silver design and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan. The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this silver Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x UV Blue) Material: SECC, Aluminum, ABS Dimensions: 20" x 8" x 18" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Classic Metal Mid Tower w/ Side Window Front Panel Air Vent Top Panel USB, Firewire, & Audio Ports Toolless Design for Drive Bays & PCI Slots Brushed Aluminum Faceplate 120mm UV Blue LED Fan on Side Window Specifications: Model: X-SUPRAG-AL Case Material: Metal SECC (Body) / Aluminum, ABS (Front Panel) Color: Black Motherboard: Standard ATX / Baby AT / Micro ATX Window: Yes Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden) Motherboard Size: up to 12" x 11" 7 x Expansion Slots Front Panel Switch: Power / Reset Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UV Blue LED fan (Located on Side Window) 1 x 120mm Rear Fan 1 x 120mm fan - front (optional) LED Display: Power / HDD Shipping Weight: 20 lbs Dimensions: 20" x 8" x 18"

Suppliers

Company
Product
Description
Supplier Links
Apevia X-SUPRA G-Type Case w/Window - Silver - 110100 - Xoxide
Malvern, PA, USA
Apevia X-SUPRA G-Type Case w/Window - Silver
110100
Apevia X-SUPRA G-Type Case w/Window - Silver 110100
Want to stock up on a heaping helping of style, features, and performance? The Apevia X-SUPRA Case is built to deliver the goods you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a stylish silver design and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan. The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this silver Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x UV Blue) Material: SECC, Aluminum, ABS Dimensions: 20" x 8" x 18" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Classic Metal Mid Tower w/ Side Window Front Panel Air Vent Top Panel USB, Firewire, & Audio Ports Toolless Design for Drive Bays & PCI Slots Brushed Aluminum Faceplate 120mm UV Blue LED Fan on Side Window Specifications: Model: X-SUPRAG-AL Case Material: Metal SECC (Body) / Aluminum, ABS (Front Panel) Color: Black Motherboard: Standard ATX / Baby AT / Micro ATX Window: Yes Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden) Motherboard Size: up to 12" x 11" 7 x Expansion Slots Front Panel Switch: Power / Reset Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UV Blue LED fan (Located on Side Window) 1 x 120mm Rear Fan 1 x 120mm fan - front (optional) LED Display: Power / HDD Shipping Weight: 20 lbs Dimensions: 20" x 8" x 18"

Want to stock up on a heaping helping of style, features, and performance? The Apevia X-SUPRA Case is built to deliver the goods you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a stylish silver design and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan.
The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this silver Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports.

Case Size:Mid TowerFans:2 x 120mm Fans (1 x UV Blue)
Material:SECC, Aluminum, ABSDimensions:20" x 8" x 18"
Side Panel:WindowDrive Bays:5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5"
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, 2 x HD Audio
Motherboard Support:ATX, Baby AT, Micro ATXPower Supply:Optional

Features:

  • Classic Metal Mid Tower w/ Side Window
  • Front Panel Air Vent
  • Top Panel USB, Firewire, & Audio Ports
  • Toolless Design for Drive Bays & PCI Slots
  • Brushed Aluminum Faceplate
  • 120mm UV Blue LED Fan on Side Window

Specifications:

  • Model: X-SUPRAG-AL
  • Case Material: Metal SECC (Body) / Aluminum, ABS (Front Panel)
  • Color: Black
  • Motherboard: Standard ATX / Baby AT / Micro ATX
  • Window: Yes
  • Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden)
  • Motherboard Size: up to 12" x 11"
  • 7 x Expansion Slots
  • Front Panel Switch: Power / Reset
  • Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio
  • Cooling Fans:
    • 1 x 120mm UV Blue LED fan (Located on Side Window)
    • 1 x 120mm Rear Fan
    • 1 x 120mm fan - front (optional)
  • LED Display: Power / HDD
  • Shipping Weight: 20 lbs
  • Dimensions: 20" x 8" x 18"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110100
Product Name Apevia X-SUPRA G-Type Case w/Window - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details