Xoxide Apevia X-SUPRA G-Type Case w/Window - Black 110099

Description
Fully equipped with a rip-roaring arsenal of style, features, and performance, the Apevia X-SUPRA Case will gladly serve up everything you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a sleek black color and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan. The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this black Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x UV Blue) Material: SECC, Aluminum, ABS Dimensions: 20" x 8" x 18" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Classic Metal Mid Tower w/ Side Window Front Panel Air Vent Top Panel USB, Firewire, & Audio Ports Toolless Design for Drive Bays & PCI Slots Brushed Aluminum Faceplate 120mm UV Blue LED Fan on Side Window Specifications: Model: X-SUPRAG-BK Case Material: Metal SECC; Front panel:Aluminum / ABS Color: Black Motherboard: Standard ATX / Baby AT / Micro ATX Window: Yes Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden) Motherboard Size: up to 12" x 11" 7 x Expansion Slots Front Panel Switch: Power / Reset Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UV Blue LED fan (Located on Side Window) 1 x 120mm Rear Fan 1 x 120mm fan - front (optional) LED Display: Power / HDD Shipping Weight: 20 lbs Dimensions: 20" x 8" x 18"
Description
Fully equipped with a rip-roaring arsenal of style, features, and performance, the Apevia X-SUPRA Case will gladly serve up everything you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a sleek black color and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan. The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this black Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x UV Blue) Material: SECC, Aluminum, ABS Dimensions: 20" x 8" x 18" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Classic Metal Mid Tower w/ Side Window Front Panel Air Vent Top Panel USB, Firewire, & Audio Ports Toolless Design for Drive Bays & PCI Slots Brushed Aluminum Faceplate 120mm UV Blue LED Fan on Side Window Specifications: Model: X-SUPRAG-BK Case Material: Metal SECC; Front panel:Aluminum / ABS Color: Black Motherboard: Standard ATX / Baby AT / Micro ATX Window: Yes Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden) Motherboard Size: up to 12" x 11" 7 x Expansion Slots Front Panel Switch: Power / Reset Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UV Blue LED fan (Located on Side Window) 1 x 120mm Rear Fan 1 x 120mm fan - front (optional) LED Display: Power / HDD Shipping Weight: 20 lbs Dimensions: 20" x 8" x 18"

Suppliers

Company
Product
Description
Supplier Links
Apevia X-SUPRA G-Type Case w/Window - Black - 110099 - Xoxide
Malvern, PA, USA
Apevia X-SUPRA G-Type Case w/Window - Black
110099
Apevia X-SUPRA G-Type Case w/Window - Black 110099
Fully equipped with a rip-roaring arsenal of style, features, and performance, the Apevia X-SUPRA Case will gladly serve up everything you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a sleek black color and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan. The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this black Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports. Case Size: Mid Tower Fans: 2 x 120mm Fans (1 x UV Blue) Material: SECC, Aluminum, ABS Dimensions: 20" x 8" x 18" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5" Expansion Slots: 7 I/O Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Motherboard Support: ATX, Baby AT, Micro ATX Power Supply: Optional Features: Classic Metal Mid Tower w/ Side Window Front Panel Air Vent Top Panel USB, Firewire, & Audio Ports Toolless Design for Drive Bays & PCI Slots Brushed Aluminum Faceplate 120mm UV Blue LED Fan on Side Window Specifications: Model: X-SUPRAG-BK Case Material: Metal SECC; Front panel:Aluminum / ABS Color: Black Motherboard: Standard ATX / Baby AT / Micro ATX Window: Yes Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden) Motherboard Size: up to 12" x 11" 7 x Expansion Slots Front Panel Switch: Power / Reset Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UV Blue LED fan (Located on Side Window) 1 x 120mm Rear Fan 1 x 120mm fan - front (optional) LED Display: Power / HDD Shipping Weight: 20 lbs Dimensions: 20" x 8" x 18"

Fully equipped with a rip-roaring arsenal of style, features, and performance, the Apevia X-SUPRA Case will gladly serve up everything you need to create a truly super SUPRA (sorry, had to say it). This version of the Apevia X-SUPRA Case boasts a sleek black color and an enormous side window that comes equipped with a cool 120mm UV Blue LED Fan.
The classic metal design of this Apevia mid tower ensures a solid enclosure that is both spacious and durable. For additional cooling, the front panel is equipped for both style and cooling, offering a brushed aluminum faceplate and front air vent. To sweeten the pot, this black Apevia X-Supra window case also features a huge amount of internal space, tool free installation for both drive bays and PCI slots, and top accessible USB, firewire and audio ports.

Case Size:Mid TowerFans:2 x 120mm Fans (1 x UV Blue)
Material:SECC, Aluminum, ABSDimensions:20" x 8" x 18"
Side Panel:WindowDrive Bays:5 x 5.25" / 2 x 3.5" / 3 x Hidden 3.5"
Expansion Slots:7I/O Ports:2 x USB 2.0, 1 x Firewire, 2 x HD Audio
Motherboard Support:ATX, Baby AT, Micro ATXPower Supply:Optional

Features:

  • Classic Metal Mid Tower w/ Side Window
  • Front Panel Air Vent
  • Top Panel USB, Firewire, & Audio Ports
  • Toolless Design for Drive Bays & PCI Slots
  • Brushed Aluminum Faceplate
  • 120mm UV Blue LED Fan on Side Window

Specifications:

  • Model: X-SUPRAG-BK
  • Case Material: Metal SECC; Front panel:Aluminum / ABS
  • Color: Black
  • Motherboard: Standard ATX / Baby AT / Micro ATX
  • Window: Yes
  • Drive Space: 5 x 5.25" / 2 x 3.5" / 3 x 3.5" (hidden)
  • Motherboard Size: up to 12" x 11"
  • 7 x Expansion Slots
  • Front Panel Switch: Power / Reset
  • Top Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio
  • Cooling Fans:
    • 1 x 120mm UV Blue LED fan (Located on Side Window)
    • 1 x 120mm Rear Fan
    • 1 x 120mm fan - front (optional)
  • LED Display: Power / HDD
  • Shipping Weight: 20 lbs
  • Dimensions: 20" x 8" x 18"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110099
Product Name Apevia X-SUPRA G-Type Case w/Window - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.18 inch (30 mm)
Length 1.57 inch (40 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details