Xoxide Apevia X-Cruiser 2 Case - Green 110096

Description
With three 120mm cooling fans, the airflow of the X-Cruiser2 has been improved over the original X-Cruiser case model, allowing better circulation of air and cooling of system components. Sleek and modern with a slightly retro look, the case door comes with three gauges to monitor system performance: fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention. Case Size: Mid Tower Fans: 3 x 120mm UV Blue Fans Material: Steel Dimensions: 20.5" x 7.3" x 16.5" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Modern Metal Mid Tower w/ Side Window Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed Firewire, USB2.0, & Audio Ports Fan Speed & Sound Controllers Located at Side of Front Door UV Gauge for Sound Sensitivity Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F) Large Side Window w/ 120mm Blue LED Fan Mounting Hardware & User's Manual Included Specifications: Model #: X-CRUISER2-GN Case Material: Metal Color: Black Motherboard: Standard ATX / Micro ATX Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size: Up to 11" x 12" 7 x Expansion Slots Front Panel Switch: Power / Reset Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UB Blue LED Side Fan 1 x 120mm UV Blue Front Fan 1 x 120mm UV Blue Rear Fan Front Thermometer: 1 x Temperature Gauge Front Fan Controller: 1 x Fan Speed Controller + Fan Speed Gauge
Description
With three 120mm cooling fans, the airflow of the X-Cruiser2 has been improved over the original X-Cruiser case model, allowing better circulation of air and cooling of system components. Sleek and modern with a slightly retro look, the case door comes with three gauges to monitor system performance: fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention. Case Size: Mid Tower Fans: 3 x 120mm UV Blue Fans Material: Steel Dimensions: 20.5" x 7.3" x 16.5" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Modern Metal Mid Tower w/ Side Window Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed Firewire, USB2.0, & Audio Ports Fan Speed & Sound Controllers Located at Side of Front Door UV Gauge for Sound Sensitivity Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F) Large Side Window w/ 120mm Blue LED Fan Mounting Hardware & User's Manual Included Specifications: Model #: X-CRUISER2-GN Case Material: Metal Color: Black Motherboard: Standard ATX / Micro ATX Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size: Up to 11" x 12" 7 x Expansion Slots Front Panel Switch: Power / Reset Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UB Blue LED Side Fan 1 x 120mm UV Blue Front Fan 1 x 120mm UV Blue Rear Fan Front Thermometer: 1 x Temperature Gauge Front Fan Controller: 1 x Fan Speed Controller + Fan Speed Gauge

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Cruiser 2 Case - Green - 110096 - Xoxide
Malvern, PA, USA
Apevia X-Cruiser 2 Case - Green
110096
Apevia X-Cruiser 2 Case - Green 110096
With three 120mm cooling fans, the airflow of the X-Cruiser2 has been improved over the original X-Cruiser case model, allowing better circulation of air and cooling of system components. Sleek and modern with a slightly retro look, the case door comes with three gauges to monitor system performance: fan speed, temperature, and volume sensitivity. The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention. Case Size: Mid Tower Fans: 3 x 120mm UV Blue Fans Material: Steel Dimensions: 20.5" x 7.3" x 16.5" Side Panel: Window Drive Bays: 4 x External 5.25" 2 x External 3.5" 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB 2.0 / 1 x Firewire / 2 x HD Audio Motherboard Support: ATX, Micro ATX Power Supply: Optional Features: Modern Metal Mid Tower w/ Side Window Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed Firewire, USB2.0, & Audio Ports Fan Speed & Sound Controllers Located at Side of Front Door UV Gauge for Sound Sensitivity Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F) Large Side Window w/ 120mm Blue LED Fan Mounting Hardware & User's Manual Included Specifications: Model #: X-CRUISER2-GN Case Material: Metal Color: Black Motherboard: Standard ATX / Micro ATX Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size: Up to 11" x 12" 7 x Expansion Slots Front Panel Switch: Power / Reset Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio Cooling Fans: 1 x 120mm UB Blue LED Side Fan 1 x 120mm UV Blue Front Fan 1 x 120mm UV Blue Rear Fan Front Thermometer: 1 x Temperature Gauge Front Fan Controller: 1 x Fan Speed Controller + Fan Speed Gauge

With three 120mm cooling fans, the airflow of the X-Cruiser2 has been improved over the original X-Cruiser case model, allowing better circulation of air and cooling of system components. Sleek and modern with a slightly retro look, the case door comes with three gauges to monitor system performance: fan speed, temperature, and volume sensitivity.
The X-Cruiser2 comes equipped with a controller for both the sensitivity gauge and fan speeds (which can control up to four fans). USB2.0 and Firewire compliant, ports are included on the front left side of the case along with headphone and microphone jacks that support the HD Audio standard format. Available in six colors, the X-Cruiser2 is built for those who desire a cool, sleek look that will draw attention.

Case Size:Mid TowerFans:3 x 120mm UV Blue Fans
Material:SteelDimensions:20.5" x 7.3" x 16.5"
Side Panel:WindowDrive Bays:
  • 4 x External 5.25"
  • 2 x External 3.5"
  • 5 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:2 x USB 2.0 / 1 x Firewire / 2 x HD Audio
Motherboard Support:ATX, Micro ATXPower Supply:Optional

Features:

  • Modern Metal Mid Tower w/ Side Window
  • Three Analog Gauges (Equipped for Sound, Temperature & Fan Speed
  • Firewire, USB2.0, & Audio Ports
  • Fan Speed & Sound Controllers Located at Side of Front Door
  • UV Gauge for Sound Sensitivity
  • Fan Speed Gauge & Temperature Gauge (Shows CPU Temps in Both C & F)
  • Large Side Window w/ 120mm Blue LED Fan
  • Mounting Hardware & User's Manual Included

Specifications:

  • Model #: X-CRUISER2-GN
  • Case Material: Metal
  • Color: Black
  • Motherboard: Standard ATX / Micro ATX
  • Drive Space: 4 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden)
  • Motherboard Size: Up to 11" x 12"
  • 7 x Expansion Slots
  • Front Panel Switch: Power / Reset
  • Front Access Ports: 2 x USB 2.0, 1 x Firewire, 2 x HD Audio
  • Cooling Fans:
    • 1 x 120mm UB Blue LED Side Fan
    • 1 x 120mm UV Blue Front Fan
    • 1 x 120mm UV Blue Rear Fan
  • Front Thermometer: 1 x Temperature Gauge
  • Front Fan Controller: 1 x Fan Speed Controller + Fan Speed Gauge
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110096
Product Name Apevia X-Cruiser 2 Case - Green
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details