Xoxide Apevia X-Jupiter Jr. G Type Case - Black 110092

Description
The X-Jupiter Jr. G Type Case from Apevia brings you the same looks and functions of the full sized X-Jupiter all tied together in a neat little package. Its sleek, futuristic looks help add some serious character to your system. The X-Jupiter Jr. features completely tool-free installation of drive bays and expansion slots for an easy installation experience. Front, side, and rear fan ports are 120mm spec’d out keeping a healthy airflow situation throughout your case. Case temperatures are even further kept under wraps with the built-in front LCD temperatures display and fan speed controller. Good looks, functionality, and ease of use all bring you the glorious case experience which is the X-Jupiter Jr. G Type Case from Apevia. Case Size: Mid Tower Fans: 1 x 120mm UV Blue LED Side Intake Fan 1 x 120mm Rear Exhaust Fan Material: Steel Dimensions: 20" x 1.75" x 16.75" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Standard ATX Power Supply: Optional Features: Easy installation with a tool-free design Large acrylic side panel window Supreme 120mm fan-u-lated airflow High-speed and audio I/O ports Front LCD temperature display and fan speed controller Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX Drive Bays: 5.25" External: 5 3.5" External: 2 3.5" Internal: 3 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Cooling System: 1 x 120mm Optional Front Intake Fan 1 x 120mm UV Blue LED Side Intake Fan 1 x 120mm Rear Exhaust Fan Dimensions: 20" x 1.75" x 16.75"
Description
The X-Jupiter Jr. G Type Case from Apevia brings you the same looks and functions of the full sized X-Jupiter all tied together in a neat little package. Its sleek, futuristic looks help add some serious character to your system. The X-Jupiter Jr. features completely tool-free installation of drive bays and expansion slots for an easy installation experience. Front, side, and rear fan ports are 120mm spec’d out keeping a healthy airflow situation throughout your case. Case temperatures are even further kept under wraps with the built-in front LCD temperatures display and fan speed controller. Good looks, functionality, and ease of use all bring you the glorious case experience which is the X-Jupiter Jr. G Type Case from Apevia. Case Size: Mid Tower Fans: 1 x 120mm UV Blue LED Side Intake Fan 1 x 120mm Rear Exhaust Fan Material: Steel Dimensions: 20" x 1.75" x 16.75" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Standard ATX Power Supply: Optional Features: Easy installation with a tool-free design Large acrylic side panel window Supreme 120mm fan-u-lated airflow High-speed and audio I/O ports Front LCD temperature display and fan speed controller Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX Drive Bays: 5.25" External: 5 3.5" External: 2 3.5" Internal: 3 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Cooling System: 1 x 120mm Optional Front Intake Fan 1 x 120mm UV Blue LED Side Intake Fan 1 x 120mm Rear Exhaust Fan Dimensions: 20" x 1.75" x 16.75"

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Jupiter Jr. G Type Case - Black - 110092 - Xoxide
Malvern, PA, USA
Apevia X-Jupiter Jr. G Type Case - Black
110092
Apevia X-Jupiter Jr. G Type Case - Black 110092
The X-Jupiter Jr. G Type Case from Apevia brings you the same looks and functions of the full sized X-Jupiter all tied together in a neat little package. Its sleek, futuristic looks help add some serious character to your system. The X-Jupiter Jr. features completely tool-free installation of drive bays and expansion slots for an easy installation experience. Front, side, and rear fan ports are 120mm spec’d out keeping a healthy airflow situation throughout your case. Case temperatures are even further kept under wraps with the built-in front LCD temperatures display and fan speed controller. Good looks, functionality, and ease of use all bring you the glorious case experience which is the X-Jupiter Jr. G Type Case from Apevia. Case Size: Mid Tower Fans: 1 x 120mm UV Blue LED Side Intake Fan 1 x 120mm Rear Exhaust Fan Material: Steel Dimensions: 20" x 1.75" x 16.75" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 3 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Motherboard Support: Standard ATX Power Supply: Optional Features: Easy installation with a tool-free design Large acrylic side panel window Supreme 120mm fan-u-lated airflow High-speed and audio I/O ports Front LCD temperature display and fan speed controller Specifications: Chassis Material: Steel Motherboard Form Factor: Standard ATX Drive Bays: 5.25" External: 5 3.5" External: 2 3.5" Internal: 3 Expansion Slots: 7 I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio Cooling System: 1 x 120mm Optional Front Intake Fan 1 x 120mm UV Blue LED Side Intake Fan 1 x 120mm Rear Exhaust Fan Dimensions: 20" x 1.75" x 16.75"

The X-Jupiter Jr. G Type Case from Apevia brings you the same looks and functions of the full sized X-Jupiter all tied together in a neat little package. Its sleek, futuristic looks help add some serious character to your system.
The X-Jupiter Jr. features completely tool-free installation of drive bays and expansion slots for an easy installation experience. Front, side, and rear fan ports are 120mm spec’d out keeping a healthy airflow situation throughout your case. Case temperatures are even further kept under wraps with the built-in front LCD temperatures display and fan speed controller.
Good looks, functionality, and ease of use all bring you the glorious case experience which is the X-Jupiter Jr. G Type Case from Apevia.

Case Size:Mid TowerFans:1 x 120mm UV Blue LED Side Intake Fan
1 x 120mm Rear Exhaust Fan
Material:SteelDimensions:20" x 1.75" x 16.75"
Side Panel:WindowDrive Bays:5 x 5.25" / 2 x 3.5" / 3 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio
Motherboard Support:Standard ATXPower Supply:Optional

Features:

  • Easy installation with a tool-free design
  • Large acrylic side panel window
  • Supreme 120mm fan-u-lated airflow
  • High-speed and audio I/O ports
  • Front LCD temperature display and fan speed controller

Specifications:

  • Chassis Material: Steel
  • Motherboard Form Factor: Standard ATX
  • Drive Bays:
    • 5.25" External: 5
    • 3.5" External: 2
    • 3.5" Internal: 3
  • Expansion Slots: 7
  • I/O Ports: 2 x USB2.0, 1 x Firewire, 2 x Audio
  • Cooling System:
    • 1 x 120mm Optional Front Intake Fan
    • 1 x 120mm UV Blue LED Side Intake Fan
    • 1 x 120mm Rear Exhaust Fan
  • Dimensions: 20" x 1.75" x 16.75"
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110092
Product Name Apevia X-Jupiter Jr. G Type Case - Black
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 2878284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Resin
Height 4.49 inch (114 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details