Xoxide Apevia X-Telstar Computer Case w/ Window - Green 110090

Description
Who wouldn't want to be able to view power supply voltages, sound volume, fan speed, and CPU/Hard Drive temperatures without even turning on your monitor? This Apevia X-Telstar Case will not only keep you aware of your PC's environment status, but has an attention grabbing front display to go along with an elegant design. Apevia used a clean cut aluminum design with a front door to cover up those ugly drive bays that gives it one of the most unique styles on the market. The X-Telstar also comes with a built-in fan speed controller that will allow you to easily regulate airflow and fan speed. With that versatility, you can keep your fans running powerful when gaming during the day, or keep them quiet for a peaceful, fan noise free sleep. Take this offer from Xoxide and put yourself ahead of the game in computer technology! Case Size: Full Tower Fans: 3 x 120mm UV Blue Fans Material: Aluminum Dimensions: 19" x 8" x 21.25" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: HD Audio, USB2.0 & Firewire Motherboard Support: ATX / Baby AT / Micro ATX Power Supply: Optional Features: Fully loaded solid aluminum chassis Large see-through side window panel Front HD Audio, USB2.0 and 1394 Firewire ports Front Fan Speed Controller Sophisticated LCD shows "output voltages", "sould volume", "fan speed", "CPU and hard drive temeperatures" 3 x built-in 120mm UV blue fans 1 x tool-free removable 3.5" drive cage 12 x drive bays Lockable side panel and front panel Fold in/out case feet for case stability Fits motherboard size up to 11" x 12" Specifications: Model Number - X-TELSTAR-GN Case Material - Aluminum Color - Green Main Board - Standard ATX / Baby AT / Micro ATX Window - Yes Power Supply - N/A Drive Space - 5 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size - up to 11" x 12" Expansion Slots - 7 Front Panel Switch - Power / Reset Front Access Ports - 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire Cooling Fan Space - up to 3 x case fans 1
Description
Who wouldn't want to be able to view power supply voltages, sound volume, fan speed, and CPU/Hard Drive temperatures without even turning on your monitor? This Apevia X-Telstar Case will not only keep you aware of your PC's environment status, but has an attention grabbing front display to go along with an elegant design. Apevia used a clean cut aluminum design with a front door to cover up those ugly drive bays that gives it one of the most unique styles on the market. The X-Telstar also comes with a built-in fan speed controller that will allow you to easily regulate airflow and fan speed. With that versatility, you can keep your fans running powerful when gaming during the day, or keep them quiet for a peaceful, fan noise free sleep. Take this offer from Xoxide and put yourself ahead of the game in computer technology! Case Size: Full Tower Fans: 3 x 120mm UV Blue Fans Material: Aluminum Dimensions: 19" x 8" x 21.25" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: HD Audio, USB2.0 & Firewire Motherboard Support: ATX / Baby AT / Micro ATX Power Supply: Optional Features: Fully loaded solid aluminum chassis Large see-through side window panel Front HD Audio, USB2.0 and 1394 Firewire ports Front Fan Speed Controller Sophisticated LCD shows "output voltages", "sould volume", "fan speed", "CPU and hard drive temeperatures" 3 x built-in 120mm UV blue fans 1 x tool-free removable 3.5" drive cage 12 x drive bays Lockable side panel and front panel Fold in/out case feet for case stability Fits motherboard size up to 11" x 12" Specifications: Model Number - X-TELSTAR-GN Case Material - Aluminum Color - Green Main Board - Standard ATX / Baby AT / Micro ATX Window - Yes Power Supply - N/A Drive Space - 5 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size - up to 11" x 12" Expansion Slots - 7 Front Panel Switch - Power / Reset Front Access Ports - 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire Cooling Fan Space - up to 3 x case fans 1

Suppliers

Company
Product
Description
Supplier Links
Apevia X-Telstar Computer Case w/ Window - Green - 110090 - Xoxide
Malvern, PA, USA
Apevia X-Telstar Computer Case w/ Window - Green
110090
Apevia X-Telstar Computer Case w/ Window - Green 110090
Who wouldn't want to be able to view power supply voltages, sound volume, fan speed, and CPU/Hard Drive temperatures without even turning on your monitor? This Apevia X-Telstar Case will not only keep you aware of your PC's environment status, but has an attention grabbing front display to go along with an elegant design. Apevia used a clean cut aluminum design with a front door to cover up those ugly drive bays that gives it one of the most unique styles on the market. The X-Telstar also comes with a built-in fan speed controller that will allow you to easily regulate airflow and fan speed. With that versatility, you can keep your fans running powerful when gaming during the day, or keep them quiet for a peaceful, fan noise free sleep. Take this offer from Xoxide and put yourself ahead of the game in computer technology! Case Size: Full Tower Fans: 3 x 120mm UV Blue Fans Material: Aluminum Dimensions: 19" x 8" x 21.25" Side Panel: Window Drive Bays: 5 x 5.25" / 2 x 3.5" / 5 x Internal 3.5" Expansion Slots: 7 Slots I/O Ports: HD Audio, USB2.0 & Firewire Motherboard Support: ATX / Baby AT / Micro ATX Power Supply: Optional Features: Fully loaded solid aluminum chassis Large see-through side window panel Front HD Audio, USB2.0 and 1394 Firewire ports Front Fan Speed Controller Sophisticated LCD shows "output voltages", "sould volume", "fan speed", "CPU and hard drive temeperatures" 3 x built-in 120mm UV blue fans 1 x tool-free removable 3.5" drive cage 12 x drive bays Lockable side panel and front panel Fold in/out case feet for case stability Fits motherboard size up to 11" x 12" Specifications: Model Number - X-TELSTAR-GN Case Material - Aluminum Color - Green Main Board - Standard ATX / Baby AT / Micro ATX Window - Yes Power Supply - N/A Drive Space - 5 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden) Motherboard Size - up to 11" x 12" Expansion Slots - 7 Front Panel Switch - Power / Reset Front Access Ports - 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire Cooling Fan Space - up to 3 x case fans 1

Who wouldn't want to be able to view power supply voltages, sound volume, fan speed, and CPU/Hard Drive temperatures without even turning on your monitor? This Apevia X-Telstar Case will not only keep you aware of your PC's environment status, but has an attention grabbing front display to go along with an elegant design. Apevia used a clean cut aluminum design with a front door to cover up those ugly drive bays that gives it one of the most unique styles on the market.
The X-Telstar also comes with a built-in fan speed controller that will allow you to easily regulate airflow and fan speed. With that versatility, you can keep your fans running powerful when gaming during the day, or keep them quiet for a peaceful, fan noise free sleep. Take this offer from Xoxide and put yourself ahead of the game in computer technology!

Case Size:Full TowerFans:3 x 120mm UV Blue Fans
Material:AluminumDimensions:19" x 8" x 21.25"
Side Panel:WindowDrive Bays:5 x 5.25" / 2 x 3.5" / 5 x Internal 3.5"
Expansion Slots:7 SlotsI/O Ports:HD Audio, USB2.0 & Firewire
Motherboard Support:ATX / Baby AT / Micro ATXPower Supply:Optional

Features:

  • Fully loaded solid aluminum chassis
  • Large see-through side window panel
  • Front HD Audio, USB2.0 and 1394 Firewire ports
  • Front Fan Speed Controller
  • Sophisticated LCD shows "output voltages", "sould volume", "fan speed", "CPU and hard drive temeperatures"
  • 3 x built-in 120mm UV blue fans
  • 1 x tool-free removable 3.5" drive cage
  • 12 x drive bays
  • Lockable side panel and front panel
  • Fold in/out case feet for case stability
  • Fits motherboard size up to 11" x 12"

Specifications:

  • Model Number - X-TELSTAR-GN
  • Case Material - Aluminum
  • Color - Green
  • Main Board - Standard ATX / Baby AT / Micro ATX
  • Window - Yes
  • Power Supply - N/A
  • Drive Space - 5 x 5.25" / 2 x 3.5" / 5 x 3.5" (hidden)
  • Motherboard Size - up to 11" x 12"
  • Expansion Slots - 7
  • Front Panel Switch - Power / Reset
  • Front Access Ports - 2 x HD Audio(Azalia), 2 x USB 2.0, 1 x Firewire
  • Cooling Fan Space - up to 3 x case fans
    • 1
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110090
Product Name Apevia X-Telstar Computer Case w/ Window - Green
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details