Xoxide Apevia X-QPACK2 Portable No Window Case - Silver 110085

Description
The X-QPACK Portable Case from Aspire allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Aspire X-QPACK Portable Case proves that sometimes less is more! Features: Lightweight yet sturdy aluminum construction Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum Removable motherboard tray for easy installation Three acrylic panel windows UV Blue LED power supply and chassis fan Front panel LCD temperature monitor Powerful 420W power supply easily handles the requirements of Micro ATX systems Convenient built in handle for portability Perfect for LAN parties or any situation were portability is a must Specifications: Case Type: Micro ATX Desktop Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6” x 9.6”) Chassis Material: 1.0mm Aluminum, ABS Front Bezel Dimensions: 9” x 10.2” x 14” Drive Bays: 5.25” External: 2 3.5” External: 1 3.5” Internal: 2 Expansion Slots: 4 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling System: 1 x 120mm Blue UV LED Rear Fan Power Supply Specifications: Aspire ATX 420W Power Supply High-gloss titanium mirror finish Black wire mesh sleeving on all cables 1 x 80mm UV Blue LED fan Dimensions: 116 x 149 x 87mm AC Input: Voltage: 115/230V Current: 10/5A Frequency: 60/50Hz DC Output: Maximum Power Output: 420W +3.3V: 20A +5V: 25A +12V: 13A
Description
The X-QPACK Portable Case from Aspire allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Aspire X-QPACK Portable Case proves that sometimes less is more! Features: Lightweight yet sturdy aluminum construction Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum Removable motherboard tray for easy installation Three acrylic panel windows UV Blue LED power supply and chassis fan Front panel LCD temperature monitor Powerful 420W power supply easily handles the requirements of Micro ATX systems Convenient built in handle for portability Perfect for LAN parties or any situation were portability is a must Specifications: Case Type: Micro ATX Desktop Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6” x 9.6”) Chassis Material: 1.0mm Aluminum, ABS Front Bezel Dimensions: 9” x 10.2” x 14” Drive Bays: 5.25” External: 2 3.5” External: 1 3.5” Internal: 2 Expansion Slots: 4 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling System: 1 x 120mm Blue UV LED Rear Fan Power Supply Specifications: Aspire ATX 420W Power Supply High-gloss titanium mirror finish Black wire mesh sleeving on all cables 1 x 80mm UV Blue LED fan Dimensions: 116 x 149 x 87mm AC Input: Voltage: 115/230V Current: 10/5A Frequency: 60/50Hz DC Output: Maximum Power Output: 420W +3.3V: 20A +5V: 25A +12V: 13A

Suppliers

Company
Product
Description
Supplier Links
Apevia X-QPACK2 Portable No Window Case - Silver - 110085 - Xoxide
Malvern, PA, USA
Apevia X-QPACK2 Portable No Window Case - Silver
110085
Apevia X-QPACK2 Portable No Window Case - Silver 110085
The X-QPACK Portable Case from Aspire allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Aspire X-QPACK Portable Case proves that sometimes less is more! Features: Lightweight yet sturdy aluminum construction Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum Removable motherboard tray for easy installation Three acrylic panel windows UV Blue LED power supply and chassis fan Front panel LCD temperature monitor Powerful 420W power supply easily handles the requirements of Micro ATX systems Convenient built in handle for portability Perfect for LAN parties or any situation were portability is a must Specifications: Case Type: Micro ATX Desktop Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6” x 9.6”) Chassis Material: 1.0mm Aluminum, ABS Front Bezel Dimensions: 9” x 10.2” x 14” Drive Bays: 5.25” External: 2 3.5” External: 1 3.5” Internal: 2 Expansion Slots: 4 Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio Cooling System: 1 x 120mm Blue UV LED Rear Fan Power Supply Specifications: Aspire ATX 420W Power Supply High-gloss titanium mirror finish Black wire mesh sleeving on all cables 1 x 80mm UV Blue LED fan Dimensions: 116 x 149 x 87mm AC Input: Voltage: 115/230V Current: 10/5A Frequency: 60/50Hz DC Output: Maximum Power Output: 420W +3.3V: 20A +5V: 25A +12V: 13A

The X-QPACK Portable Case from Aspire allows you to pack the guns of a big baller case in a compact, lightweight, portable package. Fully aluminum chassis construction provides strength and stability while helping dissipate heat and reducing weight. A stylish and functional front bezel houses many convenient features such as a temperature monitor, high speed I/O ports, and even a handle for easy transportation. The top and sides of this case boast clear acrylic windows allowing bystanders a peak inside your machine. The case features a removable motherboard tray for easy installation of Micro ATX mainboards. A 420W PSU, room for five total drives, and 4 expansion slots allows you to deliver the power punch a larger case provides. A powerful UV Blue LED 120mm chassis fan and 80mm PSU fan keep the air moving inside this case. The Aspire X-QPACK Portable Case proves that sometimes less is more! Features:

  • Lightweight yet sturdy aluminum construction
  • Aluminum chassis material and powerful 120mm fan keep internal temperatures to a minimum
  • Removable motherboard tray for easy installation
  • Three acrylic panel windows
  • UV Blue LED power supply and chassis fan
  • Front panel LCD temperature monitor
  • Powerful 420W power supply easily handles the requirements of Micro ATX systems
  • Convenient built in handle for portability
  • Perfect for LAN parties or any situation were portability is a must

Specifications:

  • Case Type: Micro ATX Desktop
  • Motherboard Form Factor: Standard Micro ATX/Baby AT (9.6” x 9.6”)
  • Chassis Material: 1.0mm Aluminum, ABS Front Bezel
  • Dimensions: 9” x 10.2” x 14”
  • Drive Bays:
    • 5.25” External: 2
    • 3.5” External: 1
    • 3.5” Internal: 2
  • Expansion Slots: 4
  • Front I/O Ports: 2 x USB2.0, 1 x IEEE1394 Firewire, 2 x Audio
  • Cooling System: 1 x 120mm Blue UV LED Rear Fan

Power Supply Specifications:

  • Aspire ATX 420W Power Supply
  • High-gloss titanium mirror finish
  • Black wire mesh sleeving on all cables
  • 1 x 80mm UV Blue LED fan
  • Dimensions: 116 x 149 x 87mm
  • AC Input:
    • Voltage: 115/230V
    • Current: 10/5A
    • Frequency: 60/50Hz
  • DC Output:
    • Maximum Power Output: 420W
    • +3.3V: 20A
    • +5V: 25A
    • +12V: 13A
Supplier's Site

Technical Specifications

  Xoxide
Product Category Industrial Containers
Product Number 110085
Product Name Apevia X-QPACK2 Portable No Window Case - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173788 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details